-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.7 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: Reznor
Description: The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish
- Heating Capacity: 1.5 to 2 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Temperature: 110 F
- Maximum Air Flow: 300 SCFM
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.5 kW
- AC Voltage Required: 230 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
-
Supplier: TPI Corporation
Description: STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
- Heating Capacity: 4.8 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 175 SCFM
- Features: Air Heater, Steel
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 4 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless steel AISI 316 brazed plate type externally
-
Supplier: Hammond Manufacturing Company Inc.
Description: AC 120 320°F/160°C SHV031159 - 400 W 3.45 AC 120 360°F/180°C Operating Voltage: AC 110 -120 V 50/60 Hz Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element:
- Maximum Operating Temperature: 320 F
- Heating Capacity: 0.15 kW
- Heater Type: Enclosure Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and semihermetic screw compressors for associated systems with 4 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side evaporator direct expansion shell and tube type with
-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge and safety function
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Features: Air Heater, None, Single Phase, Three Phase
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing facilities.
- Air Flow Rate: 0 SCFM
- Static Pressure: 406.7871674924572 to 5,536.025687159188 in H2O
- Media Temperature: 600 F
- Design: Axial
-
Supplier: Heat Wagon
Description: Heavy-duty frame with wheels and lifting hook Changes from vapor propane to natural gas with a turn of a valve Low amp draw (5.0/8.5) Ductable up to 50’ High CFM axial fan Air switch protected by 30 mesh filter Remote thermostat with 50’ of cord Optional delay start relay Capable of
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
-
Supplier: Heat Wagon
Description: Versatility of dual fuel - natural gas & propane Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan Ductable to 200 ft. 100% dry heat, clean of combustion by-products
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Allegro Industries
Description: One piece Axial Blower/Heater. Propane, requires only 45,000 BTUs of input to raise heat 125°. 120 VAC 4 Amps and CEESI certified.
-
Supplier: Radwell International
Description: HAMMOND ENCLOSURE HEATER, AXIAL FAN, 200 W HEATING CAPACITY, 120 VAC OPERATING VOLTAGE, 60HZ, NORMALLY CLOSED, 0-100 DEG F. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reznor
Description: resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors
- Heating Capacity: 291.9276 kW
- AC Voltage Required: 208 to 230 volts
- Maximum Air Flow: 16,768 SCFM
- Features: Air Heater, No Insulation, Other, Single Phase
-
Supplier: Howden
Description: Package air preheaters Howden designs, manufactures and supplies pre-engineered vertical and horizontal package heaters air pre-heaters configured for today's operating conditions offering significantly reduced leakage, better thermal performance, greatly improved cleanability, ease of
- Features: Air Heater
-
Supplier: Radwell International
Description: HAMMOND ENCLOSURE HEATER, AXIAL FAN, 800W HEATING CAPACITY, INCOLOY TUBULAR HEATING ELEMENT, 120 VAC OPERATING VOLTAGE, 60 HZ, ADJUSTABLE THERMOSTAT, N.C. (OPEN ON RISE) 0 TO 100 DEG F, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Chillers with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate
- Cooling Capacity: 5.7 to 33.3 kW
- Process Flow: 11.35939825062 to 36.14754249519 GPM
- Process Pressure: 7.85519521958579 to 11.3186749434357 psi
- Compressor Motor Horsepower: 6.7011019245141 to 16.3104820842673 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate
-
Supplier: Alfa Laval Inc.
Description: draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: Fasco
Description: Fasco's 6.9 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology. This blower can be applied in boilers, water heaters, humidifiers and driers. Features: Utilizing S.A.M.M. Axial flux motor technology Cast aluminum blower housing Anti-spark backward curved
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Thermtrol
Description: space heaters, irons, stoves, electric blankets, hair dryers, clothes dryers, cookers, toaster ovens, crock pots, mixers, toasters, microwave ovens, etc. MOTORS air conditioners, copiers, fans, washing machines, compressors, etc. ELECTRONICS TVs, stereos, tape recorders, video
- Rated Current: 0.5 to 7 amps
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber: Heater: NI-CR alloy electric heater Draught fan: Share centrifugal fan when high temperature and do environmental temperature, preheating with axial flow fan. Low temperature chamber: Cooler: Fin cooler, regenerator Draught fan: Centrifugal
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Thermtrol
Description: rating: 15 Amp/125 Vac, 10 Amp/250 Vac Economical Accurate Large inventory; same day shipping Various mounting options RoHS Compliant Applications Thermal cutoffs are widely used to prevent damage from overheating in electrical products APPLIANCES - space heaters, irons, stoves, electric
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Transcat, Inc.
Description: testing spools of thermocouple wire. 7. Dynamic heater control and cutouts for reliability and safety The 9118A controls the heater power level below 100% to prevent the heater elements from overheating—improving heater reliability and lifetime. Redundant over-temperature
- Display: Digital Readouts
- Environmental Properties: Thermocouple
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door adopts double
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
Axial vs. Centrifugal FansHow to Choose the Right One for Your Facility Axial or centrifugal? The answer depends on your system's resistance (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Axial fans are used to move high amounts of airflow at a low pressure. These fans get their name from the way they move air axially, or, in a straight line through the fan. Some common applications are: General Ventilation Smoke or Fume Removal Drying (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
by outlining axial fan types, the associated performance characteristics, and their various wheel designs. For additional review (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
We are excited to release a new brochure (BR-121) that highlights the various axial wheel types, their performance characteristics, and common use cases. In conjunction, we have updated our existing (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Systems that generate heat require cooling fans to avoid overheating and subsequent breakdowns. This typically means choosing between a centrifugal fan vs. axial fan. To make the best choice, it’s important to understand how each fan type works and the differences between them. Here (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Rosenberg AC axial fans from the AKFD range with winglet tips now meet all requirements of the ErP Directive for fans to be used in the European Union. These ErP-ready AC fans are ideal for many HVAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ETRI is part of the Rosenberg family of companies with a tradition of using innovative designs and materials to produce high quality fans and blowers at its ISO 9001 certified factories. ETRI brand fans have the longest life expectancy of any comparable product and have long been (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Axial Fan Heaters
Axial Fan Heaters .
-
An Automated Headspace Sampling system for Meat Safety
The heating system includes square axial fan heater (AF-20, Farnam custom products, Philadelphia, PA), one gallon glass jar (GAL 1F, Specialty Bottle LLC, Seattle, WA) and 500 ml autoclavable media bottle referred to as a meat sample bottle.
-
Advances in Power and Electrical Engineering
The return air flows through adjustable louver of air conditioning cabinet, cooler, axial fan , heater , humidifier, and auxiliary heater in turn.
-
Influence of Combined Far‐Infrared and Superheated Steam for Cooking Chicken Meat Patties
In the combination of FA-SS system, three fin electric heaters and an axial fan were used.
-
CIGR Handbook of Agricultural Engineering, Volume V Energy and Biomass Engineering, Chapter 2 Energy for Biological Systems, Part 2.3 Solar Energy
Solar air heater with axial flow fans and integrated solar generator [26].
-
Porosity in Large Round Bales of Alfalfa Herbage
The unit consisted of a fan/ heater housing, axial fan , single-phase 230 V motor, control box, thermostat, vaporizer, burner ring, and gas (fuel) supply system.
-
Equipment Considerations for Steam Heat Treatment as a Part of Integrated Pest Management
The chart (above) illustrates some reasoning for selecting axial fan type Steam Unit Heaters specifically for Steam Heat Treatment applications.
-
CR4 - Thread: intrinsically safedetector
The hopper has hot air blowing through it from axial fan through an electric heater , Now my intention is to put a sensor beyond this point, so if any smoke arises in this hopper, it has to be detected and supply heater …
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361200194S.pdf
Timber dryer type VKS; 1 Servo-controlled flaps, 2 Reversible axial fans , 3 Heaters , 4 – False ceiling, 5 – Atomizers, 6 Substation .
-
Use of simulation for development of process control system
The process control system should control the work of a set of units of processing equipment ( heaters , centrifugal and axial fans , valves, gates, pumps, and switches).
Indicates content that may require registration and/or purchase.