Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beswick Engineering Co., Inc.
Description: "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Back Pressure Regulators, Other
-
Supplier: Asahi/America, Inc.
Description: Excellent stability This product stabilizes medium pressure of the main line with fast response.
- Features: Back Pressure Regulators
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PolyPure® V86 Back Pressure Regulator
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Port Size: 2 inch
- Features: Back Pressure Regulators, Other
-
-
Supplier: ControlAir LLC
Description: The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4.6 to 7.5
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.75 inch
-
Description: TESCOM™ 44-2900 Series backpressure regulator is designed to be compact, extremely sensitive and for industrial gases with flows up to 20 SCFM. Convoluted stainless steel diaphragm provides excellent sensitivity and repeatability; metal to metal diaphragm seal minimizes the potential for
- Controlled Pressure Range: 0 to 150 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service.
- Valve Size: 0.125 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing
- Valve Size: 0.25 inch
- Flow (Cv): 0.2
- Pressure Rating: 1,200 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 26-2300 Series is a highly accurate, diaphragm sensed backpressure regulator. It controls pressures up to 500 PSIG [35 bar] and offers many Cvs from .02 up to 1.0. Air and dome load versions are available for remote operation or for use with the TESCOM ER3000 Electropneumatic
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 375 psi
- Media Temperature: -15 to 165 F
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') Purad V186 Back Pressure Regulator
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Accuris
Description: Back Pressure Regulator Capacity
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PP-Pure V186 Back Pressure Regulator
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Equilibar, LLC.
Description: Including PTFE, Polyimide, SS316, and glass reinforced PTFE Chemical Compatibility: Can be configured to meet your aggressive chemistry Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 200 psi
- Controlled Pressure Range: 3 to 200 psi
- Number of Ports/Ways: 2
-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they receive.
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Rotork plc
Description: The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance principle to open the relief valve and vent the system pressure when
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Rotork plc
Description: Model 30BP is a compact precision pressure regulator designed for applications that require high performance and accurate process control back pressures and relief pressures, but where space may be limited or you wish to reduce the overall size of your panel or
- Pressure Rating: 100 psi
- Actuation: Pneumatic
- Features: Regulators
- Media: Water
-
Supplier: Watson McDaniel Company
Description: The “A” Air Pilot is being used in conjunction with the PL2 Control Panel Board to regulate steam pressure. A small air regulator on the The “BP” Back-Pressure Pilot used with either the HD or D regulator, maintain upstream pressure in steam systems. These
- Primary Material: Ductile Iron
- Features: Metal Seated
- Valve Type: Pilot Valves
- Media: Steam
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 200 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IDEX Health & Science
Description: Our Biocompatible, High Pressure Adjustable BPR offers flexibility to adjust your system back pressure between 2,000 and 5, 000 psi (138 and 345 bar) completely independent of the flow. It's distinct material delivers excellent chemical resistance and is specifically designed to
- Pressure Rating: 2,000 to 5,000 psi
- Features: Back Pressure Regulators
- Primary Material: PEEK
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4″ and 1/2″ sizes in most popular thermoplastic materials and connections; 5 – 150 PSI set range.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Features: Other, Threaded
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 20 psi (1.4 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.
- Pressure Rating: 20 psi
- Features: Back Pressure Regulators
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a 1000 psi (69 bar)
- Pressure Rating: 1,000 psi
- Features: Back Pressure Regulators
- Primary Material: PEEK
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 100 psi (7 bar). Our BPR assembly includes (1) P-763 BPR Cartridge and (2)OD x P-215
- Pressure Rating: 100 psi
- Features: Back Pressure Regulators
- Primary Material: PEEK
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides settings 5 – 100 PSI.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 200 psig
- Valve Size: 0.25 to 1.5 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 to 1.5 inch
- Controlled Pressure Range: 0 to 200 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
SU2 sample system includes a stainless steel pressure regulator capable of reduced inlet pressure from up to 210 bar (3,045 psi) and a flow meter with sample flow adjustment up to 10 litres per minute (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
measurement and allowing the sensor to operate at atmospheric pressure. The SU4 combines a pressure regulator, sensor (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
.5 Regulator adjusted pressure (MPaG) 0.1 ~ 0 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Dosatron offers installation kits that include additional components like strainers, flow regulators, and pressure regulators for optimal performance. Installation kits may be necessary for warranty reasons. Using a piston-style mixer can result in less waste compared to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research Top
-
What is a Back Pressure Regulator?
A blog discussing what a back pressure regulator is and how it works
-
Pulsation Problem Addressed by Use of Back Pressure Regulator
ILS Engineers were able to solve their critical pulsation problem by implementing the back pressure regulator in a circulating loop around their HPLC pump
-
Supercritical CO2 Back Pressure Regulator Maintains Stability
The phase change with supercritical fluids that occurs across valves and pressure regulators coupled with the strong Joules Thompson cooling effects often causes pressure spikes and excursions. Loughborough University in Leicestershire, England found the Equilibar back pressure regulator could
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
The Equilibar precision back pressure regulator was used successfully to facilitate supercritical carbon dioxide research at the University of Sydney in Australia. Traditional pressure regulators with needle valve trims were not able to handle the ultra low flow rate and suffered from plugging
-
PFTE back pressure regulator used in continuous Pharmaceutical research at MIT
In this research, 12 parallel 1 µm Pall Zelfuor membranes were used to separate micro-reactor products into aqueous and organic phases. As documented in the supporting information, a single PTFE back pressure regulator was used to control the merged aqueous membrane outlet streams at a differential
-
Dampening Pressure Spikes During Valve Switching
Equilibar precision back pressure regulators were used in reactor research at Oak Ridge National Laboratory to eliminate pressure and flow spikes that were occurring when alternate feed sources were selected with a switching valve.
-
Pressure Control In a Biogas Generator
White paper article describing pressure control inside anaerobic digesters. Using a precision back pressure regulator to control the pressure inside the structure surrounding an anaerobic digester allows for a uniform steady pressure to be maintained. This precision pressure control under varying
-
Improved Fischer-Tropsch Fuel Research
Researchers around the world use the Fischer-Tropsch Synthesis process to produce liquid fuels from alternative energy sources such as biomass and natural gas. At Auburn University in Alabama, one graduate student has incorporated an Equilibar back pressure regulator to dramatically improve
More Information Top
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147586/CONTENT/Levine_columbia_0054D_10207.pdf
2.2.7 Back Pressure Regulators . . . . . . . . . . . . . . . . . . . . . . . .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4253/TORRES-LOPEZ-DISSERTATION.pdf?sequence=1
Chapter 3: Coreflood Experimental Apparatus, Procedures, and Calculations 3.1 Coreflood experimental apparatus 3.1.1 Accumulators 3.1.2 Back pressure regulators 3.1.3 Balances 3.1.4 Computer equipment and software 3.1.5 Core holders 3.1.5 …
-
Supercritical Fluid Methods and Protocols
The pressure in the system is regulated at 150 bar through a variable restrictor (Jasco 880-01 Back Pressure Regulator ).
-
Green Solvents I
Back pressure regulator .
-
ISA CNTRL VALVES - Control Valves
BACK PRESSURE REGULATORS .
-
Novel process for depolymerization of coal to C{sub 2}-C{sub 4} hydrocarbons. Final report, 1 September 1989--31 August 1993
Autoclave Condenser Filter Back pressure regulator Seperator .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23174/HUERTA-DISSERTATION-2013.pdf?sequence=1
Top right) Image showing pumps, pressure transducer manifold, accumulators, confining pressure system, back pressure regulators , and computer control system.
-
Back Pressure Regulation of Slurry‐Forming Reactions in Continuous Flow
The ability to operate under high pressure, and thus access superheated con- ditions, is one of the key benefits of continuous processing but currently available flow reactor back pressure regulator systems do not tolerate solid particulates and are a common blockage point …
Indicates content that may require registration and/or purchase.