Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: This is a 4 cubic foot (110 liter) bag dump hopper designed to fit the 600 Series feeders, capable of easily handling bagged products up to 100 pounds (45 kilograms). It allows users to securely fasten bags on top, providing unheeded flow in the machine and surge hopper. The
- Weight Capacity: 100 lbs
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing material waste. An
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
-
Supplier: Flexicon Corporation
Description: fillers: with filler mounted on load cells to measure weight gain of the entire bulk bag filler; and with weigh hoppers suspended above the filler, allowing higher filling rates through simultaneous recharging of the hopper and replacement of the bag. The company also offers patented
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor flowing
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Renold Plc.
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Gilson Company, Inc.
Description: Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single
- Container Type: Bag / Sack
-
Supplier: Gilson Company, Inc.
Description: Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single
- Container Type: Bag / Sack
-
Supplier: Renold Canada
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through a iris value directly into storage hopper. Flow aids are optional. From the hopper the material can then be directed into another
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Unloader / Discharger
-
Supplier: Spiroflow Systems, Inc.
Description: Bag Dump Stations Do you need to empty smaller bags of ingredients into your process? Bag dump stations also referred to as sack tip stations or manual bag dumping stations, are a simple but important type of processing equipment that enables this. Use our guide below to select the correct bag dump
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Spiroflow Systems, Inc.
Description: T4 Unloader for Single Trip Bags For unloading disposable bags which have no bottom spout. Single trip bulk bags are widely used in plant environments for low value or hazardous products which require a dust-free and controllable emptying method. Our T4 bulk bag unloader can empty these disposable
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Metalfab, Inc.
Description: Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags.
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Spiroflow Systems, Inc.
Description: Our Base Model Bulk Bag Fillers have a simple frame for low volume filling of non-hazardous materials. Our Spirofil Base Model Bulk Bag Fillers have a simple frame, are robust and can be constructed from Steel-It polyurethane coated carbon/mild steel or stainless steel as the environment dictates.
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Sterling Systems & Controls
Description: weigh the material as it is being unloaded from a bulk bag or tote, typically into a fixed hopper within the complete system. These carefully selected bulk bag unloading and weighing solutions are used to convey/transport the product to the use points such as a day bin or mixer. Typical
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Advanced Poly-Packaging, Inc.
Description: The ST-1000 Automatic Towel Inspection and Bagging System can bag up to 7,500 shop towels per hour with one operator. Actually, the operator is only needed if your application includes visual inspection of the product before it is bagged. It's easy to see the cost saving possibilities!
- Rate: 125 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
-
Supplier: Visumatic Industrial Products
Description: Kitting/Bagging Option The kitting screw presenter system is perfect for install hardware packaging. Engineered for one fastener type or many varieties, screws are all fed to a single drop bag dispensing point. Built with programmable counts and process control features, the machine ensures
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Zimmerman Industries, Inc.
Description: 270 Barrel Portable Silo 8'6" Dia. x 31' high Positive feed drive 7" Dia. screw x 17' long 5 HP motor and gear box drive Heavy duty dual axle trailer and tires Electric brakes and light package 150 sq. ft. bag area dust house with air vibrator Caged ladder and railing package External air pads with
-
Description: loads of up to 70 to 100 grains per cubic foot. A single RF baghouse dust collector handles the bigger volumes of dust with just one hopper compared to a traditional square baghouse with multiple hoppers – a benefit that translates to easier installation.
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: N.R. Murphy Ltd.
Description: cleaning which purges the agglomerated dust, and it falls into the hopper for re-use. Features: Quality equipment at affordable prices. Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available). Various sizes of grating available at
- Features: Continuous Duty
-
Supplier: Precision Machinery Systems Inc.
Description: of 3/8" steel. The hopper is 11 ga. steel with a 1/4" back plate to take the impact of falling refuse. The machine is equipped with industry standard components, designed for long life and low maintenance. It comes with an electrically interlocked hopper door, located on the
- Operating Force: 20.615 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Hypertherm, Inc.
Description: The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to avoid long downtimes between changing from one abrasive
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: Siemens Process Instrumentation
Description: SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in automatic as well as in non-automatic weighing applications. Due to the intelligent
- Interface: Ethernet, Other Interface, Serial
- Features: Hoppers
- Type: Weigh Module / Assembly
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower is running, the
- Airflow: 2,450 to 7,350 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: ASTM International
Description: This practice covers procedures for sampling bulk and bagged ceramic whiteware clays. For bulk shipment consisting lumps, samples shall be taken from different parts of the rail car or truck during unloading. Sampling of hopper car or hopper truck shipments is to be done during
-
Supplier: Scientific Dust Collectors
Description: feature on the SPJ-T Series allows bag change out from the clean side while not being exposed to the elements. Our high side baffled inlet with dropout section slows to less than 3000 FPM, which allows the large particles to simply fall out of the airstream into the hopper. Our bag spacing of
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
Find Suppliers by Category Top
Featured Products Top
-
hopper, and the machinery sorts, orients, and presents a single fastener for human or robot pick up. The Visumatic Screw Presenter Advant-edge Advanced controls. Configured to fit your fastener and process needs. Longest remote blow distance on the market (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
weigh hoppers above the mixer. After the bird seed is uniformly blended and evenly coated, the mix is discharged and conveyed to an automated bagging system. Here, 25 lb. bags are filled, sealed, labeled and palletized with ease and speed (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
product into bags, boxes, bottles, and other containers. The filling process is activated by a foot pedal, and the machine comes with a standard discharge funnel. Exceptional Versatility and Pinpoint Accuracy with Net Weigh Filling This rugged, precision stainless steel construction is (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Tubular Cable Drag Conveyors Help Coffee Maker Expand Production
How a conveying system can transfer coffee from 11 roasters to bagger hoppers above the packaging equipment.
-
Bulk Bag Frame Discharging Application
bags rather than 50# bag. 2. Combination of a 1226 bulk bag frame with integral refill hopper and 902/AWS 9000 batch feeder to complete accurate and repeatable batches.
-
Bulk Bag Discharging, Pneumatic Conveying Boost Plastic Compounding Productivity
Previously, operators manually dumped 25 kg sacks of the mineral powder (particle size of 10 µm) into a hopper from which the material gravity fed into an extruder along with the recycled material. The process was slow, labourious and dusty. Now, the powder is discharged automatically from 700 kg
-
Sugar Packaging Line Solution
How a bulk bag discharger would empty sugar into a larger surge hopper fitted with a bin activator.
-
Schenck Accurate Products for the Water Treatment Industry
Schenck AccuRate manufactures and supplies the kind of rugged, industrial duty equipment required to stand up to the harsh environment of a water treatment plant. From lime to diatomaceous earth, our volumetric feeders, hoppers, SacMaster (R) bulk bag discharge systems and other bulk solids
-
Aero-Conveying: The Best of Both Technologies
Moving powders, pelletized materials, or granular bulk materials to processes from bulk bags, bag dump stations, silos, feed bins, hoppers, totes, supersacks or other sources is done very efficiently and economically with Aero-Mechanical Conveying Systems. Depending on the application and bulk
More Information Top
-
Electrostatic precipitation of dust from boiler-plant flue gases
The dust escaping from the treat- ment zone was caught in the filter- bag hopper E, and the carbon and dust percentages were readily determinable.
-
Acetal Resins
The pellets are conveyed to the various rundown, sampling and storage bins, or to bulk shipping containers or bagging hoppers .
-
Caprolactam Part II
After drying, the crystals are conveyed to a bagging hopper which is operated to meet demand.
-
Acetal Resins
The l/g-in. pellets from the pelletizer are air conveyed to the various rundown, sampling, and storage bins, or to bulk shipping containers or bagging hoppers .
-
Caprolactam Part I
After drying, the crystals are conveyed to a bagging hopper which is operated to meet demand.
-
Final technical report: Commercialization of the Biofine technology for levulinic acid production from paper sludge
This depends upon two screw augurs: One feeding from the bag hopper into a weigh hopper and one feeding from the weigh hopper into the feed tank T-101.
-
10. Sources and production of micronutrient fertilizers
Since the bagging hopper is being continuously filled and emptied, there is little chance of segregation.
-
http://www.scientific.net/AMR.201-203.486.pdf
The machine includes: frame, multilayer horizontal belt, feed hopper set in the upper belt, bagging hopper installed below a conveyor belt.
-
Brazilian Navy halts artillery exercises on remote island
The national park will now also include an isolated cove on Alcatraves called Bag Hopper , which was used during war simulations until July 1991.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Bagging Hopper .
Indicates content that may require registration and/or purchase.