Products/Services for Balanced Spectrum Floor Lamp Ballasts
-
Ballasts - (420 companies)Description Ballasts are power supplies or transformers for fluorescent lamps, light sources that consist of a glass tube filled with argon, neon, or other inert gas. When ballasts supply electrical current, the resulting arc emits...Ballast TechnologyLamp TypeStart Method -
Lamps - (1863 companies)...the wire is extremely hot. Light emitting diode (LED) lamps are arrays that contain traditional lamp ballasts. They combine energy efficiency with long operational life. High intensity discharge (HID) lamps, sometimes called arc lamps, produce light... -
Fluorescent Lamps - (430 companies)...require ballasts to stabilize the flow of current. Fluorescent ballast provides the starting voltage and limits the amount of current that can pass through the fluorescent lamp. How a fluorescent light works - schematic animation Video Credit... -
LED Lamps - (829 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs... -
UV Lamps - (52 companies)UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum. Ultraviolet (UV) lamps emit electromagnetic radiation with a wavelength between 10 nanometers (nm) and 400 nm, which is below the visible light spectrum. UV lamps...
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...
-
Transformers - (2124 companies)...power converter applications. Radio frequency (RF) transformers are used for impedance matching on the radio frequency / microwave spectrum. Telecom transformers are used for signal isolation in telecommunication applications, which typically require...
-
Spectral Lamps - (55 companies)Spectral lamps radiate line spectra of various gases and metal vapors with high brightness and spectral purity. Spectral lamps are used in conjunction with narrow bandpass filters for applications where monochromatic light is necessary to conduct...
-
Incandescent Lamps - (383 companies)Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
-
Halogen Lamps - (279 companies)Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...
Product News
-
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring Photoreceiver Basics. All the FEMTO HBPR Balanced Photoreceiver Options. Applications Include: Optical spectroscopy. Coherent heterodyne detection. Homodyne detection of optical quantum states. Optical coherence tomography (OCT). Interferometric measurements. Optical delay measurements. Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers. FEMTO offers a full range of Signal Recovery Amplifiers when you need the BEST. (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Lamp-Pumped Ceramic Reflectors . Porous alumina is the optimal material choice for flash-lamp pump chambers because its micro-porous structure acts as a true volumetric Lambertian diffuser rather than a specular mirror. This ensures balanced photon absorption across the entire cross-section of the gain medium, maximizing optical slope efficiency and extending laser crystal service life. Standard BAB Ceramic Reflector Models. Dimensions in the table below serve as model-selection references. For exact mounting dimensions and hole... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Knowles
RAQ Balanced Armature Introducing the RAQ, a new balanced armature receiver developed for high volume hearing health and TWS products. Following a recently proposed ruling from the U.S. Food and Drug Administration, the over-the-counter (OTC) hearing devices are intended to broaden access to hearing aid technology for millions of Americans. Knowles ' RAQ receiver is well-positioned to serve this expanding market opportunity. RAQ balanced armatures. KEY BENEFITS. State of the Art Manufacturing Automation. Technology... (read more)Browse RF Couplers Datasheets for Knowles -
Links-Japan, LLC
Reduce Compressor Floor Vibration How to Reduce Floor Vibration Caused by Industrial Compressors - A Practical Approach Without Major Equipment Modification. When large industrial compressors are operating inside factories, vibration-related problems can occur, such as: - Floor vibration. - Transmission of vibration to nearby equipment. - Deterioration of the working environment. - Negative effects on precision equipment. In many cases, compressor vibration does not remain around the machine itself. Vibration can spread through... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Advance Lifts, Inc.
Mezzanine floor lift systems 5 Year Structural Warranty. 1 Year Electrical/Hydraulic. Hydraulic Vertical Reciprocating Conveyors (VRC). These mezzanine lifts are designed to move goods and materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC 's are generally less... (read more)Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Siglent Technologies NA, Inc.
SSA5000A Series Spectrum Analyzer The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluation, cellular site, IoT, WLAN and Bluetooth surveying, research... (read more)Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Siglent Technologies NA, Inc.
Spectrum Analyzers Powerful and Reliable Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent's spectrum analyzers include EasySpectrum software, which provides a remote control interface for SIGLENT SSA3000 Series of spectrum analyzers. It can be used to ease data collection, remote monitoring... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Anritsu Company
Remote Spectrum Monitor MS2720xA The Anritsu MS2720xA Remote Spectrum Monitor with IQ Signal Master TM is a cutting-edge solution for real-time spectrum analysis and advanced signal monitoring. Covering a broad frequency range from 9 kHz to 43 GHz, this versatile instrument is designed to handle the most demanding RF environments, providing comprehensive remote monitoring and interference detection capabilities. The IQ Signal Master enhances the MS2720xA with advanced IQ data capture and analysis, allowing for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27100A The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master TM, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management. IQ Signal Master TM. The IQ Signal Master TM enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed... (read more)
-
Sustainable Built Environments
The challenges for HVAC design for thermal comfort are to design for dynamic thermal zone sizes (anticipating changing density and uses); provide individual thermal controls (through under floor air and task air … design for building load balancing and radiant comfort; and … for fine work, improve color rendition and sculptural defi- nition, give the full spectrum and ultraviolet content .... lighting fixtures, lamps , ballasts , reflectors, lenses, and controls to light each specific task or task surface in an energy-effective manner.
-
Electromagnetic Compatibility: Analysis and Case Studies in Transportation
…Maintenance of Way Association, 284, 291, 292 Ampere’s law, 92, 185 amplifiers, CMRR balanced input, 68, 68 … wrong type and size of wiring, 357 automatic train control, 341, 342, 355 ballast definition, 354 hot … 61 engineer designing system, 1 equipment under test, 133 antenna height, 18 attenuator/ spectrum analyzer, 19 circular .... pre‐compliance testing, 20–21 reflections, 18 wooden flooring , 18 reflection and ground waves at the edge attenuation constant … magnetic H field shielding coaxial cable, 323 gasket compression, 321, 321 pushbutton and lamp , 322–323 types, compression…
-
Renewable Energy
…281 autotrophic organism 80 auxiliary energy 103 auxiliary plant 354, 358 aviation warning lamp 193 axial machine … backwater effect 379 bacteria 448, 515 bacteriological pollution 432 bag 213 balcony 110 ballast 318 band gap … carrier pair 237 charge controller 276 charge separation 237 charging strategy 276 chemical balance 447 chemical bond … conversion chain 148, 172, 284, 323 energy density 142, 193, 506 energy distribution spectrum 33 energy extraction … process 246 floating body 502 flooded battery 274 flooded evaporation 409 floodgate 503 floor heating system 120…
-
Electrical Power Systems Quality, Third Edition > Fundamentals of Harmonics
…S. Energy Information Administration, fluorescent lighting was used on 77 percent of commercial floor spaces, while only .... Fluorescent lights are discharge lamps ; thus they require a ballast to provide a high initial voltage to initiate the discharge for the electric current to flow between two electrodes in the fluorescent tube. .... Figure 5.12 shows a measured fluorescent lamp current and harmonic spectrum . .... of harmonics in commercial buildings, they are usually distributed among the phases in a nearly balanced manner.
-
Green Energy Audit of Buildings
Energy Balance The accounting of energy inputs and outputs in any process. .... Fixture A complete lighting unit, or luminaire, consisting of one or more lamps , ballast if needed, and elements necessary to position and protect lamps, dis- tribute light and connect to a power supply. .... level measured in foot-candles or lux on a working surface such as a desktop or floor . .... Thermographic cameras detect radiation in the infrared range of the electromagnetic spectrum .
-
Electrical Energy Efficiency: Technologies and Applications
…extra savings that can be achieved by increasing the availability of daylight deeper into the floor plan. .... responds to changes in light output due to dirt depreciation on luminaires and lamps , and lamp lumen .... It is achievable using either analogue or digital ballasts . .... existing fenestration and working tasks; the correct placement of sensors is critical to balancing lighting quality and … are more efficacious for night-time applications because, for the same wattage, MH spectra are better tuned…
Indicates content that may require registration and/or purchase.