-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, BALL BEARING PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:11.8N; Product Range:914CE Series RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LIMIT SWITCH LEVER, E50, BALL BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: The SZL-WL Series general purpose limit switches are cost-effective switches for detecting objects. Rugged and dependable, these switches are offered in a variety of actuators and electrical ratings Four series of overtravel typehigh precision type, and sputterless type
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 480 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -10 to 80 C
-
-
Supplier: RS Components, Ltd.
Description: Ball Bearing Plunger-Limit Switch
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Eaton Corporation
Description: E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50 MODEL
-
Supplier: Aerotech, Inc.
Description: Design Features High-load lift stage with aperture Submicron closed-loop positioning Excellent pitch and yaw characteristics over full travel 5 mm or 10 mm travel; custom designs for alternate travels available Optional cleanroom and ESD protection Precision-ground ball screw for high
- Z-Axis Travel: 0.1968505 to 0.393701 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 297.675 lbs
- Positioning Accuracy: 0.001 to 0.004 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 1.18110236220472 to 1.96850393700787 in/sec
- Carriage Load: 8.82 to 33.075 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Schmersal Inc.
Description: Metal enclosure 58 mm x 142 mm x 61,5 mm (basic component) operating shaft with ball bearings 3 Cable entry M 20 x 1.5 Protection class IP67 Actuator head can be repositioned in steps 4 x 90°
- Number of Normally Open Contacts: 2
- Maximum Current: 10 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure 58 mm x 142 mm x 61,5 mm (basic component) operating shaft with ball bearings 3 Cable entry M 20 x 1.5 Protection class IP67 Actuator head can be repositioned in steps 4 x 90°
- Number of Normally Closed Contacts: 2
- Maximum Current: 10 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure 58 mm x 142 mm x 61,5 mm (basic component) operating shaft with ball bearings 3 Cable entry M 20 x 1.5 Protection class IP67 Actuator head can be repositioned in steps 4 x 90°
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 10 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure 58 mm x 142 mm x 61,5 mm (basic component) operating shaft with ball bearings 3 Cable entry M 20 x 1.5 Protection class IP67 Actuator head can be repositioned in steps 4 x 90°
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 10 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Radwell International
Description: LIMIT SWITCH OPERATOR, STANDARD BALL BEARING ROLLER, E50 NEMA HEAVY DUTY PLUG-IN LIMIT SWITCH, ALUMINUM LEVER, 2 INCH LENGTH, USED WITH SIDE ROTARY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aerotech, Inc.
Description: Design Features Unique Z stage design incorporates fully preloaded air bearings Less than or equal to ??2 arc sec roll, pitch and yaw over full travel Submicron closed-loop positioning Travel options from 50 to 150 mm Precision-ground ball-screw-drive eliminates the need for special
- Z-Axis Travel: 1.968505 to 5.905515 inch
- Rated Speed: 1.96850393700787 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.001 to 0.005999999999999999 inch/inch
-
Supplier: EDrive Actuators, Inc.
Description: switches are available. Tac VT Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke or X-Axis Travel: 61 to 120 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB Accelerated
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: Standard-class linear stage Recirculating ball bearings and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for highest stability. Compact XY combinations. Two mechanical limit switches.
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.24 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high
- Stroke or X-Axis Travel: 6.1023655 to 39.9606515 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 58.448 to 562 lbs
- Drive Type: Ball Screw
-
Supplier: Tolomatic
Description: Al bearing block guides & supports loads on precision linear ball bearings
- Stroke: 20.4 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.5 inch
- Operating Temperature: 32 to 140 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 89.92 lbs
- Motor Voltage: 300 volts
-
Supplier: Qioptiq
Description: XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached position without
- Stroke or X-Axis Travel: 0.3149608 to 1.181103 inch
- Y-Axis Travel: 0.3149608 to 1.181103 inch
- Z-Axis Travel: 0.3149608 to 1.181103 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Tolomatic
Description: Caged Ball® bearings, profiled rail, high rigidity, polyurethane belt
- Stroke or X-Axis Travel: 0 to 160 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Qioptiq
Description: Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Qioptiq
Description: mounting bracket x.act Travel 50 mm, 100 mm, 150 mm or 200 mm 2 mechanical limit switches each axis Manual adjustment capability LEMOSA connectors for motor, limit switches and encoder Resolution* 2 μm Reproducibility* (unidirectional) 2 μm Reproducibility*
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.1496062992126 in/sec
- Drive Type: Ball Screw
-
Description: Cost Effective Positioning The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine
- Stroke or X-Axis Travel: 2.755907 to 8.661422 inch
- Rated Speed: 787.40157480315 in/sec
- Carriage Load: 198.45 lbs
- Drive Type: Ball Screw
-
Supplier: Kollmorgen Corporation
Description: aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Qioptiq
Description: bracket x.act Travel 50 mm, 100 mm, 150 mm or 200 mm 2 mechanical limit switches Manual adjustment capability LEMOSA connectors for motor, limit switches and encoder Resolution* 2 μm Reproducibility* (unidirectional) 2 μm Reproducibility* (bidirectional) 4 μm
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-731Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Description: strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Ground Screw, Holding Brake, Other, Stackable
- Motor Features: Home / Limit / Position Switches
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
the rail. For ball bearings (assuming a perfectly spherical bearing and no deformation), the contact surface is just a single point. Even once deformation is accounted for, the amount of surface where the ball is contacting the rail is limited. This creates an inherent strength limit for the balls (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
for limit switches or other stopping mechanisms, making them ideal for applications like beds, lift chairs, trim-tab actuators or electrical switching devices. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. FREE WHEELING Free-wheeling ball screws eliminate the need for limit switches and other types of stops. ACME SCREWS Manufactured to provide an economical means for (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Remote operated vehicle with CO{sub 2} blasting (ROVCO{sub 2}): Volume 1. Final report, September 1993--July 1996
Linear Ball Bearings Synchromesh Limit Switches .
-
Vehicle Control Barriers
The electromechanical assembly includes a three-phase electromotor with a life-lubricated speed reduction gearbox, a rotating shaft on twin ball bearings , adjustable limit switches , adjustable safety clutch and crankshaft/rod driving mechanism.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
In terms of an overall system performance using the selected design elements (i.e. direct drive motor with rotary, linear, and limit switch sensor in conjuction with deep groove radial ball bearings ) the following should be kept in mind: .
-
CONCEPTUAL DESIGN OF A VAPOR VOLUME FRACTION INSTRUMENT
… gear Sliaft Bearing Worm gear Ball screw Ball nut Pinion Spur gear Bodine motor Coupling Roller bearing Track Ball nut Ball screw Thrust bearing Leveling screw Ball bearing spline nut Guide strip … … Detector assembly Electric bralce Limit switch Servo clutch Electro brake .
-
Articles :: NASA Tech Briefs
The A-Track Series linear actuators from Warner Electric (South Beloit, IL) include a round, ground ball nut, a motor shaft supported by bearings rather than bushings, and limit switch and potentiometer options.
-
Features :: NASA Tech Briefs
The A-Track Series linear actuators from Warner Electric (South Beloit, IL) include a round, ground ball nut, a motor shaft supported by bearings rather than bushings, and limit switch and potentiometer options.
-
Features :: NASA Tech Briefs
The A-Track Series linear actuators from Warner Electric (South Beloit, IL) include a round, ground ball nut, a motor shaft supported by bearings rather than bushings, and limit switch and potentiometer options.
-
Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
The A-Track Series linear actuators from Warner Electric (South Beloit, IL) include a round, ground ball nut, a motor shaft supported by bearings rather than bushings, and limit switch and potentiometer options.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2005 > [FDBKF2005...
casting cracks, rotary limit switches , chains and sprockets, loose nuts, bolts, gib adjustments, flywheel bearings , ball nut adjustments, drive gears and keys and additional items described in the maintenance manuals.
-
Materials Handling Handbook 2nd Edition Complete Document
It is supported by a large-diameter ball bearing , and includes a deck plate, track rails, drive tube, queue station, and limit switch .
Indicates content that may require registration and/or purchase.