Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Industrial Valves - Pipe Thread x 3/8" Reverse Bulkhead Thread SS Ball Valve -- SSBV - 6 - 6RB - 316Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: With the roof surface, these prisms are used to invert and reverse the image.A roof prism may be used to revert and invert the image as well as bend the line of sight through a 90 degree angle, We provide roof right angle prisms, roof penta or half penta prisms, Schmidt prisms, or other roof prism
- Diameter / Length: 0.30000000000000004 to 50 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Ball Lens
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Unique double-tier elastomer seat re-centers and positions ball for rapid sealing Double-tier design requires minimal reverse pressure to seal Prevents reverse flow automatically Ball material matches body material for maximum compatibility Design & Materials: Bodies,
- Valve Type: Ball Valves, Check Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Timken Company (The)
Description: Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be
- Outside Diameter: 0.393701 to 23.62206 inch
- Application: Aerospace, Airframe / Aircraft Control
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove
-
Supplier: Asahi/America, Inc.
Description: The Series 17 electric actuator features a reversing motor with multi-voltage capabilities; 85 VAC - 265 VAC (50/60Hz), 24 VDC. An internal heater, auxiliary switches, and two position indicating LEDs, are the standard equipment. Additional features include a permanently lubricated steel gear
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of windings allowing the
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Alpine Bearing, Inc.
Description: The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Thin-section
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way ball valves
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Omtec Corporation
Description: 3)When in front of operator, raise Omtec Pop Up Ball transfers to bring item forward. 4)Orient and position the item in a convenient work position. 5)Retract the ball transfers to firmly locate item and perform the required task. 6)Reverse the above procedure to move to next station.
- Conveyor Type: Ball Transfer Table
-
Supplier: CEF Industries LLC
Description: AS9100 Rev C certified CEF Industries designs, manufactures and tests ball screws for the aerospace and defense industry. CEF has over 30+ years of experience providing: multiple configurations, high load capability, a variety of mounting configurations, multiple ball return and
- Length: 60 inch
- Component Type: Screw Only
-
Supplier: Radwell International
Description: REVERSING VALVE, NO COIL, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.
- Valve Size: 4 inch
- Valve Type: Ball Valves
- Primary Material: CPVC
- Features: Threaded, Union
-
Supplier: Hager Companies
Description: Material: - Steel ANSI K81071 Description: - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges - Strong wind conditions, drafts, carpeting drag,
- Hinge Type: Butt Hinge
- Direction: Reversible
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 2-ton reverse base, high lead, ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard reverse base RHWB62, RHWB122, and RHWB242 jacks
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: VARNA Products
Description: parts to wear or break. The shaft rides on preloaded ball bearings that are lubricated by the pumping media for long life measured in decades. The motor is cooled by diverting a small amount of flow through it's windings for continues operation with no fan or vents.
-
Supplier: RegalRexnord
Description: 1" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Outer Ring Reversed Assembled
- Bore Size: 1 inch
- Outside Diameter: 2.0472 inch
- Dynamic Axial / Thrust Load: 3,150 lbs
-
Supplier: CIRCOR Energy
Description: Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator. Offered in 115 VAC and 230 VAC models, with a standard 22 second cycle time for 90° rotation. This series is ideal for use on valves up to 2" bore
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos BMET booster module consist of a BME and a BMT pump connected in series. Both pumps has a Grundfos multi-stage submersible pump built into a stainless steel sleeve. The BME pump is powered via a v-belt pulley by means of an electric standard motor. The pulley ball bearing features an
- Pump Type: Submersible Pumps
-
Supplier: Hager Companies
Description: Material: - Steel ANSI K81071 Description: - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges - Strong wind conditions, drafts, carpeting drag,
- Hinge Type: Butt Hinge
- Direction: Reversible
-
Supplier: RegalRexnord
Description: 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Steel Retainer, Reversed Assembled, Relubricatable, Spherical OD
- Bore Size: 1.5 inch
- Outside Diameter: 2.375 inch
- Dynamic Axial / Thrust Load: 7,330 lbs
-
Supplier: RegalRexnord
Description: 1 15/16" Unmounted Ball Bearing, Standard Duty, Relubricatable, Setscrew Locking, Single Lip Contact Seal, Reversed assembly of outer race
- Bore Size: 1.9375 inch
- Outside Diameter: 2.75 inch
- Dynamic Axial / Thrust Load: 7,920 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Reverse Assembled, Relubricatable
- Shaft Size: 1 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop.
- Pressure Rating: 21,000 psi
- Flow (Cv): 0.84
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop.
- Valve Size: 0.5625 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.63
- Number of Ports/Ways: 2
-
Supplier: HardwareSource, Inc.
Description: Swing clear hinge with ball bearings. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge.
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of windings allowing the
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: O'Keefe Controls Co.
Description: Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure
- Orifice Diameter: 0.029 inch
- Maximum Pressure: 200 psi
- Maximum Gas Flow Rate: 0.45166666666666666 to 1.2999999999999998 SCFM
- Media Temperature: 300 F
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 148 CFM (4.19 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: O'Keefe Controls Co.
Description: Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure
- Orifice Diameter: 0.011 inch
- Maximum Pressure: 200 psi
- Maximum Gas Flow Rate: 0.06033333333333333 to 0.175 SCFM
- Media Temperature: 300 F
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 42 CFM (1.20 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
solutions. RBS also offers reverse engineering services when existing linear motion systems need refurbishment or replacement with more modern and reliable technology. Pur collaborative team of applications, R&D, design, manufacturing, and quality engineers leverages our 50 years of (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
the screw, stop at the desired, full forward or full reverse, position and stay there while the screw is still turning. This eliminates electrical stop switches. Rockford Ball Screw Rockford Ball Screw is a leader in Ball Screws and (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
When standard parts won’t cut it, Rockford Ball Screw builds components to match exact specs. Our capabilities include: • Custom screw lengths and diameters • Unique ball nut geometries • Special coatings and materials • Re (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
ball screws In the event the screw/nut/bearing support assembly cannot be repaired, RBS has the ability to reverse engineer the unit and send our customer a new model (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Reverse Engineering When critical equipment depends on parts that are no longer available, operations should not come to a halt. Rockford Ball Screw helps customers stay up and running by reverse engineering legacy and (read more)
Browse Engineering Design Services Datasheets for Rockford Ball Screw -
Reverse Engineering Our team of engineers can quickly create custom linear motion solutions. We specialize in reverse engineering existing systems to streamline the design process, reduce development costs, and deliver a durable (read more)
Browse Engineering Design Services Datasheets for Rockford Ball Screw -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Introduction to Check Valves
The patented diaphragm in the Plast-O-Matic True Blue Check Valve is designed to re-seat with a bubble tight seal regardless of mounting position or reverse flow. Ball style check valves require two properties to seal properly: First, the ball check must be mounted with the flow direction pointed
-
3-A Authorization: Don't Compromise
The patented diaphragm in the Plast-O-Matic True Blue Check Valve is designed to re-seat with a bubble tight seal regardless of mounting position or reverse flow. Ball style check valves require two properties to seal properly: First, the ball check must be mounted with the flow direction pointed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of IC-test equipment, today announced it has reached an out-of-court settlement with Reptron Electronics Inc. Semico sees IC upturns, downturns in crystal ball Looking into its crystal ball, Semico Research Corp. sees 10.7 percent growth for the IC industry in 2003, followed by a 21-to-23 percent upturn
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37044/45164718-MIT.pdf?sequence=2
59 4-3 Ball reverser mechanism, Flennor Inc. (from technical brochure) . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46240/41962110-MIT.pdf?sequence=2
The component that produces the reciprocating motion, the ball reverser , given the loads its subjected to, has an approximate life of 41,472,000 cycles.
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory
linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide rail and block assembly with Dynamic frictions, greatly decrease...
-
abba linear guide,China abba linear guide Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide ... structure; TypeDimension of AssemblyDimension of Slide BlockDimension of Guide railHWW2ELB×JMQ×lL1Oil HoleT1NW1H1Fd×D×hLMAE15B28349.54.
-
chrome steel linear guide,China chrome steel linear guide Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide rail and block ... with steel ball point.
-
cnc linear guide rail block,China cnc linear guide rail block Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide rail and block ... rail and block assy will be tested before departure in the working table.
-
linear guide,China linear guide Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide ... structure; TypeDimension of AssemblyDimension of Slide BlockDimension of Guide railHWW2ELB×JMQ×lL1Oil HoleT1NW1H1Fd×D×hLMAE15B28349.54.
-
linear guide rail,China linear guide rail Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide rail and ... ; TypeDimension of AssemblyDimension of Slide BlockDimension of Guide railHWW2ELB×JMQ×lL1Oil HoleT1NW1H1Fd×D×hLMAE15B28349.54.
-
thk cnc linear guide rail,China thk cnc linear guide rail Manufacturers, Suppliers - ECOL
... linear guide rail block assembly consists of guide, slide, steel ball , reverser , retainer, Right price right delivery time Linear guide rail and ... ; TypeDimension of AssemblyDimension of Slide BlockDimension of Guide railHWW2ELB×JMQ×lL1Oil HoleT1NW1H1Fd×D×hLMAE15B28349.54.
-
Frontiers of Manufacturing Science and Measuring Technology III
pair of inner loop is different from that of outer loop and the resistance force of ball is far small than that of outer loop when the ball moving in reverser .
Indicates content that may require registration and/or purchase.