-
Supplier: J&S Machine, Inc.
Description: designed for the execution of bends and shapes for flat, square, round bar, tubes or various profiles in iron, steel, and light metals and can be fitted with countless tools, making them suitable for use within many types of fabricating industries. They are an indispensable tool
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: BLM GROUP USA Corporation
Description: versions, with or without coil: DH2008 - wire bending capacity up to 8mm DH2010 - wire bending capacity up to 10mm DH2014 - wire bending capacity up to 14mm DH2030 - wire bending capacity up to 30mm
-
Supplier: Positech Corporation
Description: part about an axis. Operator controls are available that pivot up and down with the operators hands and help prevent the operator from bending over or moving hands above shoulder level to complete the process. Many styles of jaw material can be used to help ensure a secure grip and a safety
- Use: Bar / Pipe, General Industrial
- Features: Other
-
-
Description: Scope The requirements of this standard apply to any power-driven metal-forming machine that changes the shape or the direction, or both, of materials by use of rolls, rotary forming dies, and associated tooling. Excluded from the requirements for this standard are: assel mills; bar mills;
-
Description: torsionally-induced stresses (shear stresses), bending stresses (tensile or compressive stresses), and the nature of the load (constant or fluctuating). Different industries use different power transmission components. There are linear motion devices that transfer power and support motion in
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: torsionally-induced stresses (shear stresses), bending stresses (tensile or compressive stresses), and the nature of the load (constant or fluctuating). Different industries use different power transmission components. There are linear motion devices that transfer power and support motion in
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: torsionally-induced stresses (shear stresses), bending stresses (tensile or compressive stresses), and the nature of the load (constant or fluctuating). Different industries use different power transmission components. There are linear motion devices that transfer power and support motion in
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: torsionally-induced stresses (shear stresses), bending stresses (tensile or compressive stresses), and the nature of the load (constant or fluctuating). Different industries use different power transmission components. There are linear motion devices that transfer power and support motion in
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities
- Size Capabilities: 0.25 to 7 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
-
Supplier: SEYI America Inc.
Description: Misfeed Socket (2B) Pneumatic Ejector (1 set) Air Outlet (1 set) Wall Mount Control console Die Light Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 2. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety
- Capacity / Operating Force: 300 tons
- Stroke: 4.724412 to 9.842525 inch
- Rate: 20 to 70 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 5. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety Device Electric Tonnage Monitor Anti Vibration Mounts
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 inch
- Rate: 40 to 100 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Visual Sound, Inc.
Description: AKIRA Guide pins for mounting/dismounting modules from the front with latch to improve accuracy of on-site assembly High quality LED chips made in Japan, the leader in this technology Easy mounting/dismounting of modules with simple tool Die-cast aluminum fins with auto protection sensors for
- Features: Flat Panel Monitor, LED Display
-
Supplier: 3X Ceramic Parts Company Limited
Description: wire drawing die and cutting tools, wear-resistant tools, case and strap, light bat of golf ball and other wear-resistant parts at room temperature. Zirconia Ceramic Plate is characterized by high hardness, insulation, wear resistant, high temperature resistant and thermal shock
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Supplier: South Bend Form Tool Co., Inc.
Description: 3 in. dia. lens with .003 line thickness 5.6 in. dia. lens with .005 line thickness Plus/minus .0025 in. repeatability & character size from .025 in. to 4 in. South Bend Form Tool uses their Signature Laser machine to generate the desired “Marking” effects on the surfaces of their customer’s
- Supplier Capability: Bar / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
- Materials: Composites, Metals, Plastics, Rubber
- Features: Inspection / Quality Control, Midwest US Only, North America, United States Only
-
Supplier: Piranha Hose Products, Inc.
Description: 5000 PSI 344.70 bar Min. Burst Pressure - - 12500 PSI 861.80 bar Min. Bend Radius - - 3.00 in 76.2 mm Weight - - 0.13 lbs/ft Cover Material - - Polyether-urethane Inner Tube Material - - Thermoplastic Reinforcement - - Double high tensile braid Lengths - Stock Lengths - 400, 500, and
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.65 inch
- Working Pressure: 5,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: 4000 PSI 275.80 bar Min. Burst Pressure - - 10000 PSI 689.50 bar Min. Bend Radius - - 1.75 in 44.5 mm Weight - - 0.05 lbs/ft Cover Material - - Polyether-urethane Inner Tube Material - - Thermoplastic Reinforcement - - Double high tensile braid Lengths - Stock Lengths - 400, 500, and
- Inside Diameter: 0.19 inch
- Outside Diameter: 0.41 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: 16.5 mm Max. Operating Pressure - - 5000 PSI 344.70 bar Min. Burst Pressure - - 12500 PSI 861.80 bar Min. Bend Radius - - 3.00 in 76.2 mm Weight - - 0.13 lbs/ft Cover Material - - Polyether-urethane Inner Tube Material - - Thermoplastic Reinforcement - - Double high tensile braid
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.65 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
Industrial Hose - Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-02Supplier: Piranha Hose Products, Inc.
Description: 0.322 in 8.20 mm Max. Operating Pressure - - 4000 PSI 275.80 bar Min. Burst Pressure - - 10000 PSI 689.50 bar Min. Bend Radius - - 1.25 in 31.2 mm Weight - - 0.04 lbs/ft Cover Material - - Polyether-urethane Inner Tube Material - - Thermoplastic Reinforcement - - Double high tensile
- Inside Diameter: 0.13 inch
- Outside Diameter: 0.322 inch
- Working Pressure: 4,000 psi
- Product Form: Complete Hose Assembly
-
Supplier: ValueTronics International, Inc.
Description: lightweight measuring head allows quick and easy installation in hard to reach areas, without batteries or an external power source. Also available as a pack of 4 pieces of the i430 current clamp, to be used for high current measurements. The Flex clamp fits around bus bars and large or
- Bandwidth: 0.007 MHz
- Probe Type: Current
-
Supplier: McGard Special Products Division
Description: security device has three, reinforced security points to provide you with unmatched protection. That’s 50% more manhole security than other products. Easily installed in seconds Using the McGard Multi-Purpose Tool with your registered key, you can install or remove the DuraShield® manhole
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Features: Other
- Shape: Round
-
Supplier: U.S. Plastic Corporation
Description: D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation without any special
- Valve Size: 6 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Supplier: Precision Surfacing Solutions
Description: bar”. This fabrication is cantilevered over the lap plate and is mounted onto a tubular upright column bolted to the machine frame. The free end is restrained by a tie rod to prevent excessive bending stress when high lapping pressures are used. The primary function of the pneumatic
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
not always readily accessible. Often, they are buried under a layer of asphalt or a few inches of dirt. A digging bar will help workers break through these obstructions and uncover the maintenance hole lid. The tool’s lightweight design makes it easy to use. 7 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Process: stamping, laser cutting, cnc bending, stamping die forming, CO2 welding, TIG welding, Laser beam welding, cold drawing the steel flat or steel bar, we will analysise and choose the suitable process for parts to save cost, always optimize the solution (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
DuraShield® manhole security device in seconds without ever having to bend over, strain or get on your hands and knees. Unlike other products on the market, the DuraShield® manhole security device has no chains, bars or any cumbersome dangling components to hit your shins, ankles or any other (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
Effects of R-ratio on the fatigue crack growth of Nb-Si(ss) and Nb-10Si In Situ composites
B. Fatigue Crack Propagation Testing Single edge notched bend bars were tool or electrodis- charge machined from the bulk extrusions with the bar axis parallel to the extrusion direction.
-
Variation Reduction of a Closed-Loop
Precision Ceramic Micromachining Process
larger tool bar beam bending , which requires higher forces to be applied against the beam.
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Annual Technical Progress Report, 1 January 2003 -- 30 June 2004
34 45 A robot inserts a bus bar in the bending tool , an air cylinder extends and retracts..............................
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Final Report, 1 June 2003-30 November 2007
30 39 A robot inserts a bus bar in the bending tool .......................................................................................
-
Low‐Temperature Co‐Fired Ceramic Substrates for High‐Performance Strain Gauges
The manufacturing processes applied, such as lamination of the constantan resistor or gluing the sensor to the bending bar, involve pressing of the substrate on a tool or the bending bar .
-
A Dictionary of Construction, Surveying, and Civil Engineering
bender A tool used for bending bars and pipes.
-
Dictionary of Civil Engineering
A bar bender’s tool for bending concrete reinforcement bars of a small diameter. Syn. with BEND DOG .
-
Spanlose production: punches
Aussenaufnahme by means of solid, resilient or by universal flexural tools by means of adjustable stop strips (image 7.3c1. c3) as well as connecting bolts (image 7.3e).
-
Punch the Spanlose production
Aussenaufnahme by means of solid, resilient or by universal flexural tools by means of adjustable stop strips (Abb. 7.3c1-c3) as well as connecting bolts (Abb. 7.3e).
-
Using the Experimental Design Method to Optimize the Conicity and Circularity of Bored Holes
The oblique boring forces (OBFs) at which the front-end of a boring tool generate the torsion and bending moments on the tool bar during a boring process and so, they lead to the tool deflections.
Indicates content that may require registration and/or purchase.