-
Supplier: Kingbright Corporation
Description: Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
- Number of Segments: 10
- Luminous Intensity: 25,000 microcandela (ucd)
- Color Type: Red
- Number of Colors: Single Color
-
Supplier: Kingbright Corporation
Description: Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
- Number of Segments: 10
- Luminous Intensity: 8,000 microcandela (ucd)
- Color Type: Green
- Number of Colors: Single Color
-
Supplier: Kingbright Corporation
Description: Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
- Number of Segments: 10
- Luminous Intensity: 36,000 microcandela (ucd)
- Number of Colors: Single Color
- Color Type: Yellow
-
-
Supplier: Newark, An Avnet Company
Description: LED Bar-Graph Display,Red,Right Angle RoHS Compliant: Yes
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Number of Segments: 10
- Bar Scale Length: 0.99606353 inch
- Width: 10.15 mm
- Height: 25.3 mm
-
Supplier: RS Components, Ltd.
Description: LED Bar Graph 10seg 25.4mm Red 55mcd
- Color Wavelength: 630 nm
- Character Height: 5.08 mm
- Typical Luminous Intensity: 100,000,000 microCandela
- Width: 25.4 mm
-
Supplier: Broadcom Inc.
Description: These 10-element LED arrays are designed to display information in easily recognizable bar graph form. The packages are end stackable and therefore capable of displaying long strings of information. Use of these bar graph arrays eliminates the alignment,
- Number of Segments: 10
- Luminous Intensity: 600 to 1,900 microcandela (ucd)
- Number of Colors: Single Color
- Color Type: Yellow
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DISPLAY, FOR VIPER, WITH PLUS MINUS BAR GRAPH. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Allied Electronics, Inc.
Description: Bar Graph Array, 10 Element
-
Supplier: Define Instruments
Description: process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for
- Number of Digits: 5
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Allied Electronics, Inc.
Description: 10 Element Bar Graph Array End stackable Package interlock ensures correct alignment Low profile package Rugged construction Large, easily recognizable segments High ON-OFF contrast, segment to segment Wide viewing angle Categorized for luminous intensity These 10-element LED
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Bars and Arrays 10 SEGMENT YEL BAR GRAPH LED DISPLAY
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Air Bubbler
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Display: Analog Meter or Indicator
-
Supplier: Allied Electronics, Inc.
Description: 2.90 mcd⁄5.13 mcd (Typ.) Luminous Intensity, 10 Element Bar Graph Arrays
-
Supplier: DigiKey
Description: Voltage (Voltmeter) LED - Red Bar Graph Display Panel Mount
- Voltage Range: 0 to 24 volts
- Width: 36.8 mm
- Height: 24.1 mm
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock,
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LED - Red Bar Graph Display Panel Mount
- Voltage Range: 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analog output Robust stainless steel housing for
- Working Pressure Range: 0.07251885 to 1.45086032 psi
- Accuracy: 0.6 ±% FS
- Operating Temperature: -4 to 176 F
- Switch Point Range: 0.066717342 to 2.32079848 psi
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage
- Working Pressure Range: 0.73 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.69618096 to 23.21 psi
-
Supplier: Gems Sensors & Controls
Description: LED bargraph readout. The numeric portion is a 1/2” (13 mm) 4-digit display that provides detailed quantification of tank contents, while the bright LED bargraph represents the tank contents as a bar length relative to the percentage of fluid volume within the tank. If
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, DIGITAL FIBER AMPLIFIER, STANDARD, W/ BAR GRAPH DISPLAY, RED, 4-ELEMENT LED (625 NM),12 TO 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Radwell International
Description: FLOW METER, SCALE DISPLAY, FLOW MONITOR, SUITABLE FOR SIP PROCESSES UP TO 140 C; PRESSURE RATING 30 [BAR], LED BAR GRAPH FOR INDICATION OF SWITCH POINT AND FLOW. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Global Digital Instruments LLC
Description: LED Volt Meters utilize a 10 segment, ultra-bright LED display to give the operator instant information about the equipment's electrical system. LED's can flash to provide high and low voltage alarms. Features Available in 12, 24, 36, and 48 volt or custom DC ranges 10
- DC Voltage Range: 12 volts
- Operating Temperature: -40 to 71.11111111111111 C
- Measurement Type: DC
- Features: Digital, Other
-
Supplier: Kussmaul Electronics Company, Inc.
Description: charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a
- Input Voltage: 120 volts
- Charging Current: 9 amps
- Output Voltage: 24 volts
-
Supplier: Global Digital Instruments LLC
Description: standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd
- Voltage Range: 36 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: ifm efector inc.
Description: Suitable for water and liquid media Variable process connection using adapters Quick set-up of the sensor Robust stainless steel housing for use in harsh industrial environments LED bar graph display for indicating the flow state Learn more View other products in this
- Media Temperature Range: -13 to 176 F
- Operating Pressure: 4,351.131 psi
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Current
-
Supplier: Tri-Tronics Company, Inc.
Description: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER Indicators: 5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators:
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KOBOLD Instruments, Inc.
Description: versatility of the KAL-K and KAL-A, both are offered in NPT or a 3-A compliant Tri-clamp® fitting. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed.
- Pipe Diameter: 0.5 to 20 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
Find Suppliers by Category Top
Featured Products Top
-
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
sensor technology: electrochemical for toxic gases and oxygen; catalytic bead for combustibles. The UNISET has up to four SPDT relay outputs fully user-configurable to operate at different thresholds and time delays. It also supports an alarm buzzer with a kill switch. A 10-bar graph displays the (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
the move from sample inspection to 100% inspection, whilst the Equator system's Process Monitor function displays real-time gauging data bar graphs and charts, allowing for process corrections and scrap prevention. Renishaw (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
AcuVu and AcuTrak. AcuLoop, a four-digit LED plug in display, robust, loop powered and fully programmable to correspond to the dewpoint range of the AcuDew dewpoint transmitter. AcuVu single channel moisture analyser with two (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
thickness of enclosure walls, allowing LED light to shine through for displays without compromizing ingress protection ratings. OKW’s vapor-plating facility provides RFI/EMI shielding, coating the inside of enclosures with 99.98% pure aluminum. The layer thickness is approximately 2 (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
or OLED display · Easy monitoring configuration with HART communication · Auto calibration and program setting with a magnet bar · 4-20mA (current source or sink) output signal · Calibration and maintenance by one individual · With the alarm (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
Advances in Intelligent Systems
The hardware design method is simple, the characters and bit interface cable from the LED digital display outlet connected to the LED bar graph display can be realized beam display. be strictly followed.
-
Arduino Electronics Blueprints
Adding an LED bar graph display for selected sound 24 .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
The output of the filter is monitored on a LED bar graph display which has a VU meter response with fast attack and slow decay times.
-
Extreme NXT: Extending the LEGO MINDSTORMS NXT to the Next Level
LED Bar Graph Display .
-
PIC18CXXX/PIC16CXXX DC Servomotor
10 LED Bar Graph Display .
-
Applied electronics curriculum for Computer Science students
It receives the clock signal as input and outputs a number that is decoded afterwards for lighting the corresponding LED on a bar graph LED display .
-
Vestergaard Company A/S
Other features include LED bar graph display for tank levels, hot air flue and flushing nozzles in the waste tank.
-
Practical Electronics for Inventors, Third Edition > Modular Electronics
Bar graph LED display driver (10 LED outputs, analog input .
-
Hacking Electronics: An Illustrated DIY Guide for Makers and Hobbyists > Theory and Practice
… LED, an LED with both red and green LEDs in the same package, a high-power RGB (red, green, blue) LED that can be controlled to produce any color of light, a seven-segment LED display, and an LED bar graph display .
-
Learn Electronics with Arduino
1 Arduino Duemilanove or equivalent 1 LED bar display (also called a bar graph LED display ) 1 2x8 330: DIP resistor IC 1 big LED 1 push-button switch (tactile or equivalent) 1 10K trimmer potentiometer 1 10K resistor 1 7490/74LS90 Decade …
Indicates content that may require registration and/or purchase.