Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CARLO GAVAZZI Automation Components
Description: Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 150 A to 1000 A Up to 6 Bus-bar isolated fixing
- Primary current (Ratio) Range: 150 to 1,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1.5 to 15 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IB, 150/5A, CLASS 0.5, VA 1.25, 23MM, ROUND CONDUCTOR, 0X10MM PRIMARY BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Sifam Tinsley UK
Description: OMEGA XMER CT’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features •
- Primary current (Ratio) Range: 30 to 5,000 amps
- Burden: 1 to 60 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 150 A to 1600 A. Bus-bar type current transformer 0.5 class, currents from 150 to 1600 A Removable panel fixing
- Primary current (Ratio) Range: 150 to 1,600 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 2.4 to 30 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Sifam Tinsley UK
Description: accuracy classes • Cost effective polycarbonate case current transformer • Wide range of sizes available for different bus bar sizes • Various mounting options which include wall mounting, bus bar mounting, DIN rail mounting • Wire sealable terminal covers
- Primary current (Ratio) Range: 50 to 3,200 amps
- Burden: 1 to 45 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering,
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications
-
Supplier: Xoxide
Description: This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter
-
Supplier: Xoxide
Description: This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter
-
Supplier: Xoxide
Description: This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter
-
Supplier: Xoxide
Description: This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter
-
Supplier: Larson Electronics LLC
Description: maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC
-
Supplier: Larson Electronics LLC
Description: 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and
-
Supplier: Larson Electronics LLC
Description: is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LEDLB series light
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: communications. ME96-NSR can measure. Main Features of ME96-NSR • Simple connection to existing circuits using generic current transformers with 1A or 5A secondary circuits. • Can accurately measure and display A, V, W, Var, VA, Power Factor, Frequency, and both Voltage and
- Apparent Power Range: 5 to 30,000 VA
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Gefran
Description: 0...20mA, 4...20mA, 0...10V, 2...10V The type of input is selected from the faceplate keys and no external shunts or adapter are required. Model 401 can have an auxiliary input for a 50mAac current transformer to monitor the load current. It is also possible to set an
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Transcat, Inc.
Description: current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test
-
Supplier: Transcat, Inc.
Description: current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test
-
Supplier: Larson Electronics LLC
Description: 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating applications. The entire Magnalight
-
Supplier: CSA Group
Description: (gauge); and b) 72.5 kV and above. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - Circuit-breakers; - Switch-disconnectors; - Disconnectors; - Earthing switches; - Current transformers; - Voltage transformers; - Surge
-
Supplier: CSA Group
Description: and above. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - Circuit-breakers - Switch-disconnectors - Disconnectors - Earthing switches - Current transformers - Voltage transformers - Surge arresters - Busbars and
-
Supplier: CSA Group
Description: comprise parts of electrical equipment not necessarily limited to the following examples: - Circuit-breakers - Switch-disconnectors - Disconnectors - Earthing switches - Current transformers - Voltage transformers - Surge arresters - Busbars and connections The scope also covers
-
Supplier: CSA Group
Description: barriers in electrical equipment not necessarily limited to the following examples: - Circuit breakers - Switch disconnectors - Disconnectors - Earthing switches - Current transformers - Voltage transformers - Surge arresters - Busbars and connections - Cable and connections.
-
Supplier: Midwestern Industries, Inc.
Description: with its compact, highly efficient design is specially engineered for conveyor-type installations. The double deck MR-7 allows materials to be separated from an approximately 1″ opening on the top deck to a separation down to an 1/8″ opening on the bottom screening deck. Please speak to a
- Equipment Type: Screener - Rectangular Deck
-
Supplier: ValueTronics International, Inc.
Description: The PM100 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
-
Supplier: CAS DataLoggers
Description: universal options enable simple operation of the device. Integrated signal conditioning enables any type of sensor to be connected to the plug-in screw terminals. Scaled measurement data is then available to users. Recalculation from mA signal to bar, % etc. is unnecessary. The analog
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: RS Components, Ltd.
Description: LEM HAT 1200-S Current Transformer
- Type / Applications: Bar
- Features: Current Transformer, Other
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, primary current can be selected between 50...500 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 100 A AC primary current; 5 A AC secondary current; accuracy class 0.5; 1.5 VA rated power
- Primary current (Ratio) Range: 0 to 100 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Ohio Semitronics, Inc.
Description: AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase.
- Primary current (Ratio) Range: 0 to 6,000 amps
- Secondary Current (Ratio) Range: 0.1 to 5 amps
- Burden: 0.1 to 45 VA
- Insulation Voltage: 600 to 720 volts
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 75 A AC primary current; 5 A AC secondary current; accuracy class 1; 2.5 VA rated power
- Primary current (Ratio) Range: 0 to 75 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of one 1 A measuring transducer and one Rogowski coil with signal line. Length of Rogowski coil: 450 mm, diameter: 140 mm. Length of signal line: 3 m. The Rogowski coil measures the AC current of busbars and power lines.
- Operating Temperature: 20 to 70 C
- Type / Applications: Bar
- Features: Current Transformer
Find Suppliers by Category Top
Featured Products Top
-
provides an overview of the types of current sense transformers available and discusses the factors to consider when designing one for an application. Follow Us: YouTube (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Current Transformers
Current transformers (CT's) provide a simple, inexpensive and yet accurate means of sensing current flow in power conductors. They are available in 3 basic configurations: Split Core CT's are available for measuring currents from 100 to 5000 amps, with windows in varying sizes from 1" by 2" to 13
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of a particle's trajectory through the. device. The concentration of particles combined with. a fabrication procedure conducive to mass production. makes cDEP an attractive alternative to current sample. enrichment technologies. (JALA 2010;15:224-32). INTRODUCTION. The selective separation of target
More Information Top
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
The primary and secondary windings are insulated from each other and from the core(s) and are assembled as an integral structure (Fig 32). 2) Bar Type Current Transformer .
-
Commercial indicating electrical instruments
The firm exhibited a 44 K.V. bar type current transformer for a full load current of IZO amperes.
Indicates content that may require registration and/or purchase.