Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pfaltz & Bauer, Inc.
Description: Barium titanate 99%
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A0882 BaTiO3 CAS#:12047-27-7 F.W.:233.21 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99% 2. Loss on Ignition 0.5% Properties No properties.
- Features: Alkali Earths (Be, Mg, Ca, etc.)
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A0885 BaTiO3 CAS#:12047-27-7 F.W.:233.21 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
- Features: Alkali Earths (Be, Mg, Ca, etc.)
- State of Matter: Powder
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: Barium strontium titanate 99%
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 4 m2/g
- Material: Ceramic / Carbide, Nanocomposite
- Type: Nano Powder / Particulate
-
Supplier: TPL, Inc.
Description: purity, size, formulations and dopants. TPL has the smallest commercially available titanates in the United States! TPL’s titanate powders offer high purity, nanometer size and are designed to meet demanding electronics applications. Our titanate powders have been successfully
- Material Type: Barium Titanate (BT)
- Performance Features: Composite / Ceramic Matrix
- Features: Other, Piezoelectric Ceramic, Powder / Aggregate (Grain / Grog)
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 400 nm
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
- Application: Nanoelectronics
-
Supplier: Matexcel
Description: Storage: Store at room temperature Size: 280nm; 370nm; 500nm
- Particle / Feature Size: 280 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 45nm; 90nm
- Particle / Feature Size: 45 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alkali Earths (Be, Mg, Ca, etc.), Other
- State of Matter: Powder
-
Supplier: Accuris
Description: Advanced Technical Ceramics - Methods of Test for Ceramic Powders Part 2: Determination of Impurities in Barium Titanate
-
Supplier: Accuris
Description: Advanced technical ceramics - Methods of test for ceramic powders - Part 2: Determination of impurities in barium titanate
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of high purity barium titanate powders
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Methods for chemical analysis of high purity barium titanate powders
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 2.5 to 4.5 m2/g
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
-
Supplier: SAE International
Description: This paper describes the development of a lead free, high temperature ceramic capacitor material having the base composition of (Na 0.5 Bi 0.5 ) TiO 3 . The goal is to modify this structure to create a material that has the relative permittivity of barium titanate with extended
-
Supplier: AENOR
Description: Advanced technical ceramics - Methods of test for ceramic powders - Part 2: Determination of impurities in barium titanate
-
Supplier: AENOR
Description: Advanced technical ceramics - Methods of test for ceramic powders - Part 2: Determination of impurities in barium titanate (Endorsed by AENOR in January of 2008.)
-
Supplier: AENOR
Description: ADVANCED TECHNICAL CERAMICS. METHODS OF TEST FOR CERAMIC POWDERS. PART 2: DETERMINATION OF IMPURITIES IN BARIUM TITANATE. (Endorsed by AENOR in September of 1995.)
-
Supplier: AENOR
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of high purity barium titanate powders (ISO 21813:2019) (Endorsed by Asociación Española de Normalización in December of 2022.)
-
Supplier: Materion Corporation
Description: Aluminum Oxide, Al2O3 Antimony Oxide, Sb2O3 Barium Oxide, BaO Barium Titanate, BaTiO3 Bismuth Oxide, Bi2O3 Bismuth Titanate, Bi4Ti3O12 Ba Sr Titanate, BST Chromium Oxide, Cr2O3 Copper Oxide, CuO Hafnium Oxide, HfO2 Indium Oxide, In2O3 Indium Tin Oxide, ITO
- Type: CVD / Chemical Precursor
- Material: Oxides
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C
-
Supplier: SPIE
Description: current developments in the field of pyroelectric devices. It describes the preparation, structure, properties and figures of merit for practical pyroelectric materials such as triglycine sulfate, lead zirconate titanate, lithium tantalate, lithium niobate, barium strontium
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: mixing or atomization. Slurry dryer raw material applications include: Abrasives Alumina Hydroxide Barium sulfate & barium titanate Bentonite Calcium carbonate & calcium phosphate Carbon black Chrome oxide Dyes & pigments FerriteKaolin Metal powders PVC emulsion Silicon resin &
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Vapor phase pyrolysis gives oxide.1 Yields coatings of barium titanate in combination with Ba(OR)2.2 Utilized in spray pyrolysis synthesis of BaTiO3 and SrTiO3.3 Catalyst for rearrangement4
- Boiling Point: 136.4 F
- Flash Point: 77 F
- Viscosity: 2 cps
-
Supplier: Thermik Corporation
Description: The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms
- High Temperature Set Point: 140 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 277 volts
- Life Cycles: 1,000 Number of Cycles
Find Suppliers by Category Top
Featured Products Top
-
dielectric materials, including barium titanate and tailored ceramic formulations, maintain reliability in harsh environments and automotive systems. Versatile (read more)
Browse Capacitors Datasheets for Win Source Electronics
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
crystals were the first commercially exploited piezoelectric material and still used in sonar detection applications, scientists kept searching for higher performance materials. This intense research resulted in the development of barium titanate and lead zirconate titanate, two materials that had very
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to a new report from financial analysts at Barclays Capital. Paratek acquires Gennum's BST technology assets Paratek Microwave Inc (Nashua, N.H) has bought, for an undisclosed sum, the barium strontium titanate (BST) technology group of chip and IP company Gennum Corp. (Burlington, Canada). SEMI book
More Information Top
-
CRANFIELD UNIVERSITY
An investigation of the photocatalytic properties of lithium niobate and barium titanate .
-
The Role of Material Chemistry in Processing BaTiO 3 in Aqueous Suspensions
The application of material chemistry concepts to processing powder suspensions including solution thermodynamics will be demonstrated on several material systems, notably the complex metal oxide, barium titanate , in aqueous environments.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/529/MattAllison2007.pdf?sequence=1
METROLOGY AND ANALYSIS OF NANO-PARTICULATE BARIUM TITANATE DIELECTRIC MATERIAL .
-
Non-linear ferroelectric composite dielectric materials
The ferroelectric material used in these investigations is barium titanate , which has been used as a filler in an acrylic base resin system.
-
Dielectric behavior of perovskite glass ceramics
In order to produce glass ceramics of high dielectric constant, bar- ium titanate glass ceramics is the first discovered ferro- electric perovskite.
-
Chemical Solution Deposition of Functional Oxide Thin Films
(1997) In-situ transmission electron microscopy crystallization studies of sol-gel-derived barium titanate thin films.
-
Nanoferroics
Li, X., Shih, W.-H.: Size effects in barium titanate particles and clusters.
-
Analysis and Characterization of Phase Evolution of Nanosized BaTiO3 Powder Synthesized Through a Chemically Modified Sol-Gel Process
The reaction that results in the formation of barium titanate initiated at approximately 873 K (600 °C) and seemed to be completed at approximately 1073 K (800 °C) and the polymorphic transformation of cubic to tetragonal initiated at approximately 1173 K (900…
-
Effect of the crystallinity of BaTiO3 powders prepared using the merker method on the properties of PTCR ceramics
Positive temperature coefficient of resistance (PTCR) semiconducting barium titanate ceramics are used to produce PTC thermistors, which find applica tion in industrial and consumer electronics [1–3].
-
Multifunctional Polycrystalline Ferroelectric Materials
1.2.1.1 Barium Titanate .
Indicates content that may require registration and/or purchase.