-
Supplier: TPL, Inc.
Description: ceramic capacitors (MLCC), monolithic ceramic capacitors, ceramic tapes, polymer composites, polymer-ceramic composites, electrode pastes and piezoelectric devices. TPL’s Barium Strontium titanate thin films and composites are finding application into a wide range of
- Material Type: Barium Titanate (BT)
- Performance Features: Composite / Ceramic Matrix
- Features: Other, Piezoelectric Ceramic, Powder / Aggregate (Grain / Grog)
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 50 to 100 nm
- Specific Surface Area (SSA): 15 to 18 m2/g
- Material: Ceramic / Carbide, Nanocomposite
- Type: Nano Powder / Particulate
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 400 nm
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
- Application: Nanoelectronics
-
-
Supplier: SAE International
Description: This paper describes the development of a lead free, high temperature ceramic capacitor material having the base composition of (Na 0.5 Bi 0.5 ) TiO 3 . The goal is to modify this structure to create a material that has the relative permittivity of barium titanate with extended
-
Supplier: TPL, Inc.
Description: TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 2.5 to 4.5 m2/g
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature:
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature:
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature:
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature:
Find Suppliers by Category Top
Featured Products Top
-
dielectric materials, including barium titanate and tailored ceramic formulations, maintain reliability in harsh environments and automotive systems. Versatile (read more)
Browse Capacitors Datasheets for Win Source Electronics
More Information Top
-
Ferroelectrics of Ultrafine Particle Size: III, Thin Barium Titanate Layers for Capacitors
The extreme variation of the dielectric constant near the Curie temperature would normally pre- clude the use of a barium titanate capacitor above -1OO’C.
-
Dictionary of Ceramic Science and Engineering
Used as an additive in barium titanate capacitors to produce bodies of intermediate dielectric constant.
-
Development of a Model for Voltage Degradation of Various Dielectric Materials
4) Payne [161 has observed that with sustained dc voltage at elevated temperatures, dielectric breakdown occur- red only in barium titanate capacitors whose previous I-V curves were Schottky-like, which are indistinguish- able from normal or modified Poole-Frenkel-like curves …
-
An injection-locked unstable resonator rare-gas halide discharge laser of narrow linewidth and high spatial quality
The final energy storage capacitor is an array of thirty-two 500 PF at 30 kV barium titanate capacitors close coupled to the laser body and pulse charged by a circuit described later.
-
Partial Discharge Characteristics in Barium Titanate Multi-Layered Structures: Effect of Material and Structural Parameters
[15] D. D. Chang, "Partial Discharge Characteristics of Barium Titanate Capacitors ", Ph.D. Dis- sertation, Univ. of S. Carolina, 1984.
-
Simultaneous switching noise suppression using hydrothermal barium titanate thin film capacitors
A clock distribution network was designed to evaluate the suppression of Simultaneous Switching Noise by embedded hydrothermal barium titanate capacitors .
-
ZASMHBA0003068
Forms limited solid solution with BaTiO 3 and reduces the Curie peak in barium titanate capacitors and the tendency to depolarize when used in piezoelectrics. lead titanate (PbTiO3).
-
Optimization of multi-layer ceramic capacitor geometry for maximum yield during binder burnout
In a recent study, Liau et al. [26] fabricated barium titanate capacitors of square parallelepiped shape with poly(vinyl butyral) (PVB) binder and Pt electrodes in a range of different sizes.
-
Combustion synthesis and engineering nanoparticles for electronic, structural and superconductor applications. Final report, May 31, 1992--May 30, 1996
Combustion synthesis and fast-firing were investigated as processes for economical fabrication of high-permittivity barium titanate capacitors .
-
Laser program. Annual report, 1978
X 100 cm3 is excited by a pulse-forming circuit composed of barium titanate capacitors closely coupled to the laser body to reduce device induc tance.
Indicates content that may require registration and/or purchase.