-
Supplier: SensorsONE, Ltd.
Description: The BaroTROLL barometric pressure data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The BaroTROLL can be used with the Level TROLL 500 or 700 when it is more convenient and practical to use
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an option. Please see the accessories tab for details.
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: • Records data on an SD card in Excel
format for easy transfer to a PC for analysis • Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg • Triple LCD simultaneously displays temperature, relative humidity, and barometric pressure - Features: Datalogger / Recorder
-
-
Supplier: Monarch Instrument
Description: The Track-It™ Barometric Pressure/Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of Barometric Pressure and/or Temperature data. The unit is easily configured using the
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Features: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: • Logs humidity and temperature readings with a user programmable sample rate • 32,000 readings (16,000 for each parameter: Humidity/Temperature) • Dew point indication via Windows® software (included) • Selectable data sampling rate: 2s, 5s, 10s, 30s, 1m, 5m, 10m, 30m, 1hr, 2hr, 3hr, 6hr,
- Features: Datalogger / Recorder
-
Data Loggers and Data Recorders - USB Temperature, Humidity and Pressure Data Logger -- TandD TR-73USupplier: CAS DataLoggers
Description: The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, Thermistor Input
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. Miniature
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Cole-Parmer
Description: plastic case handles temperatures from –40 to 176
F (–40 to 80 C) • Optional memory wrap function and password protection PRHTemp101A Pressure/Humidity/Temperature Data Logger features built-in sensors to obtain accurate barometric pressure, relative - Features: Datalogger / Recorder
-
Supplier: RainWise, Inc.
Description: The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from 750 to 1100
- Working Pressure Range: 10.8778275 to 15.954147 psi
- Operating Temperature: -40 to 140 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights Records data to SD card in Excel® format Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg Triple LCD simultaneously displays Barometric Pressure, Temperature, and Relative Humidity Datalogger date/time stamps and stores
- Features: Datalogger / Recorder
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models
-
Supplier: RainWise, Inc.
Description: Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two
- Height: 9 inch
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Transcat, Inc.
Description: Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water
- Features: Datalogger / Recorder
-
Supplier: E+E Elektronik
Description: A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2
- Sensed Temperature Range: -40 to 140 F
- Display: None - No Display
- Mounting Options: Other
- Input Options: Permanent Sensor or Probe
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models
-
Supplier: Keller America, Inc.
Description: pressure sensor. In shallow water, when the influence of air pressure fluctuations has to be taken into account, a second logger (barometric logger, sold separately) positioned on the surface of the water must be used to record the air pressure progression.
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: For data read-out the DCX-22 must be recovered from the measurement point. The O-ring sealed end cap is then removed to access the data port. The DCX-22 works with an absolute pressure sensor. In shallow water depths where the influence of barometric pressure
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models
-
Supplier: OTT Hydromet
Description: Markets: Flow and Discharge Mining Source Water HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability
- Measuring Range: 0 to 787.402 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: Markets: Flow and Discharge Source Water Mining HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability
- Measuring Range: 0 to 1,574.804 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: Markets: Source Water Mining Flow and Discharge HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability
- Measuring Range: 0 to 3,937.01 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: Markets: Source Water Mining Flow and Discharge HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability
- Measuring Range: 0 to 157.4804 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. Miniature
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Instrumentation Northwest, Inc.
Description: XL-Series Data Collection System The AquiStar® XL-Series Data Collection Systems are ideal for dedicated field testing and control applications. Incorporating proven Campbell Scientific data loggers, the XL-Series offers research grade performance. They are a great choice
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Absolute
-
Supplier: RS Components, Ltd.
Description: weather data: indoor/outdoor temperature, humidity, barometric pressure, daily/hourly rainfall, wind speed/direction, dew point, wind chill. Animated iconic display including bar graphs: 24-hour history of barometric pressure, hourly rainfall, UV data,
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure
- Interface Options: Serial Interface
-
Supplier: Vaisala
Description: For Industrial Use Vaisala BAROCAP® Barometer PTB110 is designed both for accurate barometric pressure measurements at a room temperature and for general environmental pressure monitoring over a wide temperature range. The compact PTB110 is suitable for applications, such as
- Height: 3.83071073 inch
- Weight: 0.198412698412698 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Voltage
-
Supplier: RainWise, Inc.
Description: Long Range Computer Interface The MKIIICC-LR computer interface is a device that will record and store weather data received from MK III sensor assemblies. The MKIIICC-LR has 32K of memory which allows the device to log data independently of a computer for 3 months. Connecting the
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Data Storage: 0.004 MB
- User Interface: Computer Programmable, None
-
Supplier: Evident Scientific
Description: barometric pressure correction that adjusts calibration as needed for more accurate analysis of light element. Lightning-fast data acquisition for faster testing time Floating Point Processor: Provides more calculations in less time, and leverages more advanced calibration
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: RainWise, Inc.
Description: This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists of a data logger, a solar panel (optional), software for
- Mounting Type: Base Mounted
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor System
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year
- Height: 2.2834658 to 7.086618 inch
- Weight: 0.37485 to 0.99225 lbs
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: InspectorTools
Description: laptop making long-term storage, in-depth analysis, and detailed charting of stored data a breeze. Screen Shots Features Waterproof and floats Backlight for low light conditions Data Logger (automatic and manual) Customizable data storage - 1600 data points
-
Supplier: InspectorTools
Description: Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be reviewed with the 4200’s on-screen graphing capabilities, or uploaded to a PC
-
Supplier: Vaisala
Description: sensors, data logger, and software, as well as completely new sensor options and modules, will extend the operational lifespan a TacMet system and expand its operational use for more demanding applications.
- Height: 70.86618 to 141.73236 inch
- Weight: 97.02 to 388.08 lbs
- Operating Temperature: -58 to 140 F
- Mounting Type: Base Mounted
Find Suppliers by Category Top
Featured Products Top
-
systems receive accurate data for real-time decision-making. Applications: Pressure sensors are essential in aircraft for monitoring cabin pressure, hydraulic (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
- Air pressure - Humidity - GageCal position - Laser Factor English/Metric operation – select with the E/M button Data Logging - Log displayed output values at a (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
; battery-operated drill powers the facer DataLogger capability Sturdy travel case for easy transport of entire machine and accessories Easy-to-view pressure gauge Uses the same inserts as the Acrobat™ 160 Learn More (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
. Atmospheric physics and the normobaric model All hypoxia research is governed by the behavior of gases under pressure. In a normobaric environment, total barometric pressure remains constant while the fraction of inspired oxygen is deliberately reduced. Under Dalton’s Law (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
. Atmospheric physics and the normobaric model All hypoxia research is governed by the behavior of gases under pressure. In a normobaric environment, total barometric pressure remains constant while the fraction of inspired oxygen is deliberately reduced. Under Dalton’s Law (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
A Simple Method to Hide Data Loggers Safely in Observation Wells
A barometric pressure data logger was installed in a guarded property in Delhi.
-
Dataloggers from Cole-Parmer
Extech SD700 Temperature/Humidity/ Barometric Pressure Data Logger .
-
UMTRA project water sampling and analysis plan, Falls City, Texas. Revision 1
Two additional data loggers monitor barometric pressure and rainfall at the site.
-
Final report : Hanover environmental site investigation, 2009-2010.
To facilitate interpretation of the monitoring well data, a barometric pressure sensor- data logger was placed at the site (near well MW09) on November 23.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59647/48068890-MIT.pdf?sequence=2
We corrected for daily barometric changes by tracking barometric pressure with a data logger at afixed location near the centerof our survey base line and corrected for these changes over the time ofthe survey.
-
Energy Balance Bowen Ratio Station (EBBR) Handbook
The reference temperature sensor, barometric pressure sensor, data logger equipment, and communication equipment are located in a control box (weatherproof enclosure), which is attached at the northeast corner of the EBBR frame.
-
Data management implementation plan for the Bear Creek Valley treatability study phase 2 hydraulic performance testing, Oak Ridge Y-12 Plant, Oak Ridge, Tennes...
Hydrologic data collected will include groundwater levels, collected both manually and by using electronic data loggers, and precipitation and barometric pressure data from a data logger located near GW-101.
-
Theory and application of measuring mesoscale soil moisture by cosmic-ray fast neutron probe
The instrument is equipped with a fast neutron detector, which is about 50 cm above the ground, a built-in barometric pressure sensor and a data logger .
-
Time series analysis of barometric pressure data
The first data set is a collection of values which were measured in our lab with a PASCO data logger equipped with a barometric pressure sensor [1], in time steps of 5 min, for a period of approximately 5 months.
-
Assessing the seasonal dynamics of inundation, turbidity, and aquatic vegetation in the Australian wet–dry tropics using optical remote sensing
Depth loggers and temperature sensors were retrieved in June 2009, and depth logger data were corrected for barometric pressure .
Indicates content that may require registration and/or purchase.