-
Supplier: Gamajet, part of the Alfa Laval Group
Description: costly repairs and maintenance fees. Making the GentleJET the ideal barrel cleaning machine for both Oak and stainless steel barrels. State of the Art Technology: Proven to be the most effective and efficient barrel cleaning machine, offering 100%
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Barrel Cleaning Bung Hole Down Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the
-
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: assembly and custom machined vacuum head, the new FLEX provides easy insertion into barrels stacked more than two high in either racks or pyramids. High Performance 360º impingement cleaning, scours the barrel interior, at a controlled pressure in order to maintain the integrity
-
Supplier: LS Industries
Description: The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Chemdet, Inc.
Description: The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with
-
Supplier: Prosys
Description: Features: Semi-Automatic Syringe Filling & Closing System Syringe Rack System w/Auto Indexing Single Barrel Syringes Plunger Rod or Piston Insertion w/Air Release Optional Servo Driven Fill Station w/Recipe Saving & Recall Syringe Size Range to 2” Diameter Compact Footprint Optional Rack
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Features: Semi-Automatic Syringe Filling & Closing System Syringe Rack System w/Auto Indexing Dual Barrel Syringes Dual Plunger Rod or Piston Insertion w/Air Release Optional Servo Driven Fill Station w/Recipe Saving & Recall Syringe Size Range to 2″ Diameter Compact Footprint Optional Rack
- Rate: 20 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: The Carrier Barrel Horse™ shakeout machine is a proven one-step solution to casting damage and sand mix problems. Unlike conventional rotary shakeouts, which lift and drop castings, the Barrel Horse shakeout action allows castings to swim in the sand bed, constantly blending via
- Type: Shake Out Table
-
Supplier: ESAB Welding and Cutting Products
Description: in. barrel, PM-200 and PM-300 have 2 in. barrel Post-mix design does not permit piercing of plate
- Equipment Type: Gun / Torch
-
Supplier: Chemdet, Inc.
Description: The TURBODISC 25 is designed to overcome cleaning problems created by narrow entry ports, difficult recesses and awkward to reach areas. It provides a dense, aggressive, 360 degree spray that is ideal for cleaning small vats, barrels, containers and tanks with limited access
-
Supplier: Cleaning Technologies Group
Description: technology, our drum washers are effectively used in industries ranging from remanufactured automotive parts, screw machine parts, cold headed, to final cleaning for ammunition shells and bullets. Aside from cleaning, these drums can also be used to process polishing and surface
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Barrel / Tumbler, Front Loading
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Hubbard-Hall Inc.
Description: contain chelating agents TYPICAL APPLICATIONS Strip mill spray cleaning Reel to reel and spiral wash spray cleaning Tumble barrel cleaning Soak immersion cleaning Spray cleaning prior to painting and/or phosphating General maintenance Vehicle spray
- Temperature (As Used): 120 to 170 F
- Concentration (As Used, by Volume): 2 to 6 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Foam Free / Low Foaming
-
Supplier: Proceco Ltd.
Description: The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and
- Temperature: 140 F
- Wash Tank Capacity: 230 to 310 gallons
- Internal Width: 18 inch
- Spray Pressure: 40 psi
-
Supplier: Proceco Ltd.
Description: The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and
- Temperature: 140 F
- Wash Tank Capacity: 400 gallons
- Internal Width: 36 inch
- Spray Pressure: 35 psi
-
Supplier: Proceco Ltd.
Description: The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and
- Temperature: 140 F
- Wash Tank Capacity: 230 to 310 gallons
- Internal Width: 27 inch
- Spray Pressure: 35 to 40 psi
-
Supplier: Cleaning Technologies Group
Description: All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Part Loading: Barrel / Tumbler, Conveyor, Front Loading, Rotary Table / Carousel, Top Loading
- Machine Mounting: Benchtop / Pedestal, Floor / Skid, Portable Machine
- Operation: Degreasing, Descaling / Stripping, Dunnage / Pallet Cleaning, General Cleaning / Surface Prep
-
Supplier: LS Industries
Description: The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly
- Wash Tank Capacity: 200 gallons
- Internal Length: 33 inch
- Heater Power: 30,000 watts
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Degreasers, Spray Washers
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Temperature: 140 F
- Wash Tank Capacity: 700 gallons
- Internal Length: 37 inch
- Internal Width: 38 inch
-
Supplier: Hubbard-Hall Inc.
Description: Aquamill™ X may also be used in oblique finishing barrels and in flow through and closed bowl vibratory processes. FEATURES AND BENEFITS Very fast cut cycles High rate of stock removal No pitting or etching Soft black phase film for easy removal Concentrated liquid Produces very low Ra
- Concentration (As Used, by Volume): 100 %
- Type: Cleaner / Cleaning Agent
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: barrel contamination by aerating it with an Oxygenator. Particle Filtration: Ours is the only unit that can work with a filter bag! Removes coolant-degrading metals such as cast iron or aluminum (model F15DF only). Drum Dolly Option: Allows easy barrel maneuverability during routine
- Technology: Coalescing
-
Supplier: DME Company
Description: Powerful Overall Cleaner When changing your molding machine to run a different material and/or switching the color of the mixture, you need a purging compound that will not only remove all traces of the previous mix, including degraded material from the screw and barrel, but accomplish
-
Supplier: ISC Sales, Inc.
Description: Drum Dolly Option: Allows easy barrel maneuverability during routine maintenance. Leak-Proof Fittings: We weld our fittings to the barrel so your shop floor stays clean. Other brands use leaky compression gaskets. Durable Hoses: No cheap clear vinyl hoses here. We use spiral- wound and
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: Drum Dolly Option: Allows easy barrel maneuverability during routine maintenance. Leak-Proof Fittings: We weld our fittings to the barrel so your shop floor stays clean. Other brands use leaky compression gaskets. Durable Hoses: No cheap clear vinyl hoses here. We use spiral- wound and
- Technology: Coalescing
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: significant differences in manufacturing processes and performance requirements. What do I need to be aware of when using a ZnSe focus lens? 1. Machine air cooling failure, resulting in overheating of the lens burst, or air cooling is not smooth, there is condensation in the barrel of
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Features: Other
- Materials: Zinc Selenide
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable
- Type: Shake Out Table
-
Supplier: Bluetools
Description: The Taylor Pneumatic Pistol Grip Needle Scaler, T-7601, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is a heavy-duty tool constructed of steel, with precision machined and hardened parts, and a
-
Supplier: Bluetools
Description: The Taylor Pneumatic Pistol Grip Needle Scaler, T-7602, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is an extra heavy-duty tool constructed of steel, with precision machined and hardened
-
Supplier: DME Company
Description: need for multiple purging products since it effectively operates at temperature ranges from 160-600ºF. It removes all traces of barrel residue in any plastics processing application in less time and for less cost. NPT solves the major problem of removing stubborn residue between color or
-
Supplier: Sunnen Products Company
Description: (3-60 micro inches Ra) in aluminum, welded, drawn or hardened steel, brass, ceramic, carbide, etc. Sunnen Portable hones can correct undersize, taper, out-of-round, barrel or bellmouth shape and misalignment to tolerances of ,013mm (.0005") in diameters from 31,8-914mm (1.250"-36"). Larger
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Pallmann Industries
Description: with waste car- or truck tires. It does neither sneeze at commercial waste nor at rejects, refrigerators, metal shavings or steel barrels. Anywhere where roughest conditions exist and reliability is required, a LION is found in action. Method of Operation: The double shaft shredder, type LION
-
Description: the materials. Excellent self-wiping performance The co-rotating shafts and close clearances between paddles and between the paddles and barrel walls provide efficient uniform mixing. This prevents material build up inside the barrel and results in a self-wiping action. Easy
-
Supplier: Trimac Industrial Systems, LLC
Description: rimac Industries' success is built on creating customized solutions using our almost 20 years of in house expertise in cleaning, curing and drying. We offer our customers the unique advantage of purchasing reliable, long lasting and cost effective solutions all from ONE manufacturer. We also
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: ASTM International
Description: 1.1 This practice describes the procedures and equipment used to collect surface and subsurface soil and contaminated media samples for chemical analysis using a hand-operated bucket auger (sometimes referred to as a barrel auger). Several types of bucket augers exist and are designed for
Find Suppliers by Category Top
Conduct Research Top
-
Five Factors to Consider when Molding PEEK
. PEEK can be molded on standard injection molding machines supplied by most of the well-known machine suppliers. Depending on the grade of PEEK that you'll be molding, processing temperatures on your injection molding barrel will be somewhere in the range of 350-400°C. These temperatures can
More Information Top
-
Beer Keg from Gongda Machine Co., Ltd. Shandong, China
Our products are Malt Processing Machine,Filling Machines, Cleaning Machines , Preservation Barrels , Draught Beer Machines, Draught Beer Barrels, Filtering Machines ,Filter Presses,Malt Milling Machine and Rice Milling Machine,etc.
-
Advanced Protocols in Oxidative Stress II
Once the GC injection syringe barrel is cleaned and the machine prepped, injections and measure- ments may begin.
-
Wood flour
One obtains from SXgespXnen that are cleaned on magnetic drums and are mixed in mixing machines dried in HeiBlufttrocknern wood flour dutch grinding.
-
Polychlorinated dibenzo-p-dioxins and dibenzofurans (PCDD/F)
Cleaning batches 41 -60: ( run 3) After cleaning of the machine and Befollung with fresh perchloroethylene, the Destillationsrfickstand of run 2 became again in the distillation sump eingefolh.
Indicates content that may require registration and/or purchase.