-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Wall-mounted & Column installation, RFID to charge. 2、Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator and screen ,check the charging information at any time clearly. 4、Three colors to choose from【Champagne Gold/Space Gray/Dark Black】 Profession in
- Output Voltage: 240 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Wall-mounted & Column installation, RFID to charge. 2、 Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator ,check the charging information at any time clearly. 4、Two colors to choose from【 Starry blue/Space Gray】 Profession in Pogo pin Connector with
- Charging Current: 32 amps
- Output Voltage: 240 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Wall-mounted & Column installation, RFID to charge. 2、Low Consumption: Standby State power less then 3w, saving energy. 3、Display screen ,check the charging information at any time clearly. 4、Three colors to choose from【 Dark Blue/Silvery White/Dark Black】 Profession in Pogo pin Connector
- Charging Current: 32 amps
- Output Voltage: 240 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
-
Supplier: DigiKey
Description: Wall Mount Battery Charger
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault
- Input Voltage: 120 volts
- Charging Current: 0 to 20 amps
-
Supplier: PowerVolt, Inc.
Description: No Description Provided
- AC Input Voltage: 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.5 amps
- Number of Outputs: 1 #
-
Supplier: DigiKey
Description: USB Wall Mount Battery Charger 5V 2.4A
- AC Input Voltage: 120 to 240 volts
- Form Factor: Wall Mount
-
Supplier: Autec Power Inc.
Description: "The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad with a compatible usb Edison adapter and you get a fast and safe power mountable charging pad for even the most challenging furniture
- Input Voltage: 5 volts
-
Supplier: Tripp Lite by Eaton
Description: smartphones, tablets, MP3 players and other USB devices. A mounting tab lets you permanently attach the charger to an outlet wall plate. The charger protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at
- DC Input Voltage: 5.2 volts
- Input Frequency: 0.833333333333333 Hz
-
Supplier: Stored Energy Systems/SENS
Description: chargers, and thermostatically controlled battery heater. SENS BPS 63 is specified by consulting engineers and used in a wide variety of applications including wireless communications, SCADA and electric utility. Complete non-stop power in a compact package Single system responsibility
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 12 amps
- DC Output Power: 287.9999999999999 watts
- Number of Outputs: 1 #
-
Supplier: Tripp Lite by Eaton
Description: access Rear-panel mounting slots support optional wall-mount installation Removable dividers accommodate thicker devices like battery chargers
-
Supplier: Tripp Lite by Eaton
Description: access Rear-panel mounting slots support optional wall-mount installation Removable dividers accommodate thicker devices like battery chargers
-
Supplier: Tripp Lite by Eaton
Description: cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable
-
Description: PS250, PS600 and PS1000 are designed for use as standby battery back-up during a power outage. The steel enclosure is designed to mount on a wall or substantial vertical surface (indoor only). A key lock is provided to discourage unauthorized access – simple lock installation is
- DC Output Voltage: 12 to 24 volts
- AC Input Voltage: 120 to 240 volts
- Type: DC Power Supply
- Form Factor: Wall Mount
-
Supplier: TelephoneStuff.com
Description: Scalable unlimited runtime via external battery packs with independent chargers - Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit) - Includes standard 19 inch rack hardware and tower mounting
- Volt-Amp Rating: 0.75 kVA
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators
- Input Voltage: 480 volts
- Charging Current: 170 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators
- Input Voltage: 380 to 440 volts
- Charging Current: 200 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators
- Input Voltage: 380 to 440 volts
- Charging Current: 80 amps
- Output Voltage: 80 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators
- Input Voltage: 380 to 440 volts
- Charging Current: 150 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Larson Electronics LLC
Description: to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to
-
Supplier: Eagle Eye Power Solutions, LLC
Description: deployed, our small cell systems are designed to withstand all types of weather conditions and harsh environments for reliable power anywhere on the planet. Benefits Wall or pole mount type Battery charger and monitor Full featured status and alarms Fully featured status
- DC Output Voltage: -53.3 volts
- DC Output Current: 30 amps
- AC Input Voltage: 220 volts
- Form Factor: Wall Mount
-
Supplier: Larson Electronics LLC
Description: lithium ion battery technology - easy-to-use three-position toggle switch - 90 degree tilting head - strategically configured, pulsing, white and red taillight LEDs - high-quality reflector for distance and smoke-piercing ability - low battery indicator - includes AC (wall
-
Supplier: TelephoneStuff.com
Description: Scalable unlimited runtime via external battery packs with independent chargers - Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit) - Includes standard 19 inch rack hardware and tower mounting
- Volt-Amp Rating: 1.1 kVA
-
Supplier: Eagle Eye Power Solutions, LLC
Description: our small cell systems are designed to withstand all types of weather conditions and harsh environments for reliable power anywhere on the planet. Benefits Wall mount type Battery charger and monitor Full featured status and alarms Dry contact alarm IP55 grade Convection
- DC Output Voltage: -53.3 volts
- DC Output Current: 13 amps
- AC Input Voltage: 220 volts
- AC Input Current: 4 amps
-
Supplier: Transcat, Inc.
Description: 24") typical pipe size , includes PT9 portable clamping fixture. No transducer or clamping fixture selected (Kit #2) Standard soft shell carrying case; ideal for everyday user Spare rechargable battery External battery charger for spare battery Fluid Types Liquids:
- Meter Technology: Ultrasonic Meter
-
Supplier: Larson Electronics LLC
Description: an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in
-
Supplier: TiMOTION Technology
Description: With LCD display With wall mount battery charger-TBC2 (Note: charge cradle is optional) Battery alarm when battery with lower capacity remaining Emergency stop button Easy installation
- Length: 16.94095403 inch
- Width: 3.93701 inch
- Supply Voltage: AC Voltage
- Audible Alarm Type: Audible Alarm
-
Supplier: U.S. Plastic Corporation
Description: Features an infinitely variable speed controller for comfortable and safe filling applications and a sophisticated battery system complete with battery charger that can be table or wall mounted. The powerful and ultra-quiet battery motor is quickly detachable and
-
Supplier: InspectorTools
Description: AA alkaline batteries Rechargeable battery pack and desktop/wall mountable slip-in cradle charger User-Downloadable Datalogger Upgrade Additionally Includes: Datalogging versions include 32 MB MMC card, software and an IR port for use with the MicroDock II automated calibration
-
Supplier: Astrodyne Corporation
Description: Available Features Expanded Operating Temperatures Power On/Off Switch Separate Battery Charger Output 400 Hz Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Sets and Connector Configurations Case Colors, Markings & Logos 16 Hour Burn-in Output
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 8 amps
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: TelephoneStuff.com
Description: chargers - Headset jack and belt clip included - Wall mountable - Replacement battery HHR-P104
- Phone Type: Telephone
-
Supplier: Monarch Instrument
Description: available stand-alone or as a kit. PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate. PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power
- Flash Rate Range: 30 to 500,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Flash Duration: 3,000 µs
- Features: Battery Powered
-
Supplier: TelephoneStuff.com
Description: 5.8GHz digital spread spectrum cordless phone expandable to a total of 6 handsets (use VT5820). Features: - Multiple handset operation supports up to 6 handsets - Handset and base speakerphone - Smart dialing from Caller ID - Spare battery charger with power backup - Wall
- Phone Type: Telephone
-
Supplier: AgozTech LLC
Description: networks, field teams, and other organizations managing Honeywell handheld equipment at scale. Available accessories include cases and holsters, trigger-scanner carrying solutions, forklift and vehicle mounts, batteries, wall and vehicle chargers, charging cables, and wearable
- Container Type: Bag / Sack
-
Supplier: Efore, Inc.
Description: POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The system may
- DC Output Voltage: 19 to 30 volts
- DC Output Current: 25.5 amps
- DC Output Power: 719.9999999999998 watts
- AC Input Voltage: 230 volts
Find Suppliers by Category Top
Featured Products Top
-
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
OKW’s stylish DIATEC plastic enclosures for wall-mount and table-top electronics are now available in two standard colors: off-white (RAL 9002) and lava. These highly attractive enclosures are ideal for communications and network equipment, IoT/IIoT, gateways, peripherals, data (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
and inductive loads, the DRM40 will support an additional 50% peak load for four seconds. The use of low-loss MOSFET reverse current protection devices reduces the internal voltage drop to just 200mV. Applications include industrial process control, factory automation, battery chargers (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
) RoHS compliant Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Off Road, Forklifts, Buses, Motor Controls. Learn More (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
desk-top and/or wall-mount battery chargers. Real Time Measurements State Of Charge (SoC) Temperature Cell Voltage Key on/off Remaining Available Capacity BMS Reset Counter Firmware and (read more)
Browse Datasheets for Green Cubes Technology -
winter operating plan for your lithium forklift battery fleet: Confirm where each truck will opportunity charge during the shift Audit charger placement for draft, moisture, and traffic exposure Standardize a cold-start routine for the first part of each shift (read more)
Browse Batteries Datasheets for Green Cubes Technology -
), a battery spacer, enclosure end plates, desktop and wall-mountable charging stations, wall suspension elements, display windows, sealing kits, shock-absorbing impact protectors (with/without shoulder strap), a ring eyelet and a strain relief clamp for 5-7 mm cables. OKW can supply DATEC (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
applications where high switching power is required. Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and renewable energy installations. The 68 Series relays boast low power consumption and a holding power of only 0.7 W. (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio