-
Supplier: H&K Equipment
Description: plate, flooded lead acid batteries in hot or cold environments Lowers battery charging temperature which reduces battery waterings and maintenance Higher efficiency and lower costs The combination of HF IGBT technology and the exclusive charging profile of EnerSys
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: ZGC, Inc.
Description: instruments such as hot shoes, camera plates, clamps, wireless receivers, etc. A wide range of tap holes in the KI-MINIPLATE-R0 Mounting Plate allows you to mount the Anton Bauer Gold Mount battery plate or a V-mount battery plate, which can be
- Image: Color
- Recording Media: Hard Drive
-
Supplier: Mile-X Equipment, Inc.
Description: Card Drive Optional IR to Printer Optional Zigbee Wireless Communication Superior User Interface Large Graphical Screen Hot Keys Specifications: Battery Test Technology Dynamic conductance with direct temperature and deep scan technology Applications Automotive Marine battery
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: on how containerized […] What is a Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […] Battery cold plates are essential components in managing heat generated by batteries during operation. By efficiently transferring
-
Supplier: Anderson Power Products
Description: Silver Plated Wire Contacts up to 1/0 (50 mm¦) Allows UL rated currents up to 280 amps Chemical Resistant Housing Option Extends temperature range down to -40¦C, while offering enhanced UV and chemical resistance UL Rated for Hot Plugging up to 100 Amps Great for battery or other
-
Supplier: ToneCooling Technology Co., Ltd
Description: ratio using titanium or aluminum alloys. Operation under extreme temperatures (-50°C to 200°C). EMI shielding integration for sensitive avionics. Battery Cold Plates is a precision-engineered thermal management component designed for high-power electronics cooling. ToneCooling provides
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Zurn Industries LLC
Description: "Senor Faucet - Z6913-XL-CP8-MV has concealed temperature mixing valve which senses pressure changes from either hot or cold inlets and restricts water flow to control temperature. It is an ADA compliant, battery powered, polished chrome-plated cast brass sensor bathroom faucet comes
- Applications: Commercial
-
Supplier: Hitachi High-Tech America
Description: Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument capable of measuring Plated Through Hole Cu prior to and after etching. It operates
- Features: Coating Thickness, Eddy Current / Electromagnetic
- Gaging Technology: Electronic
- Mounting / Loading Options: Handheld / Portable
- Attribute Measurement Capability: Thickness Gage
-
Supplier: ZGC, Inc.
Description: Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with SONY DV Adapter Plate Package includes 5600K floodlight fixture, Sony DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set,
- Features: Stage Lamps
-
Supplier: ToneCooling Technology Co., Ltd
Description: Hot-Swappable Pumps: Many systems, like those from Supermicro, include 1+1 redundant hot-swappable pump systems. This ensures continuous operation even if one pump fails • Three-Chamber Pump Design: This design, found in products like the Silent Loop 2, reduces turbulence and noise,
- Device: Liquid Cooler/Cold Plate
-
Supplier: Pressure Washers Direct
Description: water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Allied Electronics, Inc.
Description: different applications have been devised for thermal cut-offs, thus providing a large replacement market. Such applications include: Hair Dryers Refrigerators Battery Chargers Irons Hot Plates Glue Guns Electric Motors Window Fans Coffee Makers Microwave Ovens Popcorn Poppers
-
Supplier: Allied Electronics, Inc.
Description: different applications have been devised for thermal cut-offs, thus providing a large replacement market. Such applications include: Hair Dryers Refrigerators Battery Chargers Irons Hot Plates Glue Guns Electric Motors Window Fans Coffee Makers Microwave Ovens Popcorn Poppers
-
Supplier: Allied Electronics, Inc.
Description: different applications have been devised for thermal cut-offs, thus providing a large replacement market. Such applications include: Hair Dryers Refrigerators Battery Chargers Irons Hot Plates Glue Guns Electric Motors Window Fans Coffee Makers Microwave Ovens Popcorn Poppers
-
Supplier: Powerstar UPS Inc.
Description: Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or
- Input Voltage Range: 82 to 144 volts
- Volt-Amp Rating: 1.5 to 2.2 kVA
- Watt Rating: 0.09999999999999999 to 1.9799999999999973 kwatts
- Runtime at Half Load: 0 to 24 minutes
-
Supplier: Allied Electronics, Inc.
Description: different applications have been devised for thermal cut-offs, thus providing a large replacement market. Such applications include: Hair Dryers Refrigerators Battery Chargers Irons Hot Plates Glue Guns Electric Motors Window Fans Coffee Makers Microwave Ovens Popcorn Poppers
-
Supplier: Anderson Power Products
Description: connection capability. Large Wire Range Accommodates up to 1/0 (50mm²) Wire Reducing bushings allow as small as #8 (10 mm²) wire to be used Low Resistance Silver Plated Copper Contacts Allows currents up to 240 amps UL Rated for Hot Plugging up to 60 Amps Great for battery or other
- Connector Type: Wire-to-Wire Connector
-
Supplier: CSA Group
Description: ISO 17096:2015 specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump, venturi, turbine); -
-
Supplier: Tripp Lite by Eaton
Description: further expandable with optional external BP192V18-4U battery packs Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual) Intelligent battery management system extends battery life Network
- Input Voltage Range: 120 to 240 volts
- Volt-Amp Rating: 12 kVA
- Watt Rating: 8.40000000000001 kwatts
- Runtime at Half Load: 20 minutes
-
Supplier: Traceable® Products
Description: cooling blocks, hot plates, heating mantles, cooling systems, or incubators to ±1°C. Controller may be set in 1° increments. Display reads in °F and °C with a 0.1° resolution. Unit accepts standard, three-pronged plug and controls equipment rated to 1800 watts, 15 amps. Brilliant,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Digital Front Panel
-
Supplier: PowerMate - L P International Inc.
Description: solid state controls which reduce the draw on the battery adding to your daily operating life as well as extending the life of the battery overall. Another advantage of solid state controls (unique in the industry) is the "soft start" feature. This further increases safety by reducing
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Description: electric bains-marie (IEC 60335-2-50); – battery-operated appliances; – warming plates and similar appliances for household use covered by IEC 60335-2-12 used in the following environments by laymen: staff kitchen areas in shops, offices and other working environments, farm houses,
-
Supplier: ACCES I/O Products, Inc.
Description: or internal timing 32 Megabits of non-volatile storage for confidence and long-term standalone operation Incredibly low power draw and flexible sleep modes to prolong battery life LED for status and battery level indication Also performs "live" streaming data across USB for
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: PowerMate - L P International Inc.
Description: safes, switchgear, commercial hot water tanks and man lifts. The PowerMate M-2B Advantage For a comparison of all our safety moving products visit our PowerMate products page. The PowerMate M-2B is four machines in one: a powered stair climber; a powered tailgate lift; a loading dock leveler
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: FX PCB Co., Ltd.
Description: Dissipation The following methods are used by heatsink PCBs to dissipate heat: Heat transfer compounds Metal heat-conducting plate Higher copper thickness Metal core Heat transfer compounds The heat transfer compound is applied to the silkscreen by fabricators using a screen-printing
-
Supplier: Haida International Equipment Co., Ltd.
Description: Power : The battery main switch 2 . Stop : Stop test 3 . Start : Press this button to start the test ( it will be automatic stop when get the test times ) 4 . up & down : Press UP or DOWN to adjust the rolling carriage up and down , the max . angle of rolling carriage with base is 15° 5 .
- Mechanical Test: Impact Toughness
Find Suppliers by Category Top
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
, in and out, to come up with a map of the flow pattern. Hopefully, the largest flow will still be in the center, dropping off uniformly in both directions by about 15%. Flow conditioning is the optimal solution. Another solution for insertion flow meters is to install flow conditioning plates
More Information Top
-
Feasibility of an appliance energy testing and labeling program for Sri Lanka
SLSI has a compulsory marking scheme (“SLS” mark) for 56 products, of which 9 are electrical products: GSLs, batteries , hot plates , flexible cables, household switches (< 63 amps), plugs, socket outlets, and lamp holders.
-
User feedback in design for emerging markets : methods and influencing factors
This mockup, nicknamed the "magic box", was a box containing a hot plate and battery , roughly the size and weight of what the product might look like for the current best case scenario for the STF.
-
Finite element analysis on the rolling-mill housing of the dry-powder-embedded Zinc-air battery plate forming equipment
Current the manufacturing of Zinc-air battery plate mostly adopt hot compression molding process.
-
Solar cooking : the development of a thermal battery
However in the third test the battery was heated using a hot plate , and after the storage period still retained enough heat to boil 20 cups of water.
-
Environmental Chemistry
1 5-mL graduatedpipet 1 magnetic stirrer 1 spectrophotometer 1 5-mL beaker 1 hot plate 1 - 9 V battery ,or a DC converter 2 alligatorclips electrodes (graphiterods, stainless steel and Cu wire) filterpaper 1 propipetbulb .
-
International Conference on Environmental Systems (ICES) > Development of the International Space Station (ISS) Fine Water Mist (FWM) Portable Fire Extinguishe...
Once the bottom battery demonstrates flaming ignition, the hot plate is removed.
-
Truck co-generation system based on combustion heated thermoelectric conversion
…direction by varying the number of batteries in a "sandwich" (Fig.4.),or in vertical direction by varying the length of the heat pipes condensation zone and the height of metal plates , to which the thermoelectric battery hot junctions are ap- plied.
-
Sodium sulfur electric vehicle battery engineering program final report, September 2, 1986--June 15, 1993
This design fed air to the centre of the plate at the hottest point in the battery .
Indicates content that may require registration and/or purchase.