-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Battery-powered audio impedance tester. Timer function for hand free use. Battery indicator. The tester measure with a frequency of 1kHz. Measure speaker's impedance. Measure speaker lines(connected to load). Help to
- Special Measurement Types: Battery Test
-
Supplier: BTECH, Inc.
Description: The S5 Pit Portable Impedance Tester uses BTECH’s patented impedance measuring technology, the reference test method proven in over 3000 battery monitoring systems. Using the same software package and database as the S5 monitoring system, BTECH delivers a simple to
- Test / Technique: Impedance / AC Testing
- Form: Portable / Handheld Tester
-
Supplier: Newark, An Avnet Company
Description: BITE2 BATTERY IMPEDANCE TESTER 120V 60HZ ROHS COMPLIANT: NA
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Testers BATTERY IMPEDANCE TESTER
-
Supplier: Mile-X Equipment, Inc.
Description: apart. 6043 AC/DC Current Sensing Inductive pickup INCLUDED Unique curved carbon discs assure maximum contact, fewer hot spots, smoother operation and longer life. 10-meg ohm input impedance for today’s high tech systems Convenient heavy-duty tilt back cart with 8 inch wheels and 2 trays
-
Supplier: Albér
Description: The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and Testing ● DC Resistance
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
-
Supplier: ValueTronics International, Inc.
Description: Applications: A battery’s internal impedance increases with decreasing capacity due to various conditions such as age, ambient temperature, discharge history, etc. See Figure 2. Both the BITE2 and BITE2P measure impedance values and dc voltage for leadacid and nickel-cadmium
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: REED-Direct
Description: Check the condition of water filters Large LCD display High input impedance Data Hold function Includes batteries Probe included
- Water Quality Parameters: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management Sys Side Impedance Track Fuel Gge
-
Supplier: Albér
Description: resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance
- Input Current: 2,000 milliamps
- Input Voltage: 115 volts
- Operating Temperature: 5 to 40 C
- Voltage Test Range: 1 to 16 volts
-
Supplier: Lingto Electronic Limited
Description: PACK-SIDE, SINGLE-CELL IMPEDANCE
- Features: Other
-
Supplier: DigiKey
Description: MULTI-CHEMISTRY IMPEDANCE TRACK
- Form Factor: Test Module / Sub-system
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1049568-BQ27505YZGR-J2 Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Impedance Track™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342431-BQ20Z80DBT-V102 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: Impedance Track™ Package: Tube Standard Package: 50 Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: ValueTronics International, Inc.
Description: The PBI-10002 is a test lead from Megger. Features: For use with BITE3 Battery Impedance Tester Designed for measuring battery straps for battery rooms with split string design The Megger PBI-10002 is a test lead.
-
Supplier: ValueTronics International, Inc.
Description: The 35341 is a cable from Megger. Features: For use with BITE2 and BITE2P Battery Impedance Testers The Megger 35341 is a charger cable.
-
Supplier: Mile-X Equipment, Inc.
Description: Associated 6044 Automated Battery/Electrical System Tester An automated battery testing unit that uses no dirty, maintenance-prone carbon piles. Just enter the discharge current, press the "start" button and the 6044 will perform the BCI battery test automatically giving
-
Supplier: Greenlee Textron, Inc.
Description: 5.5 INCH L X 2.25 INCH W X 1 INCH D SIZE BATTERY POWER SUPPLY TYPE DATA MATE[TM] BRAND OUTPUT IMPEDANCE 3500 OHM, 25 KHZ TO 1.1 MHZ OUTPUT SIGNAL FREQUENCY 877/982 HZ ALTERNATING
- Special Measurement Types: Audible Continuity
- Options & Features: Battery Powered
-
Supplier: Venable Instruments
Description: your instrument is accurate. Learn More battery test ELECTROCHEMICAL IMPEDANCE SPECTROSCOPY: PROVIDING BETTER BATTERY CELL INSIGHTA growing dependency on batteries requires diagnostics to maintain or predict battery reliability. There were many battery testing
- Input Current: 0.000000025 milliamps
- Current Test Range: 1 to 5 amps
- Voltage Test Range: 6 to 18 volts
- Test Capability: Current, Voltage
-
Description: battery and/or from the circuit measured, and - portable. Examples of such EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance testers,
-
Supplier: RDM Industrial Products, Inc.
Description: 100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedance hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted
- Options & Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
- Features: Electrostatic Discharge (ESD)
-
Supplier: Greenlee Textron, Inc.
Description: 32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA/LR6 BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND OVERALL DIMENSION 9.25 INCH L X 2.5 INCH W X 3.25 INCH H LINE VOLTAGE RATING 110 VDC LOOP CURRENT RATING 125 MILLIAMPERE INCLUDES HEADSET APPLICATION
-
Supplier: Transcat, Inc.
Description: Product Highlights THE MRU-200-GPS OFFERS A VARIETY OF MEASUREMENT METHODS FOR GROUND RESISTANCE AND RESISTIVIY. The MRU-200-GPS is the only meter which can perform all ground resistance measurement methods; 2-pole, 3-pole, 4-pole, and impulse earth impedance methods. Ground resistance using
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Compact True-RMS multimeter measures temperature, microamps, and capacitance • Low input impedance eliminates stray voltage for more accurate measurements • Design allows for one-handed operation This auto-ranging multimeter measures
- DC Voltage Range: 0.1 to 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Sonel Test
Description: impedance measurement). The application of the two-core measurement method allows, under certain conditions, to perform earth resistance measurements without the use of auxiliary probes which are driven into the ground. The impact method, on the other hand, is used for diagnosing lightning
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: PdMA Corporation
Description: The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature
- Input Voltage: 0 to 600 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: -20 to 40 C
- Online Test Parameters: Spectral Analysis, Average Current, Crest Factor, Efficiency, Full Load Amps, Impedance Imbalance, Inrush/Startup Current, Line to Neutral Voltage, Output Power, Phase Current, Phase Impedance, Phase to Phase Voltage, Power, Power Factor, Torque, Total Harmonic Distortion, Voltage Imbalance
Find Suppliers by Category Top
More Information Top
-
Battery Impedance / Battery Testers
BAT-500 - Battery Impedance Tester .
-
Battery Impedance
BAT-500 - Battery Impedance Tester .
-
High current battery impedance testing for power electronics circuit design
This paper proposed a battery impedance tester that is suitable for HEV applications.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515909812] Afpam32-1...
A battery impedance tester capacitively couples a low-frequency current to the battery and measures the small AC voltage drop across the battery terminals.
-
AMPROBE Battery Impedance Tester,4-40V,0-500 Ah - Battery Capacity Analyzers - 5DJE9|BAT-500 - Grainger Industrial Supply
• Battery Impedance Tester ,4-40V,0-500 Ah .
-
Amprobe Test Tools BAT-500 - Battery Impedance Tester
Amprobe Test Tools BAT-500 - Battery Impedance Tester .
-
A high frequency battery model for current ripple analysis
This paper presents an impedance based high frequency battery model derived from test results of a Ni- MH battery using a novel battery impedance tester .
-
AMPROBE Test & Measurement | Mouser
Battery Testers BATTERY IMPEDANCE TESTER .
-
Battery Testers | Mouser
Battery Testers BATTERY IMPEDANCE TESTER .
-
New Li-ion Battery Evaluation Research Based on Thermal Property and Heat Generation Behavior of Battery
DC- R was measured through the impedance method with NEWARE BVIR battery impedance tester (1 kHz).
Indicates content that may require registration and/or purchase.