Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Borroughs Corporation
Description: Borroughs gravity-fed Battery Racks offer four levels of battery storage on angled mesh decking, with no rollers to break or seize. A corrosion resistant coating ensures longevity.
- Category: Commercial, Industrial
- Type: Gravity Flow, Racking
- Features: Other
-
Supplier: Charles Industries, LLC
Description: Charles Indoor Battery Racks (CIBR-R) are bay rack style, Zone 4 seismic compliant (GR-487 certified) battery rack systems supporting 200Ah VRLA?or 180Ah Ni-Cd batteries. Multiple configurations, from 2 to 5 battery trays, are available with optional
- Length / Height: 72 to 84 inch
- Width/Diameter: 31 inch
- Depth: 29 inch
- Mounting Type: Free Standing Cabinet, Open Frame Rack
-
Supplier: Charles Industries, LLC
Description: Charles Indoor Battery Racks (CIBR-M) are modular, seismic Zone 4 rated (GR-487 certified) battery rack systems designed to fit the footprint of Saft Tel.X Ni-Cd batteries. In addition to several standard configurations, there are also single tray options that can be
- Length / Height: 12 to 89 inch
- Width/Diameter: 31 inch
- Depth: 29 inch
- Mounting Type: Free Standing Cabinet, Open Frame Rack
-
-
Supplier: Accuris
Description: RACK, BATTERY CHARGING
-
Supplier: Newark, An Avnet Company
Description: LI-ION BATTERY RACK TYPE O - UL
-
Supplier: Newark, An Avnet Company
Description: LI-ION BATTERY RACK TYPE E - UL
-
Supplier: Newark, An Avnet Company
Description: BR2 BATTERY RACK BLACK TEXTURE
-
Supplier: Newark, An Avnet Company
Description: LI-ION BATTERY 9540A - BATTERY RACK UL 13 MODULES TYPE S FOR SYMMETRA MW
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 36v 10ah rear rack li-ion battery for elelectric bike suppliers and manufacturers, welcome to wholesale 36v 10ah rear rack li-ion battery for elelectric bike from us. Rear Rack NCM 36V 10Ah Li-ion Battery
- Voltage: 36 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 2.6377967 inch
-
Supplier: Allied Electronics, Inc.
Description: APC Smart-UPS X-Series 48V External Battery Pack Rack/Tower
-
Supplier: TelephoneStuff.com
Description: BP36V15-2U Rack/Tower External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Battery Pack Features: - Extended battery runtime when used in conjunction with compatible Tripp Lite systems - Multi-use form
- Voltage: 36 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: TelephoneStuff.com
Description: BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite UPS Systems with 36V DC external battery
- Voltage: 36 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Tripp Lite by Eaton
Description: 2POSTRMKITHD is engineered to support the mounting of a single 3U or larger rackmount SmartPro or SmartOnline UPS power module, transformer module or battery pack in a 2 post rack environment. Features 2POSTRMKITHD is engineered to support the mounting of a single 3U or larger
- Specialty Cells: Battery Packs and Assemblies
- Application: Stand-by / UPS Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE BATTERY Telecom series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications market. This series combines safe and reliable ACEBATTERY LFP prismatic cells with a dedicated battery management system (BMS) to provide high system reliability,
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 33 ampere-hr
- Operating Temperature: 14 to 122 F
- Width / Diameter: 5.68897945 inch
-
Supplier: Radwell International
Description: SUBSTITUTE BATTERY FOR PULSAR EVOLUTION 500 RACK, BATTERY, SEALED LEAD ACID, 6V, 7AH, F1 TERMINAL, REPLACEMENT BATTERY ONLY, YOU MUST RE-USE: YOUR EXISTING CABLING & HARDWARE. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Hammond Manufacturing Company Inc.
Description: Extensions Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Heavy Duty Battery Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile
- Length / Height: 90.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 48 U
-
Supplier: Tripp Lite by Eaton
Description: feature for one or more external battery packs.Versatile Installation Options Allow You to Place the Battery Where Most NeededThe steel housing supports mounting in 2U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP36V27-2US
- Width / Diameter: 17.3 inch
- Depth: 22.6 inch
- Height: 3.43 inch
- Weight: 68.91 lbs
-
Supplier: Tripp Lite by Eaton
Description: EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP72V18-2USTAA is also compatible with Tripp Lite’s 2-9USTAND for upright tower configuration, 2POSTRMKITWM for 2-post racks or wall installation and UPDHDEARKIT for 2-point front-rail rack
- Width / Diameter: 17.3 inch
- Depth: 20.8 inch
- Height: 3.4 inch
- Weight: 88.2 lbs
-
Supplier: Tripp Lite by Eaton
Description: Space in 19 in. 4-Post RacksThis battery pack’s multi-use form factor supports stacking or mounting in 3U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP240V10RT3UTAA is also compatible with Tripp Lite’s 2-9USTAND for upright tower
- Width / Diameter: 17.5 inch
- Depth: 25 inch
- Height: 5.25 inch
- Weight: 158.7 lbs
-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. PALLET AND STORAGE RACK Pallet Rack (Drive-In, Drive-Through, Cantilever) Flow Rack Battery Rack
- Type: Cantilever, Pallet, Racking
- Category: Industrial
- Features: Other
-
Supplier: LG Chemical of America Inc.
Description: output energy storage Battery Pack ESS Pack composed of sub-modules, BMS, and BPU Parallel expansions or Main Pack independent operation Battery Module 19-inch standard module Product composed of sub-modules and BMS Battery Rack System ESS Battery Rack
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
- Application: Renewable Energy, Stand-by / UPS Batteries, Telecommunications
-
Supplier: OutBack Power Technologies, Inc.
Description: With limited sun hours for proper recharging of standard deep cycle batteries, the need for a PSoC technology is greatly needed. This advanced technology will allow for extended life of a battery in self-consumption applications. Nano-Carbon offers all the safety and convenience of a VRLA
- Voltage: 12 volts
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: OutBack Power Technologies, Inc.
Description: EnergyCell OPzV is an energy storage battery developed for applications requiring regular deep cycling. Maintenance-free energy storage solution that offers significant benefits in terms of cost per cycle, combined with the highest level of reliability and performance even for remote
- Voltage: 24 to 48 volts
- Features: Gel Cell, Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: Cellwatch, by NDSL
Description: Cellwatch is the premier battery monitoring system for highly critical technology installations where loss of power continuity is not an option. With the correct use of Cellwatch any unplanned outages due to battery failure can be eliminated and preemptive battery management can
- Power Capacity: 450 watts
- Voltage Test Range: 110 to 240 volts
- Features: Alarm / Relay, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks. Constructed of heavy-duty 12-gauge steel. Use to support heavy chassis or batteries for DC battery array. Choice of 19-inch or 24-inch deep. The front and rear lips are folded and welded for
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,LOGIC PROCESSOR, RACK MOUNT, BATTERY BACK UP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Albér
Description: MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules. The Alber MPM-100 configurable battery diagnostic system
- Voltage Test Range: 1 to 12 volts
- Form Factor: Panel / Rack Mount Tester
- Test Capability: Resistance
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: TelephoneStuff.com
Description: (5u)Rackmount shelf supports battery pack BP24V33 in standard 19" rack.
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: AMETEK Programmable Power
Description: various battery chemistries. The state-of-charge of the "battery" and the instantaneous current flow in or out of the"battery" is used to calculate the current terminal voltage of the battery. This database engine has the capability of controlling pressure transducer
- Form Factor: Test Module / Sub-system
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management system (BMS) to provide high system reliability, safety, and scalability
- Capacity, Amp Hours (AH): 100 ampere-hr
- Width / Diameter: 17.2047337 inch
- Depth: 33.464585 inch
- Height: 3.4645688 inch
-
Supplier: Eagle Eye Power Solutions, LLC
Description: use on vented lead acid, valve regulated lead acid, and nickel-cadmium battery systems. Included with the BQMS is Eagle Eye's proprietary Battery Management Software Centroid 2. This software package allows for remote viewing and data management of all connected Eagle Eye
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: BTECH, Inc.
Description: Key System Features Battery systems are not electrically connected to the cabinets or racks supporting them. The cabinets and rack are connected to Earth ground, if current is present on the ground cable then a ground fault exists. BTECH's system utilizes a precise, specialized
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
-
Supplier: Exeltech
Description: Our BBS is specifically designed for the needs of transportation professionals. The EXELTECH Battery Backup System will provide necessary power to maintain LED equipped intersections during a utility failure.
- DC Input Voltage: 110 volts
- AC Output Voltage: 100 to 130 volts
- Number of Outputs: 1 #
- Type: DC/AC Inverter
-
Supplier: LTI Power Systems, Inc.
Description: run diagnostic tests. The hot-swappable batteries give you the ability to remove or replace the batteries from the front of the unit WHILE it is in the rack and powering your critical load. Features: True Online Double Conversion Continuously operating battery charger and inverter
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Runtime at Half Load: 18 minutes
- Runtime at Full Load: 7 minutes
Find Suppliers by Category Top
Featured Products Top
-
the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. Rack-based Battery Charger Green Cubes also provides highly reliable ARE and ARM (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
production schedules. Better Use of Facility Space Battery rooms, ventilation setups, and racks of backup batteries all take up space that could be used for revenue-generating activity. Industrial lithium battery systems allow for a more flexible layout since they charge (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
,500V and 2,000VDC in a 4U rack height chassis provide full power up to 150A within a single system. Key Features: Complete solution - battery test, simulation & solar array simulator software included Highest power density up to 37 kW in (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
-level applications, including power shelves, battery backup unit (BBU) shelves, IT trays, and server sleds. Wide range of connectors that supply power throughout the rack to the power shelves. Highly versatile portfolio of medium to high power connectors and (read more)
Browse Power Connectors Datasheets for TE Connectivity -
- Aurora TransPort offers TDLAS performance in a rugged portable analyzer, whether on battery or online power. - Aurora RM rack-mount analyzer uses TDLAS to accurately measure moisture in a variety of background gases. Try our interactive 3D Product Tour here https://lnkd.in/ej8dzs6g (read more)
Browse Moisture Meters Datasheets for Panametrics -
EA-BT 20010-1000 4U Regenerative Battery Tester The EA-BT 20010-1000 4U is a high-performance two quadrant battery tester from the BT 20000 series by EA Elektro-Automatik, designed as a 4U rack mount battery tester for industrial battery testing applications. As a bidirectional battery (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Wide-ranging applications: Effective for EV battery modules, IGBT assemblies, GPUs, laser optics, and dense server racks. (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
precise control, including applications such as power supply testing, battery discharge testing, solar panel simulator with MPP tracking, automotive component testing compliant with DIN 40839, power semiconductor testing, laboratory DC load use, rack mounting in 3U form factor, high-power component (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Application Note: Addressing the Challenges of Specifying and Making Power Racks
Programmable DC power supplies are key components for both production testing and product development in everything from photovoltaic technology to battery and fuel cell testing. The complexities that go into specifying, designing, and building these power racks are growing with ever-evolving
-
High-Power Racks: Build or Buy?
Do you need a high-power system for testing or performing burn-in on solar panel arrays, electric vehicle batteries, fuel cells systems or other products that require high power? These questions will come up for consideration
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and processing. Look for portable flow meter with a complete measuring kit including:portable ultrasonic flow meter ease of set up. Carrying case. Non-invasive clamp-on transducers with hand-held device. Compact mounting racks (magnetic and cable mount) and coupling compound. Fast set-up - 5 minutes or less
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
Neither the FSAR supplement nor the referenced TS and SLCs provided adequate descriptions of the Battery Rack Inspections.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In LRA Table 2.4.2-24, the applicant identified the following general structural supports component types that are within the scope of license renewal and subject to an AMR: battery racks ; electrical conduit, cable trays; sliding support bearing and sliding surfaces …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032721594490345] NURE...
… LRA and grouped them into two generic categories: (1) the concrete components, including reinforced concrete beams, columns, walls, floor and roof slabs, foundation, hatches, equipment pad, flood curbs and anchorage, and (2) the steel components, including battery racks , cable tray and conduits …
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
Battery racks are normally frames of steel channels, angles, and struts that support the batteries above the floor.
-
IEEE Recommended Practice for Seismic Design of Substations - Redline
Annex J (normative) Station batteries and battery racks ............................................................................
-
IEEE Recommended Practice for Personnel Qualifications for Installation and Maintenance of Stationary Batteries
7.3.3 Battery racks and cabinets .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
3-5 3.3.1.2 Battery Rack Inspections . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
3-360 3.5.2.3.4 Battery Rack Inspection Program . . . . . . . . . . . .
-
Ieee standard for qualification of class 1e vented lead acid storage batteries for nuclear power generating stations
IEEE Std 344™ methodology for seismic qualification is included for testing cells with and without battery racks .
-
IEEE Recommended Practice for Seismic Design for Substations
Annex J (normative) Station batteries and battery racks ............................................................................
Indicates content that may require registration and/or purchase.