-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, RECEPTACLE, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL
-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, PLUG, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL
-
Supplier: Corning Optical Communications
Description: Corning’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under a wide range of applications and conditions. The 720 series utilizes
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
-
Supplier: TelephoneStuff.com
Description: (multimode), >40dB (singlemode) - Each connector includes metal connector body/ferrule assembly, spring, metal bayonet, crimp sleeve, one boot for 900μm buffered fiber, one boot for 3mm jacketed cable and one dust cap - Fiber Compatibility: 62.5/125μm / 50/125μm -
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, DUST COVER, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1032651-6100-W Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Hot Melt, Strain Relief Connector Type: Plug Fastening Type: Bayonet Lock Package: Bulk Connector Style: ST Housing Material:
- Connector Type: Fibre Channel Connector
-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, ACTIVE DEVICE RECEPTACLE, 2.5 MM BAYONET PC MOUNT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, DUPLEX CORNING, 4 X ST CONNECTORS, BAYONET LOCKING SYSTEM, FOR ETHERNET/MULTIMEDIA COMMUNICATION, 100 FEET, ORANGE. FREE 2 YEAR RADWELL WARRANTY
- Cable Type: Duplex
- Fiber Mode: Multimode
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Operating Temperature: -40 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: L-com's Commercial off the Shelf line of ST connectors and couplers are designed to be a more economical counterpart to the MIL-C-M83522 line of ST products. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: L-com's Commercial off the Shelf line of ST connectors and couplers are designed to be a more economical counterpart to the MIL-C-M83522 line of ST products. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: couplers. Contact L-com today about custom fiber assemblies to meet your exact application needs. Features Connectors can take over 50 lb-ft of pull strength without damage Economical alternative to MIL-C-M83522 parts Ruggedized connectors and couplers for situations where
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: couplers. Contact L-com today about custom fiber assemblies to meet your exact application needs. Features Connectors can take over 50 lb-ft of pull strength without damage Economical alternative to MIL-C-M83522 parts Ruggedized connectors and couplers for situations where
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Application: Single Mode
-
Supplier: HUBER+SUHNER AG
Description: ST was the first established standard in the fiber optic market with a bayonet mechanism. The ST is often used in industrial and security applications.
- Connector / Adapter: Adapter, Connector
- Connector Type: ST
-
Supplier: MilesTek Corporation
Description: performance for a single terminus (ST) connector • Designed to work with ST connectors but will work with standard or commercial-off-the-shelf ST connectors • Sleeve material is passivated stainless steel • Coupler is suitable for use with both Singlemode and Multimode
- Cable Type: Multimode
-
Fiber Optic Couplers - MIL M83522 ST Coupler, Mulitmode & Singlemode Nickel Plated Brass -- FYC00001Supplier: MilesTek Corporation
Description: performance for a single terminus (ST) connector • Designed to work with ST connectors but will work with standard or commercial-off-the-shelf ST connectors • Sleeve material is nickel-plated brass • Coupler is suitable for use with both Singlemode and Multimode fiber •
- Cable Type: Multimode
-
Supplier: Amphenol Aerospace Corporation
Description: key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: Grey Simplex Fibre Connector/Crimp Ring
- Maximum Cable Diameter: 2.2 mm
- Connector / Adapter: Connector
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: FDDI
-
Supplier: Heilind Electronics, Inc.
Description: FIBER PLUG 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: ARINC 801 Fiber Jam Nut Receptable
- Connector / Adapter: Connector
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: ST connector
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.15 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either single mode or
- Insertion Loss: 0.3 to 0.4 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE MT-RJ STYLE MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: OFS
Description: OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm fiber-based cables.
- Insertion Loss: 1.5 dB
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: Opticonx, Inc.
Description: No Description Provided
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Type: Simplex
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Operating Temperature: -25 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock (read more)
Browse Proximity Sensors Datasheets for bisco industries -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
More Information Top
-
SIMATIC NET
PROFIBUS Networks
BFOC Bayonet Fiber Optic Connector .
-
Applied Mechanics and Mechatronics Automation
Optical fiber connectors can adopts BFOC/2.5( Bayonet Fiber Optic Connector ), using plastic fiber for close transmission, and using glass fiber for long-distance transmission.
-
ISA PROFIBUS PCKT GUD - Profibus, A Pocket Guide
Two of the main types of connectors used for fiber optics are Bayonet Fiber Optic Connector (BFOC) and Field-Installable Subminiature Assembly (F-SMA), two models of which are shown in Figure 3-21.
Indicates content that may require registration and/or purchase.