-
Supplier: Reid Supply
Description: Ball bearing carriages allow for minor misalignements and offer a wide range of linear movements. The integrated rolling elements greatly reduce friction. . SKF-364T
- Guide Width or Diameter: 3.543 inch
- Guide Length: 3.953 inch
-
Supplier: Reid Supply
Description: These carriages are low profile and self lubricating and are excellent alternatives to linear ball bearing systems. They dampen vibrations and tolerate shock loads. Corrosion-resistant material. No metal-to-metal contact or rolling elements to trap contamination, skid or damage the
- Guide Width or Diameter: 0.669 inch
- Guide Length: 0.669 inch
-
Supplier: Demag Cranes & Components
Description: Convenient long and cross-travel motions Our corner-bearing end carriages are versatile, modular rail-mounted travel units of torsionally rigid box-section design. They can be connected direct to load-bearing superstructures – for cranes or trolleys. Single or double-girder
- Features: Motorized
- Type: Top Running
-
-
Supplier: Reid Supply
Description: Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-18
- Guide Length: 15.354339 inch
- Description: Guide / Bearing Assembly
- Material: Stainless Steel
-
Supplier: Pacific International Bearing, Inc.
Description: Recirculating Ball Bearing Car / Carriages Kwve..-b-ec. Expande
- Bearing Width: 4.724412 inch
- Bearing Length: 2.362206 inch
- Bearing Features: Recirculating Bearings
-
Supplier: Reid Supply
Description: Ball bearing carriages allow for minor misalignements and offer a wide range of linear movements. The integrated rolling elements greatly reduce friction. . TLM-3192
-
Supplier: Demag Cranes & Components
Description: SOLUTIONS READY FOR CONNECTION TO CRANES AND SUPERSTRUCTURES Our DFW end carriages are compact, rail-mounted travel units for direct connection to crane girders and other load-bearing structures. The end carriages consist of a torsionally rigid box section, our DRS wheel blocks
- Features: Motorized
- Type: Top Running
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional
- Bearing Width: 2.9527575 inch
- Bearing Type: Cam Follower
- Features: Other / Custom
- Bearing Housing: Rectangular
-
Supplier: Sugatsune America, Inc.
Description: Slide roller carriage with bearing for smooth slide operation To be used in the combination of LGB30 guide rail
- Guide Width or Diameter: 0.875 inch
- Features: Other
-
Supplier: igus® inc.
Description: Three dimensions Ø: 0.39, 0.63, 0.79 inch (10, 16, 20 mm)
- Bearing Length: 3.93701 to 7.87402 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Plain / Journal
- Bearing Housing: Rectangular
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL BEARING CARRIAGE, RECIRCULATING, FOUR ROW, SIZE CODE 15, VERSION B, CARRIAGE DESIGN H. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: igus® inc.
Description: DryLin® N - Low profile linear guide system NW-21-27-60P
- Bearing Width: 1.0629927 inch
- Bearing Length: 118.1103 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.6692917 inch
- Guide Length: 57.874047 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.6692917 inch
- Guide Length: 38.582698 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Recirculating Ball Bearing Car / Standard Carriage For Six-row
- Bore Size: 1.4173236 inch
- Outside Diameter: 2.755907 inch
- Overall Width: 0 inch
-
Supplier: Radwell International
Description: BALL RUNNER BLOCK, LINEAR CARRIAGE, SIZE 25, FLANGED, NORMAL, STANDARD HEIGHT, CARBON STEEL, PRELOAD-FREE, STANDARD SEAL, W/O BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 108.267775 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 68.897675 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 3.93701 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 90.55123 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Bearing Width: 3.149608 inch
- Bearing Length: 3.149608 inch
- Features: Other / Custom
-
Supplier: Emerson Bearing Co.
Description: Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth
- Bore Size: 1.574804 inch
- Outside Diameter: 4.393 inch
- Dynamic Radial Load: 12,671.976 lbs
- Bore: 1.574804 inch
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to frictionless,
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Bearing Width: 3.149608 inch
- Bearing Length: 77.952798 inch
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to frictionless,
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Description: ISO 12090-2:2011 establishes the boundary dimensions and tolerances for series 4 and 5 of linear motion rolling bearings, profiled rail guides. These bearings consist of profiled rails with carriages, which can support forces from all perpendicular directions and moments around
-
Supplier: CSA Group
Description: ISO 12090-2:2011 establishes the boundary dimensions and tolerances for series 4 and 5 of linear motion rolling bearings, profiled rail guides. These bearings consist of profiled rails with carriages, which can support forces from all perpendicular directions and moments around
-
Supplier: CSA Group
Description: ISO 12090-1:2011 establishes the boundary dimensions and tolerances for series 1, 2 and 3 of linear motion rolling bearings, profiled rail guides. These bearings consist of profiled rails with carriages, which can support forces from all perpendicular directions and moments
-
Supplier: Newport MKS
Description: pressure-vacuum air bearing carriage accomodates high (10 kg) cantilevered payloads and significantly reduces contamination to the payload below. Besides cleanliness, the frictionless design eliminates the need for mechanical bearing maintenance/lubrication.
- Stroke or X-Axis Travel: 47.24412 inch
- Rated Speed: 98.4251968503937 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Nook Industries, Inc.
Description: Double roller bearing guided, non-driven actuator with single carriage.
- Rated Speed: 196.8503937007874 in/sec
- Carriage Load: 2,018.0296 lbs
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Aerotech, Inc.
Description: Design Features Integrated, low-profile, XY, ball-screw stage Long-life linear motion guide bearing system Optional low thermal expansion glass linear encoder Cost-effective, high-precision planar performance Aerotech’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 3.93701 inch
- Rated Speed: 1.18110236220472 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 1.968 to 1.9685 inch
- Outside Diameter: 4.478 inch
- Static Axial / Thrust Load: 31,700 lbs
- Dynamic Axial / Thrust Load: 24,100 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 2.1648 to 2.1654 inch
- Outside Diameter: 5.39 inch
- Static Axial / Thrust Load: 56,500 lbs
- Dynamic Axial / Thrust Load: 43,700 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 0.75 inch
- Outside Diameter: 2.25 inch
- Static Axial / Thrust Load: 5,300 lbs
- Dynamic Axial / Thrust Load: 5,300 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 1.9995 to 2 inch
- Outside Diameter: 4.0675 inch
- Static Axial / Thrust Load: 24,900 lbs
- Dynamic Axial / Thrust Load: 19,200 lbs
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Inc.'s DTC-4XXL carriage utilizes our largest guide roller VW-4XXL in a carriage designed to work with our standard DT-4 track. The DTC-4XXL carriage offers a radial load capacity of 3596 lbs in a compact package. Learn more. (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear has added a feature to our line of Linear Guide Products that includes the Vector Trio and Quad as well as the Double Track Linear Guide. Beginning with the Size 3 Vector Quad Carriage, 2 new options are available. A (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear Guide with 1018 steel carriage plate and track spacer. The steel material of the double edge hardened track and 52100 steel rollers, combined with the steel carriage plate and spacer made for an extremely durable linear guide assembly. How can we help you address the challenges in your systems? Reach out to us via the links on this page to discuss your application. (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to pre (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
ease of installation and ease of maintenance, off the shelf components were used throughout the design. The ENDURO is available using size 2 or size 3 v-groove guide rollers, with load capacity up to 1528 pounds. The carriage is available in 6061 aluminum or steel, and features built-in felt (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
customer’s design involved the carriage mounted to a steel beam. However, that would require carefully drilling the beam in order to line up with the mounting holes of the double track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities. The reasons a customer would choose stainless components could very well be tied into the inherent benefits of using guide roller technology (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Springs or other flexible supports for the thrust segments are used in some of the largest thrust bearings carrying millions of pounds of thrust.
-
CRANFIELD UNIVERSITY
CHEE WANG LIM
7.3.3 Isolated Dynamics of the Air Bearing Carriage . . . . . . . .
-
Encyclopedia of Lubricants and Lubrication
Rolling bearings carrying an excessive load can suffer from plastic deformation at the raceways and a flattening of the rolling elements.
-
Springer Handbook of Mechanical Engineering
After a time, the adjustment of the bearings carried out dur- ing assembly gradually disintegrates due to wear and crumpling of microridges.
-
Report on Development of Beijing, Tianjin, and Hebei Province (2013)
bearable carrying capacities on actual total water consumption in Beijing were respectively 12.08, 10.02, and 10.08 million people (Table 5.4).
-
Design of Seismic Isolated Structures: From Theory to Practice
The disadvantages of this system are that because the elastomeric bearings carry no vertical load, they experience tension, and the velocity sensitivity of the sliding surface makes modeling of the system quite difficult.
-
Statics
Depending on the direction in which plain bearings carry the load they may be subdivided into two main groups: (a) Radial or journal bearings and (b) axial or trust bearings.
-
Tribology for Scientists and Engineers
Many investigators working in the area of hydrostatic/hybrid bearings carried out and reported studies dealing with an optimum performance.
-
Advances in Material Science, Mechanical Engineering and Manufacturing
In equipment operation due to bearing wear, bearing clearance is changing; bearing the design gap is the initial gap, work with the bearing wear, the gap gradually increasing the bearings carrying capacity decreased the F and clearance of the bearings carrying capacityψ…
Indicates content that may require registration and/or purchase.