-
Supplier: Artus Corporation
Description: roller bearings. Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit. Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims
- Thickness: 0.001 to 0.03 inches
- Material: Aluminum
- Features: Color Coded Thickness
- Shape: Rectangular
-
Supplier: Artus Corporation
Description: Artus Corp. manufactures the highest quality standard and custom plastic shims. Flexible and long-wearing, Artus plastic shims are non-hygroscopic and impervious to oil to make the perfect seal. Standard and custom plastic shims are available in any required shape and a variety
- Thickness: 0.0005 to 0.06 inches
- Features: Color Coded Thickness
- Material: Plastic
- Shape: Rectangular
-
Supplier: USA Tolerance Rings
Description: The TR series is used for repair of worn or oversized housings. Save time and money, repair those worn or oversized housing by using our corrugated compression sleeves, specifically designed to assemble the outer ring of a ball bearing into a housing. Featuring: Easy machining and quick
- Features: Corrugated
- Shape: Ring
- Type: Shim / Shim Kit
- Material: Stainless Steel
-
-
Supplier: Reid Supply
Description: Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper.
- Length: 99.996 inch
- Width: 6 inch
- Thickness: 0.008 inches
- Material: Brass
-
Supplier: Trinity Brand Industries
Description: Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is oxidation resistant at elevated temperatures. Type 430 is ductile, does not work
- Thickness: 0.03 inches
- Type: Shim / Shim Kit
- Shape: Slotted
- Material: Stainless Steel
-
Supplier: 3M Advanced Materials Division
Description: Increases potential load and peak torque in bolt connections Allows lighter weight, more compact joint designs Fits within close engineering tolerances Long-lasting reliable operation Easy assembly and reassembly By enhancing friction between joint components, 3M™ Friction Shims allow higher
-
Supplier: Reid Supply
Description: up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise
- Inside Diameter: 0.398 inch
- Outside Diameter: 0.835 inch
- Metric Size: M 10
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: needs. Applications of multi turn shim end wave springs Multi-turn shim end wave springs are commonly used in applications requiring a high level of load-bearing capability and space optimization. Some of the most common applications include: Aerospace: used as actuators and
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: needs. Applications of multi turn shim end wave springs Multi-turn shim end wave springs are commonly used in applications requiring a high level of load-bearing capability and space optimization. Some of the most common applications include: Aerospace: used as actuators and
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.359842714 inch
- Spring Rate: 231.48936597865526 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: needs. Applications of multi turn shim end wave springs Multi-turn shim end wave springs are commonly used in applications requiring a high level of load-bearing capability and space optimization. Some of the most common applications include: Aerospace: used as actuators and
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.359842714 inch
- Spring Rate: 492.2717869023155 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel multy turn wave spring should preferably be a circular section. Square and rectangular section materials have strong bearing capacity, good impact resistance, and can miniaturize the spring, but the source of materials is small. And the price is high, except for special needs,
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.498031765 inch
- Spring Rate: 62.64031437557593 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: SKF/North America
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 8.661422 inch
- Outside Diameter: 11.81103 inch
- Overall Width: 2.9921276 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: SKF/North America
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 7.480319 inch
- Outside Diameter: 10.0393755 inch
- Overall Width: 2.5984266 inch
- Rated Speed (Oil): 2,600 rpm
-
Supplier: SKF/Global
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 6.299216 inch
- Outside Diameter: 8.4645715 inch
- Overall Width: 2.2047256 inch
- Rated Speed (Oil): 3,200 rpm
-
Supplier: SKF/Global
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 13.1889835 inch
- Outside Diameter: 17.716545 inch
- Overall Width: 4.4094512 inch
- Rated Speed (Oil): 1,400 rpm
-
Supplier: SKF/North America
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 11.2204785 inch
- Outside Diameter: 14.960638 inch
- Overall Width: 3.6220492 inch
- Rated Speed (Oil): 1,700 rpm
-
Supplier: SKF/Global
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 6.8897675 inch
- Outside Diameter: 9.2519735 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: SKF/Global
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 5.905515 inch
- Outside Diameter: 8.267721 inch
- Overall Width: 2.2047256 inch
- Rated Speed (Oil): 3,400 rpm
-
Supplier: SKF/North America
Description: Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the
- Bore Size: 3.543309 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a set of shims and an electronic evaluation system.
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Width: 0.393701 inch
- Bore Diameter: 0.4724412 inch
- Outer Diameter: 0.7480319 inch
- Units: Metric
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Width: 0.393701 inch
- Bore Diameter: 0.393701 inch
- Outer Diameter: 0.7480319 inch
- Units: Metric
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Width: 0.2362206 inch
- Bore Diameter: 0.2757088103 inch
- Outer Diameter: 0.6299216 inch
- Units: Metric
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Width: 0.2362206 inch
- Bore Diameter: 0.2363387103 inch
- Outer Diameter: 0.4724412 inch
- Units: Metric
-
Supplier: RBC Bearings
Description: roller bearing, are more easily tolerated with the B-DSA-3 design. Misalignment from shaft and housing bore wear have less effect on the RBC ShimPack that on a roller bearing as contact geometry is critical to successful roller bearing operation.
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.76 inch
- Outside Diameter: 2.8125 inch
- Load Capacity: 123,200 lbs
-
Supplier: RBC Bearings
Description: roller bearing, are more easily tolerated with the B-DSA-3 design. Misalignment from shaft and housing bore wear have less effect on the RBC ShimPack that on a roller bearing as contact geometry is critical to successful roller bearing operation.
- Bore Diameter: 2.5 inch
- Length Through Bore: 2.8 inch
- Outside Diameter: 4.375 inch
- Load Capacity: 313,800 lbs
-
Supplier: RBC Bearings
Description: roller bearing, are more easily tolerated with the B-DSA-3 design. Misalignment from shaft and housing bore wear have less effect on the RBC ShimPack that on a roller bearing as contact geometry is critical to successful roller bearing operation.
- Bore Diameter: 3 inch
- Length Through Bore: 3.34 inch
- Outside Diameter: 5.125 inch
- Load Capacity: 449,800 lbs
-
Supplier: RBC Bearings
Description: roller bearing, are more easily tolerated with the B-DSA-3 design. Misalignment from shaft and housing bore wear have less effect on the RBC ShimPack that on a roller bearing as contact geometry is critical to successful roller bearing operation.
- Bore Diameter: 4 inch
- Length Through Bore: 4.64 inch
- Outside Diameter: 7 inch
- Load Capacity: 899,600 lbs
-
Supplier: Radwell International
Description: BEARING MOUNTING BRACKET, WITH SHIM PLATE, FOR USE WITH AFSX SERIES 1.44 IN DIA SHAFT SPEED RESPONSIVE SWITCH, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TFC Ltd.
Description: Used for repairing worn coaxial parts without remachining; enables re-use of worn bearing seats, keys, splines, tapers, or for retaining shims. P1 NSF Reg. No.: 123704
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: Enables re-use of worn bearing seats, keys, splines or tapers Suitable for retaining shims P1 NSF Reg. No.: 123704
- Applied Thickness / Gap Fill: 0.02 inch
- Use Temperature: 65 to 300 F
- Substrate Compatibility: Metal
-
Supplier: THK America, Inc.
Description: Spring pad model PA is a low price item that enables easy adjustment and achieves self-aligning. A preload can easily be adjusted by installing the spring pad to the machine and externally tightening the adjustment bolt using a torque wrench. As a result, the need for troublesome shim
-
Supplier: Durst
Description: hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does not require
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Among one of the lighest saws in its class (8.8 lbs.) Electric brake stops the blade after trigger is released 15 amp motor delivers power for even the toughest applications 57° beveling capacity with stops at 45° and 22.5° Depth of cut capacity of 2 9/16" Ball bearing lower
- Blade Size: 7.25 inch
- Weight: 8.8 lbs
- Saw Type: Circular Saw
Find Suppliers by Category Top
Featured Products Top
-
-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
and vibration for smoother, more efficient conveying. DIRECT REPLACEMENTS: CEMA standard sizes (1-1/2"-3-7/16") for a precise fit with no shims. In addition to screw conveyor hanger bearings, Woodex manufactures (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Woodex bearings are precision-machined from durable rock maple and impregnated with a petroleum-based wax, creating a permanent internal lubrication system. Unlike synthetic alternatives, these wood bearings are a cost-effective, sustainable, and shaft-friendly solution that (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
-solid Shims add rigidity to a design by meeting the performance requirements of a thicker, solid Shim as they provide a bearing surface on one side, yet allow adjustments to the overall thickness of the Shim by enabling the user to peel off unwanted layers from the other side. SURFACE (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spring terminates at the next wave peak, providing consistent contact with mating surfaces and uniform load distribution across the spring. Shim Ends Shim ends include additional (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Vibration characteristics of rotor system with tilting-pad journal bearing of elastic and damped pivots
The elastic shims are also called damping bearing shims in this work.
-
ASTM MNL21 - Modern Stone Cladding Design and installation of Exterior Dimension Stone Systems
Fill the kerf slot (B) in the liner with a compressible material to cushion contact and use bearing shims (D) to level the stone and/or avoid "toe" contact, depending upon whether split-ear or extruded anchors are used.
-
Chapter 5: Guide Specification for Stone Cladding Systems
Fill the kerf slot (B) in the liner with a compressible material to cushion contact and use bear- ing shims (D) to level the stone and/or avoid "toe" contact, de- pending upon whether split-ear or extruded anchors are used.
-
DOE Project 353: TAMS Prototype and production coupling alignment units
for IK'SSH* to FSH* if leftS(SNS(IK),3)'"GEN" then goto 20.36 if leftS(SNS(IK),3)'"EXC" then goto 20.36 REM> CALCULATE BEARING SHIM MOVES. for L*'t to 5 if PACB(I*,L*)«99.1234 then SHCB …
-
Application of cepstrum and neural network to bearing fault detection
… 0,0,0] de- notes the normal condition, [0,1,0,0,0] denotes the unaligned bearing axis, [0,0,1,0,0] denotes the loose bearing pedestal, [0,0,0,1,0] denotes the loose bearing shim , and [0,0,0 …
-
Stone Cladding Engineering
… vertical adjustment with a diagonally welded slotted washer plate or serrated anchor and washer (f), using a horizontal slot to align dowels with holes and vertical slot for height adjustment (d), inserting plastic or metal adjustment bearing shims that are slightly larger …
-
A study on the prevention of cracks on the trepan area of motor bearing
… and experimental evaluation of an herme- tic roiling piston rotary compressor (Krueger, 1988), a finite element model of asymmetrical rotor-bearing systems (Jei et al., 1988), an op- timal design of the crank press main journal bearing ( Shim et al., 1989), an …
Indicates content that may require registration and/or purchase.