Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Temperature monitoring of plain bearings
-
Supplier: Dickow Pump Company, Inc.
Description: it, any temperature rise will be monitored before the liquid temperature is remarkably affected. Thus, flashing of liquid can be prevented through a correctly set trip temperature. Inadmissible containment shell surface temperatures in hazardous areas are prevented. The
- Monitored Properties: Temperature
-
Supplier: Burns Engineering, Inc.
Description: Bearing PRT Spring Loaded Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
-
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Fully adjustable Quick fit bayonet adapter Continuous temperature monitoring NTC type thermistor Flexible and adjustable to 8”
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUCKET ELEVATOR / CONVEYOR MONITORING SYSTEM, WATCHDOG, USED TO MONITOR BELT SPEED / ALIGNMENT / BEARING TEMPERATURE ON ONE BUCKET ELEVATOR OR CONVEYOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro-Sensors, Inc.
Description: Hazard Monitoring System Features Monitor 16 bearing and/or belt alignment sensors All sensor values and alarms are displayed on front panel Green, Yellow, Red LED's for each sensor to display alarms Direct interface to Electro-Sensors' temperature sensors One-button tests for
-
Supplier: Conax Technologies
Description: These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. Available with RTDs or thermocouple types J, K, T and E. The unique bearing sensor wire seal prevents migration of oil along the sensor leads.
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Features: Thermocouple
-
Supplier: Minco
Description: Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved
- Number of Inputs: 3 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Minco
Description: The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Conax Technologies
Description: lubricating oil film; thus allowing machine shutdown and maintenance to take place – avoiding the probable catastrophic failure of the bearing and possible damage to its mounting. Conax Miniature Bearing Sensors provide a simple and cost-effective method to monitor
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: E, J, K, RTD, T, Thermocouple
- Element Material: Platinum
-
Supplier: Enercorp Instruments Ltd.
Description: Our oil-sealed model has been designed specifically to monitor bearing temperatures. An integral oil-seal prevents leakage. The spring loaded sheath ensures rapid heat transfer to the sensor. A large threaded cast aluminum head with O-ring gasket is standard. Electrical
-
Supplier: Vulcan Electric Co.
Description: temperature and exhaust gas temperature monitoring. We have the capability to design and manufacture numerous calibration types, configurations, and material combinations. Each sensor is manufactured and tested to precise specifications to make certain they perform to the exact
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Electro-Sensors, Inc.
Description: 16 threaded stud probe (e.g. belt-alignment rub block temperature) TT420Z-LT* - 1/4 in stainless steel probe with 1/8 NPT adapter (e.g. zerk grease fitting for bearing temperature)
- Sensed Temperature: -40 to 248 F
- Element Configuration: Single Element
- Application Options: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Probe Configuration: Straight Probe
-
Supplier: Electro-Sensors, Inc.
Description: RTDZ with a 1/8 NPT adapter and 1/2 in. flexible liquid-tight conduit fitting (e.g. grease fitting for bearing temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: Quality Bearings & Components
Description: pulses, Bearing Checker measures machine surface temperature with infrared light, and can also be used as an electronic stethoscope for listening to machine sounds. The instrument can be used on most rotating machinery and in many industrial environments such as: Electric motors Fans
- Condition Monitored / Fault Detected: Mechanical Faults / Machine Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Banner Engineering Corp.
Description: temperature sensor measures RMS velocity, in inches per second or millimeters per second, and temperature. Mount it as close as possible to the bearings, using the standard bracket or the magnetic bracket, to monitor the machine’s health by detecting increases in
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: Waukesha Bearings
Description: Comprehensive training program available Typical Applications High-temperature gas-cooled reactor (helium use) Natural gas pipeline compressors Energy recovery flywheel Loop layer machine Sour gas with canned or sealed bearings
- Interface: Computer Programmable, Knobs / Switches / Meter
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Larson Electronics LLC
Description: and where there are anomalies, for example locate build up of scale etc) Motors (overheating bearings, misalignment, overheated windings) Conveyor belts (overheated bearings) Some examples of electrical equipment where thermography is used: Primary power source (i.e. outdoor high
-
Supplier: Senior Aerospace Metal Bellows
Description: a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs. These
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: ASTM International
Description: lubricating grease is being chosen for a new bearing application and (2) when grease for a bearing has to be replaced because the original grease specified for the bearing can no longer be obtained. The Report (see Section ) contains a series of tests on a wide variety of
-
Supplier: ASTM International
Description: lubricating grease is being chosen for a new bearing application and (2) when grease for a bearing has to be replaced because the original grease specified for the bearing can no longer be obtained. The Report (see Section 5) contains a series of tests on a wide variety of
-
Supplier: Oil-Rite Corp.
Description: continuous duty motor bearings. It provides 5 GPM at 15 PSI. The 1/3 HP, 1800 RPM, TEFC motor is powered by 3 phase power at 230/460V 60Hz. A liquid-cooled heat exchanger maintains a constant oil supply temperature to cool bearings. The heat exchanger used with this Circulating
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Qualitrol Company, LLC
Description: degradation of bearings: Broken rotor bars cause torque and speed oscillations on the rotor. This degrades the bearings Rotor bar movement and failure: Broken rotor bars can lift out of the rotor slot due to centrifugal force or pieces of them can break off and cause a stator winding
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Sensidyne, LP
Description: 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene
- Maximum Discharge Flow: 0.7026833333333333 GPM
- Maximum Discharge Pressure: 7.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Prater
Description: that require a tight distribution of particle sizes. Other options with these mills include complete bearing monitoring systems that not only measure bearing temperatures and vibration but also high frequencies that allow for early warning and rapid response of premature
- Feed: Batch, Dry
- Applications: Food Processing / Grain
-
Supplier: Conax Technologies
Description: Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing
- Sensed Temperature: -90 to 400 F
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Supplier: SKF/Global
Description: engine" light does for the car, the SKF Machine Condition Indicator does for industrial machinery. Internal sensors measure velocity, enveloped acceleration (bearing or gear impulsive vibration) and machine surface temperature. The included magnetic read-key is used to activate the SKF
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BEARING TEMPERATURE SENSOR, WATCHDOG, 1/8 INCH NPTF, 1/2 INCH NPTF, 20 MA, 12 VDC, CLASS II DIV 1 / GROUP E / F / G, 6 FT CABLE, FOR USE WITH BUCKET ELEVATOR / BELT CONVEYOR MONITOR SYSTEMS, DIRECT REPLACEMENT WDB24V3C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mescon Technologies, Inc.
Description: The MESTEC-700 is amulti-channel temperature monitor/alarm, displaying up to 10 thermocouple or mV inputs or up to 6 channels of RTD inputs. Each channel may be assigned up to 2 set-points for a total of 20 set-poinrs. Alarm conditions arre indicated via dual color LEDs. In addition, 2
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The regular inspection of equipment is essential for preventative maintenance. The early detection of damages or signs of wear in friction and non-friction bearings leads to increased operational reliability and considerable cost savings. The SONAPHONE range of devices is used in the most
- Monitored Properties: Acceleration / Vibration, Flow, Oil Properties, Pressure, Temperature
-
Supplier: Sensidyne, LP
Description: or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches
- Maximum Discharge Flow: 0.87175 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: ifm efector inc.
Description: Condition-based maintenance thanks to monitoring of imbalance, rolling element bearing or gear state Large operating temperature range and high protection rating for the requirements of harsh industrial environments Reliable and permanent monitoring of characteristic values incl. raw
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 19,303.149606299212 in/sec
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 2 +/-% FS
Find Suppliers by Category Top
Featured Products Top
-
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation -
Bearing Sensors provide a simple and cost-effective method to monitor bearing temperatures. These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. The unique bearing sensor wire seal prevents migration of oil along the sensor leads (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the (read more)
Browse Temperature Probes Datasheets for Pyromation -
Miniature bearing sensors are used in turbines, gearboxes, generators and other rotating equipment. These sensors provide temperature readings for operators/systems to monitor equipment, maintain it & avoid shutdowns. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Miniature bearing sensors are used in turbines, gearboxes, generators and other rotating equipment. These sensors provide temperature readings for operators/systems to monitor equipment, maintain it & avoid shutdowns. Learn More From Pyromation (read more)
Browse Temperature Indicators Datasheets for Pyromation -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
ensure highly reliable temperature monitoring to virtually eliminate equipment shutdown due to a failed bearing temperature sensor and minimize costly downtime. Enhanced safety: The exclusive redundant sealing technology safeguards against oil leaking into the junction (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Thermal Imaging for Monitoring Rolling Element Bearings
. A bearing having an inner raceway fault shows a faster and higher temperature increase than a healthy bearing. Whereas vibrations tend to propagate through the drive train, temperature increase is a more local phenomenon. The article presents a methodology for analyzing such measurements based
-
Ship's Steering Gear Motor Problem Diagnosed Using IR Technology (.pdf)
The Queen of Saanich Ro-Ro Passenger Ferry experienced a high temperature bearing problem with one of its main steering gear motors. IR analysis showed the non drive end thrust bearing as the source of the heat being generated. It was thought at the time that the bearing was in failure mode
More Information Top
-
Sensor Systems and Software
However, the current limitations in monitoring system installation locations and technology do not allow direct axle bearing temperature monitoring during vehicle operation.
-
Hazard Monitoring Equipment Selection, Installation and Maintenance (.pdf)
Placed on the side of the casing these devices incorporate a temperature sensor, which is similar to the sensors used in bearing temperature monitoring but usually with a lower trip point.
-
Wireless temperature sensor for bearing health monitoring
As shown in Figure 1, our bearing temperature monitoring system consists of a transducer unit, an external data receiver (an antenna), and a central computer.
Indicates content that may require registration and/or purchase.