Products/Services for Beige Micro ATX Computer Cases
-
Industrial Chassis and Card Cages - (302 companies)CPU), chipset, or cache. Passive backplanes contain circuitry for bus connectors and, in some cases, buses and drivers. Both active and passive industrial backplanes may also include bridges. For additional slots, an expansion chassis can...Mounting StyleBackplane Bus / StandardBackplane Form Factor -
Carrying Cases and Equipment Cases - (412 companies)...specifically for carrying cases. Specific standards include: A-A-52041 (Carrying cases for computer supplies). MIL-PRF-32062 (Carrying case for fire control optics). MS 91662 (Storage/carrying case for animated transparency). References. Wilson Case... -
Computers - (1711 companies)...for executing stored instructions. CPUs are sometimes called processors or microprocessors. A computer may contain more than one CPU, in which case it is referred to as capable of multiprocessing. CPUs consist of two important parts: the arithmetic... -
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano... -
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all of the data transactions... -
Shipping Containers and Shipping Cases - (567 companies)...purpose or dry, insulated, flat rack or platform, open top, refrigerated, or tank. Applications. A laptop case is suitable for shipping laptop computers. A molded case is made of molded construction. Common molding processes used are blow molding...
-
Computer Power Supplies - (300 companies)...of the device. The form factor must match the type of motherboard where the power supply is to be installed. There are a variety of computer motherboard styles and cases available, and typically each has a corresponding power supply form factor which should...
-
Case Equipment - (291 companies)Case equipment is machinery used to form, pack, seal, or unpack cases of products. Case equipment is used to erect, pack, seal, or unpack cases of products. In most instances, case equipment is used to form cardboard boxes; however, corrugated...
-
Tablet Computers - (183 companies)...have a slot for a micro SD card to expand memory, in most cases there is no connection to other storage devices such as USB drives or portable hard drives. The memory on the device will determine how much media like photos, music, video, or other large...
-
Micro Machining Services - (176 companies)...natural or synthetic diamond, and glass. Micro machining services may provide additional services such as CAD/CAM support, design assistance, just-in-time (JIT) delivery, rapid prototyping, low-volume production, and high-volume production. Computer...
Product News
-
AgozTech LLC
Almex Mobile Computer Case by AGOZ AgozTech 's Almex mobile computer carrying case is designed to help field service, facilities, route, and operations teams keep handheld business devices protected and accessible throughout the workday. For workers moving between vehicles, buildings, stock areas, service routes, and inspection points, a dedicated carrying case helps reduce misplaced equipment while supporting faster device access during daily tasks. The case provides practical on-the-go storage for Almex mobile computers used... (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Electri-Flex Company
Extreme Temperature Conduit ATX Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60 C to 150 C Intermitting to 165 C. Utilizes the flexibility of our standard LT core, coupled with the advantage of a Thermoplastic Rubber jacket that is virtually unaffected by temperature extremes and that contains no halogens. The material has a flammability rating of UL 94-HB and is UV stabilized. Also available... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
TPS Elektronik GmbH
250 W Flex ATX (1U) Power Supply – FSP250-50FEB 250 W Flex ATX (1U) Power Supply - FSP250-50FEB. The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90 -264 VAC) With an 80 PLUS Bronze rating, and active Power Factor Correction (PFC), this supply delivers reliable and efficient power. The product also offers protections against over-current (OCP), over-voltage (OVP... (read more)Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
FSP220-50FGBBI ATX PC Power 220 W Flex ATX / 1U Power Supply - FSP 220-50FGBBI. The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and 100 -240 VAC input, this supply delivers reliable and efficient power. It also offers protections against over-current (OCP), over-voltage (OVP), over-temperature (OTP) and short-circuit. Reliability features also... (read more)Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
AgozTech LLC
AgozTech Accessories for Elo Mobile Computers AgozTech offers carrying, mounting, charging, and wearable accessories for Elo mobile computers used in retail, hospitality, service, and mobile business operations. The collection helps organizations keep handheld equipment protected, accessible, powered, and consistently deployed across teams and locations. Available solutions include: Belt holsters for everyday handheld access. Shoulder sling and waist-belt carrying options. Trigger-handle holsters for scan-intensive workflows. Chest... (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained and industrial applications. Examples include: Consumer electronics. One of the most common uses of micro fans and blowers is in consumer electronics for devices such as: Televisions. Desktop and laptop computers. Tablets. Wearable devices. Micro fans and blowers are ideal for wearable devices that require lightweight integrated cooling solutions. Examples include: Military combat helmets. Mini blower fans are a key component of modern combat helmets, which often utilize built-in cooling systems to keep... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Budnick Converting, Inc.
Prototyping Services Case Study To help you get the best product to market quickly and cost effectively, we offer many digital converting solutions. Most of these processes accept standard file formats of drawings and produce prototype parts without the costly commitment of hard tooling. Case Study - Quick Response for Prototypes and Parts. Budnick has invested in many computer numerically controlled (CNC) converting devices and machines that allow us to accept your drawings in many formats and run your initial prototypes... (read more) -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Micro Blowers can be used in a variety of applications including: Portable medical devices. Portable computers and electronics. LED lighting. Smartbooks and tablets. Portable HDD. IP cameras. High-speed memory modules. CCTV security surveillance... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Parker Sporlan Division
MICRO THERMO MODULAR CONTROLLERS MICRO THERMO TECHNOLOGIES 700-SERIES PLATFORM. The Micro Thermo 700 series is a flexible and modular family of I/O boards that allows custom creation of Suction Group, Circuit and Gas Cooler controllers. The Micro Thermo 700 series platform communicates over a LON Echelon network that takes advantage of free topology architecture to make network wiring easy. The UC700 utilizes block-style no-code programming for custom control or monitoring sequences. Windows PC-based software has simple... (read more)Browse HVAC Controllers Datasheets for Parker Sporlan Division -
Heilind Electronics, Inc.
Hirose's Micro-Mobility Connectors Hirose's Micro-Mobility Connectors. Driving Micro-Mobility Forward. As micro-mobility systems --such as e-bikes, e-scooters, delivery bots, and compact EVs --become more sophisticated, engineers face mounting challenges around space constraints, vibration resistance, waterproofing, and power efficiency. Hirose 's micro-mobility connector portfolio, which spans high-power board-to-board connectors (like the BH12 series up to 20 A) and ultra-low-profile signal and hybrid connectors... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
-
Computer Hardware - Wikibooks, open books for an open world
For more information, consult the Wikipedia article on micro processors. .... Case [edit]. .... Most modern computers have an " ATX form factor" case in which ATX-compatible power supplies, Mainboards and Drives can be mounted. .... During the 1980's and 1990's almost all cases were beige , even Apple's Macintosh line.
-
Value vs Preformance - Techist - All Things Tech
CPU/MOBO/GFX: $48 Newegg.com - Open Box: ASRock PV530 VIA PV530@1.8 GHz VIA NanoBGA2 VIA VX900 Micro ATX Motherboard/CPU Combo. .... CASE /PSU: $25 Newegg.com - APEVIA ATX998KL Beige Steel ATX Mid Tower Computer Case 250W Power Supply .
-
rebuilding computer for my wife - Techist - All Things Tech
Newegg.com - APEVIA ATX998KL/420 Beige Steel ATX Mid Tower Computer Case ATX 420W power supply for AMD/Intel Power Supply - Retail. .... Newegg.com - COOLER MASTER Centurion Micro ATX 541 RC-541-SKR1 Black Aluminumm bezel, SECC chassis MicroATX…
-
Arctic Cooling Silentium T2 ATX Case -= www.bigbruin.com =-
Manufacturers have started offering cases that are closer to works of art than the plain old beige boxes from years ago. .... this new case design can lower the noise, and at the same time help cool your computer . .... M/B Form factor: Micro & Full ATX .
-
Computer build - Techist - All Things Tech
Im thinking of building my own computer this time instead of hiring someone to buying one off .... Case : ATX Mid Tower Case w/ 450watt power supply. .... Motherboard: ABIT IP-95 Socket T VIA P4M890 Micro ATX. .... CD ROM Drive: ASUS Combo Drive Beige E-IDE/ATAPI .
-
How To Assemble A Desktop PC/Choosing the parts - Wikibooks, open books for an open world
3 CPU ( Micro processor). .... Chassis ( case ) & power supply[edit]. .... Wikipedia has related information at ATX #Power_supply. .... Wikipedia has related information at Power supply unit ( computer ). .... In earlier eras most cases were beige , and since most components drew far less power than similar…
-
How To Assemble A Desktop PC/Printable version - Wikibooks, open books for an open world
3 CPU ( Micro processor). .... Chassis ( case ) & power supply. .... Wikipedia has related information at ATX #Power_supply. .... Wikipedia has related information at Power supply unit ( computer ). .... In earlier eras most cases were beige , and since most components drew far less power than similar…
-
PC Starts but no Post, Beeps, or Video - Techist - All Things Tech
I have just changed out my PSU, MOBO, RAM, and Case . .... Shut the computer down, removed the card and no video. with old MoBo. .... *ASUS P5RD2-VM LGA 775 ATI Radeon Xpress 200 Micro ATX Intel Motherboard (Old). .... *BenQ 16X DVD±R DVD Burner With 5X DVD-RAM Write Beige E-IDE/ATAPI Model DRW1608P3SBGWSW .
-
Buyer's Guide For Building a Computer - Wikibooks, open books for an open world
Generally, your motherboard and power supply will conform to the ATX standard, unless it is a MICRO . .... sure that the wiring is long enough to reach your parts in the case and that you … is no benefit from a silver case with an acrylic window compared to a plain beige case. .... Keep in mind that cooling is one of the most important factors when building a computer .
-
What are your system specs? - Page 8 - Techist - All Things Tech
Linkworld B313C02N - P4 Beige /Blue Metal ATX Mid Tower Computer Case . .... generic keyboard w. faded keys cause my micro 's too strong, lol.
Indicates content that may require registration and/or purchase.