-
Supplier: Joyce/Dayton Corp.
Description: U-shaped covers are frequently used as machine way covers. They are available in almost any size or material to meet different application requirements and environments. Typically they are used to protect machined surfaces from the accumulation of dirt, chips, or other debris.
- End Configuration: Collar, Flanged Collar, Standard Flange
- Shape: Square / Rectangular (Open)
- Features: Stiffeners
- Application: Way Cover
-
Supplier: Joyce/Dayton Corp.
Description: C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured to the shape of the rails which they protect. These covers may be mounted
-
Supplier: Dynatect Manufacturing, Inc.
Description: Machine roof covers consists of large, self-supporting bellows equipped to glide on a rail system. Roof covers were first developed for large CNC gantry machines, but have been adapted to other applications requiring a moveable, low-friction cover. The bellows’
- Features: Armor Plates, Other, Specialty / Other
- Application: Way Cover
-
-
Supplier: B.U.W.W. Coverings Inc.
Description: Telescopic way covers are a protection of the guide ways, (hence way cover), and anything in between the way surfaces like ball screws or electrical wires, against mechanical influences such as chips, chemical coolants, and other machining environment
-
Supplier: Dynatect Manufacturing, Inc.
Description: Folded bellows are often used in applications requiring the cover to be air and light tight, such as laser bellows. These covers can also be used in applications requiring bellows to be able to handle internal or external pressure and motion. Folded covers
- Application: Camera Bellows, Way Cover
- End Configuration: Inside Flange
- Shape: Square / Rectangular (Closed), Tapered
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect Thermiseal sealed bellows are made from polyurethane film bonded together by a thermic weld process. When additional strength is required, coated nylon-reinforced material can be used. Thermiseal covers are lightweight and completely sealed. Thermiseal covers are
- Application: Cylinder Protection, Rod / Screw Cover, Way Cover
- End Configuration: Inside Flange
- Shape: Round, Square / Rectangular (Closed)
-
Supplier: Dynatect Manufacturing, Inc.
Description: (non-circular) form, e.g. rectangular, flat/strip-type, or way cover. Heat-sealed bellows are a popular choice for covering machine ways and linear rails. This style of bellows is applied in light to medium-duty environments, where small particles, light abrasives,
- Application: Cylinder Protection, Rod / Screw Cover, Way Cover
- End Configuration: Inside Flange
- Shape: Round
- Features: Stiffeners
-
Supplier: FIPA Inc.
Description: FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences. The vacuum supply is
- Diameter / Maximum Dimension: 10.000000000000002 to 50 mm
- Stroke (if Applicable): 4 to 26 mm
- Type: Bellows
- Material: Nitrile (NBR), Silicone
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: THE NEXT GENERATION OF COMPACT, HIGH-SPEED LINEAR ACTUATORS The patented Tsubaki Zip Chain Actuator® (ZCA) is the solution to your linear actuator application problems. The ZCA utilizes 100+ years of Tsubaki Roller Chain manufacturing expertise to create a linear actuator that “zips” together chain
- Stroke or X-Axis Travel: 11.81103 to 78.7402 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Rated Force: 67.44 to 449.6 lbs
- Features: Double End Rod, Way Covers / Bellows
-
Supplier: Aerotech, Inc.
Description: Design Features Integral bellows protect the drive and bearing system from contamination Designed for high-performance scanning and inspection Air-on-air preload on all air-bearing surfaces Linear encoder feedback provides nanometer-level High stiffness for heavy loads and excellent Travel up
- Stroke or X-Axis Travel: 1.968505 to 19.68505 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 55.125 to 77.175 lbs
-
Supplier: Nook Industries, Inc.
Description: Internal roller bearing guided, linear motor driven actuator with single carriage.
- Rated Speed: 314.96062992125985 in/sec
- Carriage Load: 989.12 lbs
- Orientation: Horizontal
- Motor Type: Linear Motor, None
-
Supplier: Aerotech, Inc.
Description: Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Includes brushless, slotless motor
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 22.05 to 55.125 lbs
- Positioning Accuracy: 0.0005 to 0.005999999999999999 inch/inch
-
Supplier: H2W Technologies
Description: Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Split XY configuration - Built on rigid aluminum extrusion frame - Shelf to place system electronics - Two axis of coordinated motion - Protective Bellows
- Stroke or X-Axis Travel: 14 inch
- Y-Axis Travel: 36 inch
- Bearing Type: Air Bearing
- Motor Type: DC Brushless, Linear Motor
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: stage solution for nearly any application. All are available for use with 200V or 400V power. Cable Management Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload. Bellows Optional bellows protect magnets
- Stroke or X-Axis Travel: 4.330711 to 52.5590835 inch
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 8.1585 to 66.591 lbs
- Motor Voltage: 100 to 400 volts
-
Supplier: Velmex, Inc.
Description: Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets
- Stroke or X-Axis Travel: 30 inch
- Rated Speed: 5 in/sec
- Carriage Load: 300 lbs
- Positioning Accuracy: 0.001 inch/inch
-
Supplier: Velmex, Inc.
Description: Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 25 lbs
- Positioning Accuracy: 0.0014999999999999998 inch/inch
- Lead: 1 to 0.2 inches per
-
Description: Cost Effective Positioning The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine building and many
- Stroke or X-Axis Travel: 2.755907 to 8.661422 inch
- Rated Speed: 787.40157480315 in/sec
- Carriage Load: 198.45 lbs
- Drive Type: Ball Screw
-
Supplier: ContiTech AG
Description: For years now, ContiTech has been known as a competent producer of materials for this type of concertina wall. Optimized materials and high-grade workmanship make the ContiTech folding bellow a high-quality solution from one source. The concertina wall consists of a strong two-layer fabric
Find Suppliers by Category Top
Featured Products Top
-
Non-contacting Lift Off Seals for decades. Since the 1990s, they have increasingly found their way into aerospace applications for their performance, and (read more)
Browse Metal Bellows Datasheets for Technetics Group -
. Critical applications include metal seals for valves and engine assemblies, K-Port seals for AS5202 port applications, burst discs for pressurized systems, mechanical seals for turbopump applications, and bellows and accumulators for hydraulic and pneumatic systems. For decades Technetics (read more)
Browse Metal Bellows Datasheets for Technetics Group -
you profitable. In each of these cases, Technetics Group delivers. 50+ YEARS OF DESIGN Technetics Group has more than 50 years of bellows design knowledge with top-down operational excellence. We have produced over 500,000 bellows and over 12,000 new and refurbished (read more)
Browse Metal Bellows Datasheets for Technetics Group -
SEE BELFAB® EDGE WELDED METAL BELLOWS IN ACTION ON NASA’S MARS PERSEVERANCE ROVER BELFAB® EDGE WELDED METAL (read more)
Browse Metal Bellows Datasheets for Technetics Group -
thermal expansion. Sealing solutions that can tolerate this expansion without losing integrity are essential. Systems need to accommodate the initial expansion and movement of cathode bars during start-up. That way they can ensure the seal’s effectiveness over time. Material (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination or corrosion failure. In contaminated environments, these products have to be protected with bellows, or covers, in order to continue (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
CR4 - Thread: Load Calculations for Bellows
You might be interested in: Accordion Bellows, Metal Bellows , Way Covers and Shields .
-
CR4 - Thread: Bellow manugacturer in India
You might be interested in: Accordion Bellows, Metal Bellows , Way Covers and Shields .
-
Machine Tool Parts Companies, Machine Tool Parts Manufacturers, Machine Tool Parts Suppliers & Exporters
Our products include bellows cover with or without flapping lamellas, roll way cover , round bellows cover, brushes, wipers etc..
-
Vibration characteristics of shear loaded post-buckled aluminum panels
The loads here are selected in such a way that covers the loads bellow buckling load to at least twice the first Euler buckling load.
-
Patents in the technology-Orienting Mergers & Acquisitions
Balge , dust caps and silicone parts are the further components of the product program of the company segment the pleasure mountain sealing and Schwlngungstechnik.
-
Scaled Vitrification System III (SVS III) Process Development and Laboratory Tests at the West Valley Demonstration Project
Once the drum is out of the way of the bellows , a plate cover can be slid under the bellows to curb heat loss and air inleakage.
-
Use of the Automatic Free Piston in Oil Well Production Problems
Its construction consists of an outer housing covering a seamlessmetallic bellows in such a way as to form a sealed pressure vessel or pressuredome.
-
Parallelkinematische machines
For larger become the surfaces to shield fold bälge with additional mechanical protection or the blind covers working in two directions use.
-
Drilling and Producing Equipment, Methods and Materials - Use of the Automatic Free Piston in Oil Well Production Problems - Document Summary
It; construction consists of an outer hous ing covering a seamless metallic bellows in such a way as in form a sealed pressure vessel or pressure dome.
-
Manual for Technical product design
Further use areas are doors, discharges and tube sealings installation parts for the construction industry dust caps , bellowses , hoses or springs and damping elements for the vehicle construction.
Indicates content that may require registration and/or purchase.