-
Supplier: Inductotherm Group
Description: alloys with carbide tipped blades. Also Thermatool can custom build systems to cut investment castings with high automation such as multi-station systems or with robotics. Feature Standard: 60 HP motor Kevlar Belt spindle drive Two axis saw head movement Optional: 3 – axis
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
- Cutting Type: Semi-Automatic
-
Supplier: Charles Ross & Son Company
Description: horsepower. Standard Features: Table or bench top mount design Driven by an explosion proof (Class 1, Group D), 230/460 V, 3 Ph, 60 Hz, 10:1 speed range, inverter duty motor Low maintenance V-belt drive system Stainless Steel type 316 wetted parts Explosion proof safety limit switches
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH mounting poly v-belt; CSA 24V 65
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley - f/u/w radiator
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: Circuit breaker mountings Alternator belt guard Cooling System Radiator — installed Radiator — ship loose Fan drive f/u/w Caterpillar installed radiator Fan drives for customer-supplied radiators Fan height instructions Vee belts for customer-supplied radiators
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
Find Suppliers by Category Top
Featured Products Top
-
, forklifts Conveying – Drive motors, head roll shafts, belt speed monitoring Registration Mark Timing – Automated palletizers, shrink (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
assemblies, mechanical components, timing belt and pulley drive systems, and molded parts for aerospace, medical, and robotic applications. Providing a wide variety of standard catalog items plus customized solutions we partner with OEMS around the world. Our engineers look forward to working with (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
's ultra-efficient design utilizes a set of pulleys, all varying in size, to connect the blower head and the motor via a belt-driven system. This allows the motor to operate at lower speeds while simultaneously causing the blower head to spin 5-6 times faster. Direct drive blowers connect the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
RFQ – we can quote from your 3D model or drawing. For product specifications, applications, and technical design data for gears and timing belt and pulley drive systems request or download our catalogs. SDP/SI - Stock Drive Products (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives allows the robot head to rotate around its longitudinal axis. Inside of the head itself there is a DC motor in the tilting device of the milling machine (fig. ). Two small motors allow camera panning and control the focusing (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
headquartered in Künzelsau, Germany and employs more than 1,500 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Turning CNC Lathe, Mill-Turn CNC Milling and Machining Centers Precision Gear Fabrication CNC Bevel Gear Cutting CNC Hobbing CNC Shaping Coniflex Bevel Gear Generators Rack Cutting We machine a (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
SA 200 AC generator add on???
I know you can add a power inverter, but I have a 3000 watt belt drive generator head that I am not using so I have been thinking.
-
Shopping In Other - Big Bruin
• NorthStar Belt Driven Generator Head - 5500 Surge Watts, 5000 Rated Watts, 11 HP Required .
-
Shopping In Other - Big Bruin
• Belt Driven Generator Head - 5500 Surge Watts, 5000 Rated Watts, 11 HP Required .
-
Looking to buy First Tig, Portable, Looking for Advice.
I thought about just putting a belt driven generator head on a dc machine to produce the AC, but though I should check with the pros first.
-
Mobile 10KW Generator
For years Harbor Freight had these belt drive generator heads for $399.
-
DC or AC Tools
Just a thought, but has anyone thought of driving a belt driven generator head off of the engine to supply AC Power?
-
CR4 - Thread: 12 or 24 volt alternators
I have an extra stand alone engine of 60HP and it would turn several alternators if needed. i.e, how many used alternators could you buy for the price of one new 14KW Generator Head and belt drive them?
-
CR4 - Thread: No-Head Water Wheel Tidal Dynamo / Motor Question
If its high powered you may need a larger belt driven multi KW generator head unit and a large battery system as well.
-
CR4 - Thread: VW Diesel Engine Running on Free Fuel
http://www.harborfreight.com/engines-generators/generator-accessories/10000-watts-max-7200-watts-rated- belt - driven - generator - head -45416.html .
-
Modular hydro dam approach to the economic development of ultra low-head hydropower
The module selected contains an axial-flow type turbine, rated at 300 kW under a 10-ft head , a generator driven by a belt drive, vertical intake gate, and electrical control system and switchgear.
Indicates content that may require registration and/or purchase.