-
Supplier: Weiss Technik North America, Inc.
Description: Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Weiss Technik North America, Inc.
Description: The vötschtechnik® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Excelitas Technologies Corp.
Description: temperature rapidly resulting in increased line speeds. For some products this can equate to as much as a 50% reduction in drying time. In addition to the classic booster just described, a booster can also be placed after the existing oven or in between. Your advantages using Noblelight
- Temperature Range: 284 to 293 F
- Application: Curing, Drying, Preheating
- Heat Source: Infrared / Radiant
- External: Vertical Load (Bell Lift)
-
-
Supplier: Cincinnati Sub-Zero Products
Description: elastomers and the tempering or curing of silicone elastomers. They are also used to heat plastics to improve their shaping or thermosetting properties. Other areas of application include the drying and curing of coatings or fiber composites, as well as the sintering of PTFE, and the
- Application: Curing, Heat Treating
- Features: Other
-
Supplier: Cincinnati Sub-Zero Products
Description: Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Inert gas oven is a new type of industrial-grade drying equipment, forming high-temperature hot air with uniform temperature that heats the inside of the box to ensure that the inside of the oven reaches the ideal temperature environment. The products are widely used in preheating,
- Temperature Range: 68 to 536 F
- Capacity: 22.601380652681897 cubic feet
- Application: Aging, Baking, Curing, Drying, Preheating, Quenching
- Heat Source: Electric / Resistance
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 1,200 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around and
- Temperature Range: 650 F
- Capacity: 576 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. The RFD1-42 Class A Benchtop Oven is a popular oven due to it’s size and capabilities. With its benchtop design and small
- Temperature Range: 104 to 650 F
- Capacity: 19.499999999999996 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT
- Temperature Range: 650 F
- Capacity: 288 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 11.999987166667557 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 13.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing,
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 6.67 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Temperature Range: 2,350 F
- Capacity: 20 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens
- Temperature Range: 104 to 662 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 20.7 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can enter Fully automatic cycle controlled by Allen-Bradley PLC control systems
- Temperature Range: 122 to 752 F
- Capacity: 60 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Industrial, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The
- Temperature Range: 104 to 500 F
- Capacity: 3.7 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of
- Temperature Range: 41 to 572 F
- Capacity: 7.84 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Industrial, Shelving / Racks / Carts, Timers
-
Supplier: BMT USA, LLC
Description: Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented filters, filter suspension system and air shaft seal preclude the introduction of
- Temperature Range: 536 F
- Capacity: 19.799999999999997 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Standard Spindle (Chain-on-Edge) Conveyor Oven The ONLY Process Applied PRE-Engineered Conveyor Unit in the World! 7,512 Different Standard Configurations!! Unequaled in Quality & Features FEATURES Temperatures To 500°F (260°C); Optional 650°F (343°C) Completely Factory
- Temperature Range: 650 F
- External: Continuous (Convey, Shuttle)
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 15’ Long x 7’ Wide Truck Rim Capacity : 160 rims/ 8hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 degrees radiant heat Pneumatic operated doors Limit switches
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: International Thermal Systems LLC.
Description: The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: L&L Special Furnace Co., Inc.
Description: The VB SERIES Bench Mounted Electric Recirculating Cabinet Ovens feature air recirculation for high temperature uniformity, simple, clean, electric operation, a stainless steel interior and a precision PID digital control system. These are ideal for laboratory or small production use such as
- Temperature Range: 1,300 F
- Capacity: 2 cubic feet
- Application: Annealing
- External: Bench / Cabinet
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Conveyor Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications.
- Temperature Range: 500 to 800 F
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Carbolite Gero Limited
Description: effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure provides effective thermal seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice
- Temperature Range: 1,112 F
- Capacity: 0.9888104035548331 to 35.31465726981547 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Advanced solutions for all of your heating and drying oven needs Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens (read more)
Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
items. Any piece within a size-range of 36″ H x 24″ W x 60″ L can be coated. Our adjustable speed conveyor has 175 hangers on 16 inch centers, and the two-stage 410+ degree oven can handle both the drying and curing cycle. About Us (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc.
More Information Top
-
Phase Inversion Membranes from Amphiphilic Diblock Terpolymers
Crosslinking Experiments: Crosslinking experiments of the as-cast membranes were carried out on an LC6B Benchtop Conveyor UV curing unit (Heraeus Noblelight GmbH) equipped with an F300S 300 W in.−1 microwave-powered electrodeless UV lamp (mercury bulbs). min−1 , and the column oven was set to 40 °C.
-
Batch Oven Selection Guide (.pdf)
RAD/RFD Benchtop Cabinet/Reach-In Ovens Curing , Drying, Sterilizing, Aging Conveyor Ovens .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
… of the amount of cobalt in a drier solution as measured by a benchtop XRFS unit versus … … relate to the ASTM test methods, procedures, and guides related to the radiation curing of coatings have … The system is comprised of a power supply, radiation source, reflectors, and a conveyor [7]. Usually the coated part is placed in an oven and the melt-flow process is completed resulting …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
This type of equip- ment is used in clean room and benchtop applications where the use of … … for example, is encountered during heating of food packages in the micro- wave oven (especially when a … From cured meats, their use spread to other sectors of the meat industry (frozen steaks, certain fresh … The webs are trans- ported through the oven on separate sheet- conveyor chains and heated to a …
-
Thermal Analysis of Polymers Fundamentals and Applications Complete Document
Additional samples were cured in an infrared (IR) conveyor oven , following the PTF manufacturer’s recommendation of 3 min at 200 °C for IR cure . in principle, possible to combine all these techniques in a single “ benchtop ” instrument.
-
Dictionary polymer sciences
Compressive strength, punching hardness Convection oven Conveyor , conveying apparatus, conveyor conveyor system; continuous conveyor countertop / benchtop .
-
Additive Manufacturing Technologies
T66 Benchtop : product description. http://www.solid-scape.com/t66.html. … to superglue, StrengthMax infiltrant which is a two-part infiltrant, and Salt Water Cure , an eco-friendly … The powder bed translates on a conveyor belt from the front towards the back of the machine. … part block when it is cold, therefore, it is often put into an oven for some time …
Indicates content that may require registration and/or purchase.