-
Supplier: OMEGA Engineering, Inc.
Description: counting may be batching, filling, mixing, punching, cutting, drilling, diverting, or alarming. While process applications using speed or rate monitoring may be conveyors, conveyor ovens, material flow, rotational rpm, and testing.
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control system
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Weiss Technik North America, Inc.
Description: The vötschtechnik® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Cincinnati Sub-Zero Products
Description: Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 1,200 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. The RFD1-42 Class A Benchtop Oven is a popular oven due to it’s size and capabilities. With its benchtop design and small
- Temperature Range: 104 to 650 F
- Capacity: 19.499999999999996 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 11.999987166667557 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 650°F / 343°C TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the
- Temperature Range: 650 F
- Capacity: 95.99989733334046 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: Despatch - ITW EAE
Description: Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens
- Temperature Range: 104 to 662 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: BMT USA, LLC
Description: Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can enter Fully automatic cycle controlled by Allen-Bradley PLC control systems
- Temperature Range: 122 to 752 F
- Capacity: 60 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Industrial, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel
- Temperature Range: 104 to 500 F
- Capacity: 3.7 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of
- Temperature Range: 41 to 572 F
- Capacity: 7.84 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Industrial, Shelving / Racks / Carts, Timers
-
Supplier: BMT USA, LLC
Description: Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented filters, filter suspension system and air shaft seal preclude the introduction of
- Temperature Range: 536 F
- Capacity: 19.799999999999997 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 400°F / 204°C TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven.
- Temperature Range: 400 F
- Capacity: 15.624983289931714 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Standard Spindle (Chain-on-Edge) Conveyor Oven The ONLY Process Applied PRE-Engineered Conveyor Unit in the World! 7,512 Different Standard Configurations!! Unequaled in Quality & Features FEATURES Temperatures To 500°F (260°C); Optional 650°F (343°C) Completely Factory
- Temperature Range: 650 F
- External: Continuous (Convey, Shuttle)
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 15’ Long x 7’ Wide Truck Rim Capacity : 160 rims/ 8hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 degrees radiant heat Pneumatic operated doors Limit switches monitor door
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: International Thermal Systems LLC.
Description: The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: L&L Special Furnace Co., Inc.
Description: The VB SERIES Bench Mounted Electric Recirculating Cabinet Ovens feature air recirculation for high temperature uniformity, simple, clean, electric operation, a stainless steel interior and a precision PID digital control system. These are ideal for laboratory or small production use such as
- Temperature Range: 1,300 F
- Capacity: 2 cubic feet
- Application: Annealing
- External: Bench / Cabinet
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Conveyor Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications.
- Temperature Range: 500 to 800 F
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Special Furnace Co., Inc.
Description: The CP Series Automatic Pusher Ovens are custom designed and built for specific customer applications. The application of the pictured unit is for tempering after induction hardening. These can be designed for use to 1400°F (760°C). They can feature automatic cool down sections like the one
- Temperature Range: 1,400 F
- Capacity: 8 cubic feet
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your
- Temperature Range: 500 to 800 F
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Application: Drying
-
Supplier: International Thermal Systems LLC.
Description: Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450ºF Welded structural steel frame 2 Hp blower motor with housing
- Temperature Range: 842 F
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Application: Curing, Drying, Heat Treating
-
Supplier: Carbolite Gero Limited
Description: effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure provides effective thermal seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice
- Temperature Range: 1,112 F
- Capacity: 0.9888104035548331 to 35.31465726981547 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: International Thermal Systems LLC.
Description: Thermal Degreasing Ovens cost-effectively remove lubricating oils. The function of a Thermal Degreasing Oven is to cost effectively remove tooling oils from metal worked components or heat exchangers by vaporizing the oil. Thermal Degreasing Ovens replace aqueous wash style
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
More Information Top
-
3.26.07 -- Kool Kountry Cold Storage Looks To Nature To Enhance Quality And Extend Shelf Life Of Fresh Produce
TurboChef to Unveil Fastest Conveyor Oven The Konica Minolta CM-3600d benchtop spectrophotometer for reflectance and transmittance color measurement features patented technical advancements …
-
Preventing conductive white residue formation by modifying the manufacturing process
The benchtop experiments were designed to identify the manufacturing conditions which are likely to produce residue and … wave solder systems usually incorporate all the steps of soldering into a conveyor line, where the circuit … … simulated process the test boards are dipped in flux, placed in a convection oven for preheating, then …
-
Printed Circuits Handbook, Sixth Edition > SOLDERING REPAIR AND REWORK
It is significantly smaller than a wave-soldering machine and generally lacks a conveyor , a fluxer, and … Since the equipment is much smaller, often benchtop -mounted, it permits an operator to manually remove parts … … the solder fountain process, dense assemblies can be batch-heated in a box oven to make the …
-
Products & Literature (March 2012)
Grieve Corp., Round Lake, Ill., offers its Model 906 electricallyheated vertical conveyor oven . literature Delong America, Montréal, Quebec, Canada, offers its LVEM5 benchtop electron microscope (EM), said to be the …
-
Application of Low-Field NMR to Analyze Water Characteristics and Predict Unfrozen Water in Blanched Sweet Corn
… food industry due to its low cost and suitability for location around fast-moving conveyors (Hills 2006). A drying oven (GZX-DH, Shanghai Yuejing Medical Apparatus Factory, China) was used to dry the kernel … Transverse relaxation measurements were performed on PQ001 Benchtop Pulsed NMR Analyzer (Niumag Electric Corporation, Shanghai, China) operating …
-
8.13.07 -- Key Technology Exhibits FluoRaptor At Process Expo
Black & Decker InfraWave Speed Oven Delivers Chef Quality Meals At The Speed Of Light Conveyor Metal Detectors Benchtop Spectrophotometers .
-
Phase Inversion Membranes from Amphiphilic Diblock Terpolymers
Crosslinking Experiments: Crosslinking experiments of the as-cast membranes were carried out on an LC6B Benchtop Conveyor UV curing unit (Heraeus Noblelight GmbH) equipped with an F300S 300 W in.−1 microwave-powered electrodeless UV lamp (mercury bulbs). min−1 , and the column oven was set to 40 °C.
-
Batch Oven Selection Guide (.pdf)
RAD/RFD Benchtop Cabinet/Reach-In Ovens Conveyor Ovens .
-
Dictionary laboratory Laboratory Dictionary
convection oven convection oven conversion conversion; the conversion conversion of table conversion table convert converts, converts; convert; the transducer convey converts to convey, to transport converter converters; to feed, to promote; transmitted; conveyor conveyor , conveying apparatus, conveyor directs the conveyor system; continuous … micros counter dyeing counterstain vb micros gegenfärben countertop / benchtop .
-
Search
NMR, Benchtop Ovens Process Conveyors .
Indicates content that may require registration and/or purchase.