-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 30,000 GPH
- Motor Power: 8.5 HP
- User Interface: Analog Front Panel
- Mounting: Benchtop, Floor-Mounted
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer
- Operating Condition: Batch Operation
- Mounting: Benchtop, Stand Mounted
- Additional Capabilities: Drying
- Features: Industrial, Laboratory
-
Supplier: Charles Ross & Son Company
Description: blades have passed through the entire vessel, after three revolutions most materials have been mixed and after only 36 revolutions, the blades have contacted virtually the entire batch. Ross pioneered Change Can mixer design nearly 100 years ago. Today we offer many of our mixers
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
-
Supplier: Charles Ross & Son Company
Description: heat transfer capabilities of the mixer. Both agitators are available for variable speed operation. A second high speed dispersion mixer can also be added for increased shear. Multiple blades on each of the disperser shafts can also provide added mixing. STANDARD FEATURES: Change can
- Capacity: 0.03342013656804607 to 0.5347221850887371 cubic feet
- Motor Speed: 13 to 10,000 rpm
- Motor Power: 0.5 to 2 HP
- Style: Agitator, Twin Rotor
-
Supplier: Charles Ross & Son Company
Description: design extends the operating range by adding either a high shear rotor-stator mixer or a second high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 2.68044076980564 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 5 to 50,000 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 60 HP
- User Interface: Analog Front Panel
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 1.00516528867711 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Speed: 0 to 2,000 rpm
- Motor Power: 0.536088153961128 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Capacity: 0.000000035314670637870095 to 0.4237758872377856 cubic feet
- Motor Speed: 8,000 rpm
- Motor Power: 0.33 HP
- Feed Rate: 316.8 GPH
-
Supplier: Charles Ross & Son Company
Description: pigment deagglomeration. This high shear mixer can reduce the number of passes required through a media mill during pigment dispersion, thereby reducing costs and speeding up production. The PreMax is ideal for flexo, gravure and offset inks, paints, industrial coatings, electronic inks and
- Capacity: 0.016710068284023036 to 0.6684027313609214 cubic feet
- Motor Speed: 10 to 320 rpm
- Motor Power: 0.5 to 2 HP
- Operating Condition: Batch Operation
-
Supplier: KPM Analytics
Description: MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications.
- Capacity: 0.07062931453963094 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Applications / Industry: Food and Beverage Processing
-
Supplier: Terra Universal, Inc.
Description: The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating Temperature: 39.2 to 149 F
- Operating System: Batch Operation
- Mounting: Benchtop
-
Supplier: ARDE Barinco, Inc.
Description: Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Mixer Type: Homogenizer
-
Supplier: Vibra Screw, Inc.
Description: This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender.
- Feed Rate: 897.6612 GPH
- Motor Power: 0.25 HP
- Mixer Type: Agitator
- User Interface: Analog Front Panel
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,
- Capacity: 0.0014125868255148038 to 0.01589160178704154 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray
- Capacity: 0.00000035314670637870094 to 0.00017657335318935048 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Terra Universal, Inc.
Description: The BeadBlaster™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- User Interface: Digital Front Panel
-
Supplier: Qsonica, LLC
Description: 4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing
- Capacity: 0.014125868255148038 cubic feet
- Feed Rate: 316.8 GPH
- Pressure Range: 100 psi
- Frequency Range: 20,000 Hz
-
Supplier: Qsonica, LLC
Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed.
- Feed Rate: 316.8 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 to 316.8 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
-
Supplier: Qsonica, LLC
Description: Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
Find Suppliers by Category Top
Featured Products Top
-
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Watch>>>Mixing Powder Paint and Pigment Blends in the Rollo-Mixer Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer ® Industrial Mixer. Continental (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Agricultural Chemical Samples made with Rollo-Mixers® Rollo-Mixers make top brand agricultural chemicals we use every day. Many of the samples you will see are carriers, which have to be (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Mixer without imparting any heat or friction into the powdered formula and makes cleanup between batches much easier. Cleanout is very important and this industrial mixer for pigment powders allows full internal access from the front and rear, as well as clean-in-place features for water flush and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
more than 2,000 blending and coating trials over many decades. Our test facility is equipped with a variety of Rollo-Mixer® test models, liquid spray systems and heating and cooling capabilities. Companies that visit us can test their products utilize utilize one of 6 versions of the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going into the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Blending and Coating Agricultural Chemicals in the Rollo-Mixer® Batch Mixer Uniform distribution of low AIs (Active Ingredients) is critical in this industry. The Rollo-Mixer® Batch Mixer is involved (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Prostatic tissue protein alterations due to delayed time to freezing
Pow- dered lysis buffer and sample were then thawed and mixed well in a microcentrifuge tube on a shaking table mixer at room temperature for 1.5 h prior to centrifugation in a benchtop microcentrifuge (Eppendorf 5415c, 13 000 rpm, 10 min…
-
A Practical Guide to Selecting Gametes and Embryos
…a� Large (60 L) with small inner doors and low oxygen i� Dishes kept in metal blocks for uniform heating b� Benchtop mini-incubator, premixed gas or gas mixer , and low oxygen i� … Gloves a� Embryo-tested, powder -free sterile gloves without…
-
Line-Scan Macro-scale Raman Chemical Imaging for Authentication of Powdered Foods and Ingredients
A benchtop acoustic mix- er (Fig. 2) (LabRAM, Resodyn Acoustic Mixers, Butte, MT, USA) was used to create three mixtures of foods and adulter- ants (i.e., milk and melamine, flour and benzoyl peroxide, and starch and maleic anhydride) (Qin et al … which create a uniform shear field for rapid fluidization and dispersion of the powders for the purpose…
-
A nondestructive method for obtaining maternal DNA from avian eggshells and its application to embryonic viability determination in herring gulls ( Larus argen...
Shell powder samples did not require dissociation by the mixer mill. .... All samples were vortexed and incubated at 55 °C in a benchtop Temp Master shaker at 900…
-
Development of Tracers for Grain Tracing System
Tapioca starch was mixed with powdered sugar and lubricant in a mixer for fifty minutes. .... The premix was fed into a TDP-30 benchtop tablet press to make a tracer with a…
-
Plant Functional Genomics
If tubes contain liquid nitrogen, caps may explode after tissue disruption, and tissue pow- der may cross-contaminate to other tubes. .... In order to check for tissue disruption, take plates out of mixer mill and knock the plates several times gently on the benchtop in order to bring disrupted tissue to the bottom of the tubes.
-
Nitric Oxide Protocols
Place the muscle powder (approx 100 mg) in a precooled 1.5-mL Eppendorf vial and weigh. .... Mix each sample thoroughly with a benchtop vortex mixer .
-
PLUTONIUM SOLUBILITY IN HIGH-LEVEL WASTE ALKALI BOROSILICATE GLASS
…in open crucibles at the nominal 1150 °C DWPF melter processing temperature using standard benchtop laboratory furnaces. .... using a simple blending process of combining the calcined SME product and HfO2 powder , as well as .... A Wig-L-Bug® mixer mill fitted with agate cups, balls and caps was used for the…
-
A comprehensive study of extraction of hyperoside from Hypericum perforatum L. using CTAB reverse micelles
…CDB UV spectrometer (Australia GBC Sci- ence Instrument Ltd, Australia); RE52-1 rotatory evaporator (Shanghai Huxi Analytic Instrument Com- pany, Shanghai, China); 85-1 constant tempera- ture magnetic mixer (Jiangshu Zhongda Instrument Company … hai, China); TGL-16C benchtop centrifuge (Shang- hai Anting … hyperoside solution Raw fruits of H. perforatum L. were ground to a fine powder using a pulveriser…
-
PRODUCTION OF FOAMS, FIBERS AND PITCHES USING A COAL EXTRACTION PROCESS
These were an 8 pound bucket of MNP and 114 grams of coal powder . .... Once the desired temperature was reached, pulverized Bakerstown coal (~200 mesh) was mixed in using a benchtop propeller mixer .
Indicates content that may require registration and/or purchase.