Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rotary Bending Fatigue Test
-
Supplier: Accuris
Description: Steering Wheel Bending Fatigue Test
-
Supplier: Accuris
Description: Wheel Rotary Bending Fatigue Test
-
-
Supplier: Accuris
Description: Methods of Fatigue Testing Part 2: Rotating Bending Fatigue Tests
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the set-up and procedure for conducting the SAE Single Tooth Bending Fatigue Test. The details of the test fixture to be used (referred henceforth as "the test fixture" in this document) and gear test sample and the
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the set-up and procedure for conducting the SAE Single Tooth Bending Fatigue Test. The details of the test fixture to be used (referred henceforth as "the test fixture" in this document) and gear test sample and the
-
Description: ISO 1143:2010 specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being rotated.
-
Supplier: CSA Group
Description: ISO 1143:2010 specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being rotated.
-
Supplier: ASTM International
Description: 1.1 This method describes procedures for the determination of the reversed or repeated bending fatigue properties of copper alloy flat-sheet or strip-spring materials by fixed cantilever, constant amplitude of displacement-type testing machines. This method is limited to flat stock
-
Supplier: ASTM International
Description: 1.1 This test method is intended as a procedure for the performance of rotating bending fatigue tests of solid round fine wire to obtain the fatigue strength of metallic materials at a specified life in the fatigue regime where the strains (stresses) are
-
Supplier: Instron®
Description: Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing
- Force / Load Capacity: 224.8 to 1,124,000 lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: The main purpose and function: Foam Pounding Dynamic Fatigue Test Machine is used to test foam fatigue by repeating indentation of a test piece by an indentor smaller in area than the test piece, the maximum load reached during each cycle being kept within
- Force / Load Capacity: 441 lbs
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
- Display / User Interface: Digital Readout / Interface
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for determining the shear and bending fatigue performance of calcium phosphate coatings and of porous and nonporous metallic coatings and for determining the bending fatigue performance of metallic coatings oversprayed with
-
Supplier: CSA Group
Description: with ultra high cycles (up to 1012) loadings needs to be established. The object of the test method is to evaluate the mechanical fatigue properties of microscale materials in a short time by applying high load and high cyclic frequency bending stress using resonant vibration.
-
Description: with ultra high cycles (up to 1012) loadings needs to be established. The object of the test method is to evaluate the mechanical fatigue properties of microscale materials in a short time by applying high load and high cyclic frequency bending stress using resonant vibration.
-
Supplier: CSA Group
Description: ISO 28704:2011 spedifies a test method for determining the cyclic four-point bending fatigue of porous ceramics in air at room temperature.
-
Description: ISO 28704:2011 spedifies a test method for determining the cyclic four-point bending fatigue of porous ceramics in air at room temperature.
-
Supplier: CSA Group
Description: ISO 22214:2006 specifies a test method for four-point cyclic bending fatigue of fine ceramics that are carried out in the air at room temperature. This test may be used as a pass/fail test for material qualification purposes, or for determination of the overall
-
Supplier: ZwickRoell LP
Description: The rotary bending machine can be used for rotating bar bending fatigue tests in various industries including rail transport, energy, automobile, aerospace, and academia.
- Force / Load Capacity: 26,976 lbs
- Mechanical Test: Fatigue / Cyclic
-
Supplier: IHS ESDU
Description: ESDU 78023 plots the results of constant amplitude fatigue tests drawn from the literature using the alternating stress in the loaded plate in the plane of the weld toe against the endurance. One graph plots all the data for as-welded joints with toe failures; the data are for zero
-
Supplier: IHS ESDU
Description: ESDU 85004 gives stress-endurance curves through the results extracted from the literature of some 80 constant amplitude fatigue tests on five different types of studs with machined threads torque-tightened into a steel block. The studs failed at the first loaded thread in the block;
-
Description: ISO 6266:2013 specifies a method for the determination of the fatigue indexes of alpine skis (i.e. the resistance of the skis to changes in shape and of stiffness) after a bending test with cyclic loading.
-
Supplier: Haida International Equipment Co., Ltd.
Description: This shoe steel shank fatigue resistance tester is used to determine the fatigue-resistant characters for the steel shank in shoe, fix two ends of the steel shank and exert the specified load on the upper grip to have the shank bend reciprocally at 4 cycles per minute after reaching
- Force / Load Capacity: 11.025 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: IHS ESDU
Description: ESDU 77033 gives the results of some 200 fatigue tests taken from the literature presented as a non-dimensional alternating stress parameter (involving the stress concentration factor and material tensile strength) plotted against endurance. The data include axial and bending
-
Supplier: MTS Systems Corporation
Description: Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ best-in-class MTS load cells,
- Mechanical Test: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Universal
- Features: Specialty / Other
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) -
- Services Offered: Aging / Life Testing, Fatigue / Endurance, Flow Testing, Leak / Seal, Mechanical / Structural (Statics), Performance Testing, Safety / Liability Testing, Vibration
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Hydraulics, In-process / In-line Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Other, Specialty / Other
-
Supplier: SAE International
Description: Fatigue analysis incorporating explicit finite element simulation was conducted on a forged magnesium wheel model where a rotating bend moment was applied to the hub to simulate rotary fatigue testing. Based on wheel fatigue design criteria and a developed fatigue
-
Supplier: Matexcel
Description: Matexcel can provide mechanical environment reliability test for your products. Our test content is comprehensive and extensive, mainly including: tensile test, drop test, mechanical impact test, vibration test, bending test, insertion force
- Capabilities: Component / Product Testing, Engineering Verification Testing, Performance Testing
- Configuration / Form Tested: Components / Parts, Samples / Materials
- Services Offered: Drop / Shock, Fatigue / Cyclic, Flexure / Bending, Impact Toughness, Tensile, Vibration
- Industry: Electrical / Electronics, Paper / Plastic Packaging
-
Supplier: Haida International Equipment Co., Ltd.
Description: test with different clamps. Design Standards (Including but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression Test : ASTM D 659 Others...
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: MTS Systems Corporation
Description: Obtain accurate and reliable information about the mechanical properties of a broad spectrum of materials with MTS dynamic testing systems. These flexible materials testing systems feature the widest selection of servohydraulic testing frames, controllers, software and test accessories
- Force / Load Capacity: 1,124 to 5,620 lbs
- Display / User Interface: Analog Display / Interface, Application Software, Computer Interface
- Mechanical Test: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Universal
-
Supplier: ZwickRoell LP
Description: This patented electromechanical fatigue testing machine with backlash-free zero crossing features a central lead screw and is ideal for force and strain controlled creep fatigue tests. The Kappa SS-CF provides extremely high flexibility, covers the complete range of creep
- Force / Load Capacity: 11,240 to 22,480 lbs
- Mechanical Test: Compressive, Creep / Stress Relaxation, Flexure / Bending, Tensile
- Features: Specialty / Other
-
Supplier: SAE International
Description: applying statistical methods. Fatigue tests with BZ and OTEVA-90 materials are performed with two different types of experiments, which are rotating bending fatigue test (Nakamura test) and spring fatigue test. By using RELIASOFT, the data of
-
Supplier: IHS ESDU
Description: ESDU 90009 presents the results of over 350 axial load fatigue tests extracted from the literature on the joints under variable amplitude loading (mainly the FALSTAFF loading sequence although the TWIST sequence was used for a few tests). A medium load transfer joint is one in
-
Description: transparent conducting electrode, and thin silicon film used for flexible semiconductor devices. The electrical and mechanical behaviours of films on the substrate are evaluated. The fatigue test methods include dynamic bending fatigue test and static
-
Description: Describes methods for the determination of stress corrosion susceptibility parameters of optical fibres. Dynamic fatigue and static fatigue tests are used to determine stress corrosion susceptiblity parameters, dynamic n-value and static n-value. Five test methods are
Find Suppliers by Category Top
Featured Products Top
-
reduce costs. Our services include: Metallic materials testing (destructive and non-destructive) Structural testing Failure analysis Bending stress and flexural (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for Element Materials Technology -
flexible performance in both cold starts and high-heat continuous operation. The compact 50 mm minimum bend radius allows easy routing through tight machine frames and rotating joints, significantly reducing installation stress and fatigue risk. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
bending, annealing, brazing, heat treating, coating, and hardening. Applications of Induction Heating in Tube and Pipe Processing: Annealing: Induction heating can be used to anneal specific areas of a tube or pipe (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
strength of the screw increases, but the material's ability to bend gets reduced. Stamping is another cold operation and gets used to shape the heads of screws. That gets achieved by compressing metal between two molds. Grooving or trimming gets used to make grooves in screw heads (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Testing to Improve the Durability of Artificial Heart Valves
valves. However, they sometimes involve side effects with irregular blood flow and clotting of blood around them. Bioprosthetic valves have better hemodynamic (blood flow) properties, but are more susceptible to wear as a result of material fatigue. Polymer trileaflet (PT) valves offer natural
-
Structure-Property Relationships in Conventional and Nanocrystalline NiTi Intermetallic Alloy Wire (.pdf)
Homogeneous 177-lm diameter nanocrystalline Nitinol wires were produced and compared to microcrystalline Nitinol from equivalent ingot stock. Property measurement was carried out using cyclic tension testing, strain-controlled fatigue testing and bend and stress-free recovery testing (BFR). A B2
More Information Top
-
7th RILEM International Conference on Cracking in Pavements
The beam bending strength test and beam bending fatigue test are adopted to compare the sealing effect of different configurations.
-
Wire Ropes
In contrast to the rope bending fatigue tests , all the known tension fatigue tests have been carried out up to wire rope breakage mostly without detecting any outside wire breaks or other discard criteria.
-
Wire Ropes
In contrast to the rope bending fatigue tests , all the known tension fatigue tests have been carried out up to wire rope breakage mostly without detect- ing any outside wire breaks or other discard criteria.
-
8th RILEM International Symposium on Testing and Characterization of Sustainable and Innovative Bituminous Materials
Fig. 5 Four point bending fatigue test results .
-
List of 1964 References
… BUTION OF CONSTANT AMPLITUDE FATIGUE ENDURANCE FOR A MARAGING STEEL University of Toronto, Toronto, Canada, UTIAS Technical Note No. 73, July, 1964 This note presents the results of a series of constant ampli- tude rotating bending fatigue tests on an 18% nickel …
-
Mechanical fatigue of epoxy resin
In static bending fatigue tests , epoxy resins show practically no fatigue if the stress given to specimen is lower than a critical value, which is close to the bending strength of the specimen.
-
Creep fatigue behaviour of Type 321 stainless steel at 650°C
17 Observed versus predicted endurance for reversed bend fatigue tests (adjusted by multiplying total strain range by 1?17 and factor of 0?75 for lower bound, with a053 mm for reversed bend and a057 mm for uniaxial tests). a predic- tions …
-
Fatigue behaviour of laser sintered Nylon 12 in rotating and reversed bending tests
The paper presents the first reversed bending fatigue test study on selective laser sintered Nylon parts and compares the results to fatigue behaviour from rotating bending.
-
Fatigue life estimation of cold drawn contact wire
… strength and axial tensile S-N curve of cold drawn contact wire were obtained by tensile tests and fatigue tests, respectively, and the bending fatigue life of cold drawn contact wire was derived by using bending fatigue test and FE analysis results.
Indicates content that may require registration and/or purchase.