-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: Princess Auto Limited
Description: 12V DC Bi-Directional Hydraulic Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.5 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: HydraCheck Inc.
Description: conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions as well as the setup of hydraulic attachments such as hammers and breakers. Hydraulic pumps are prone to experiencing internal leakage as they age, which can result in
-
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Eaton Hydraulics Group
Description: Decrease noise emissions and pressure ripple in hydraulic systems for tractors and harvesters, turf care equipment, lift trucks and more with Eaton S26 aluminum gear motors. Featuring a pressure balanced, die-cast aluminum design, these compact, pre-engineered bidirectional
- Operating Speed: 4,000 rpm
- Operating Pressure: 3,500 psi
- Motor Type: Internal Gear
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials:
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Features: Liquid
-
Supplier: MFP Automation Engineering
Description: power for hydraulic systems. Compact power units from Parker may have single or bi-directional rotation, internal valving, load hold checks and relief valves. They may be used to charge accumulators, power hydraulic motors and cylinders, provide pilot flow to servo valves,
- Pump Type: Hydraulic Pumps
-
Supplier: Hannay Reels
Description: To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 1 to 1.5 inch
- Type Of Reel: Hose Reel
- Rewind Options: Hydraulic
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This design
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Here we see a 4-way, 3-position valve with a solenoid actuator and a spring return that is connected to a bidirectional hydraulic motor .
-
Modeling and Simulation of a Hydraulic Steering System
The torque generator, as shown as a bidirectional hydraulic motor inside the steering control unit in Figure 1, is introduced for power steering for better operational comfort.
-
Prospects for Improved Thermodynamic Efficiency in Hydraulically Driven Robots
The actuator is shown as a double acting cylinder although it could be any bi- directional hydraulic motor .
-
Output characteristics of a series three-port axial piston pump
Electro-hydraulic system and apparatus with bidirectional electric motor hydraulic unit: USA, 98/113581998[P].
-
A generation step for an electric excavator with a control strategy and verifications of energy consumption
Here, the boom cylinder is driven in both directions by an electric motor/generator combined with a bi- directional hydraulic pump/ motor and a hydraulic control circuit.
-
Advances in Mechatronics and Control Engineering
Y.Li[8] et al proposed a kind of low power high pressure bidirectional linear force motor dedicated to electro- hydraulic proportional valve and static force- armature stroke characteristic was studied .
Indicates content that may require registration and/or purchase.