-
Supplier: Accuris
Description: SWITCHES, CODE INDICATING WHEEL (PRINTED CIRCUIT), (PUSHBUTTON, BIDIRECTIONAL, SEALED OR UNSEALED, EMI/RFI SHIELDED, ILLUMINATED OR NONILLUMINATED) STYLE SRPC18-1 AND -2
-
Supplier: Electro-Sensors, Inc.
Description: Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly consists of a
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Edmund Optics Inc.
Description: remotely using an RS-232 interface. The USB filter wheel requires a PC connection for motorized operation. Both Motorized Filter Wheels include a Windows®-based graphical user interface, filter wheel housing with integrated stepper motor, USB or RS-232 cables, and 12VDC power
- Filter Size: 1" (25 mm), 2"
- Number of Positions: 5, 8
- Indexing Control: Motorized via Computer Interface
- Number of Wheels: Single
-
-
Supplier: Edmund Optics Inc.
Description: remotely using an RS-232 interface. The USB filter wheel requires a PC connection for motorized operation. Both Motorized Filter Wheels include a Windows®-based graphical user interface, filter wheel housing with integrated stepper motor, USB or RS-232 cables, and 12VDC power
- Filter Size: 1" (25 mm), 2"
- Number of Positions: 5, 8
- Indexing Control: Motorized via Computer Interface
- Number of Wheels: Single
-
Supplier: Laurel Electronics LLC
Description: The Laureate™ 1/8 DIN Digital Panel Meter for bidirectional position, length or angle measurement with the Standard counter main board accepts the A & B quadrature signals from shaft encoders or linear encoders to provide a highly accurate, scaled display of position, length, or angle in
- Number of Digits: 6
- Voltage Range: 2.5 to 10 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Laurel Electronics LLC
Description: (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended supports a range of ±999,999 for reading bidirectional rate or
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: reading bidirectional rate or position from shaft encoders, though not simultaneously The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard Front Drive System is an electro-mechanically activated bidirectional overrunning clutch. When 12 volts of power are sent via the 4WD switch, the unit is activated to engage both front wheels instantaneously, whenever the rear wheels lose traction. The clutch also
- Torque Rating: 145 Ft-lbs
- Power: 65 HP
- Features: Bi-directional
- Application: Industrial / General Purpose
-
Supplier: LS Industries
Description: Features: Reversing belt feature provides automatic unloading. Overhead blast wheels provides the ultimate in shot blast coverage. Available with the LS Turbo Shot™ impeller or the new LS bidirectional Sure Blast™ direct drive center fed wheel. Comes standard with two 20hp LS
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This design freedom
- Rotation: Bidirectional
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-8300 camera system includes the following: New KAF-8300M imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for integrated filter wheel control Tripod mount 1/4-20 threaded side plate Software Bisque's CCDSoftV5 camera control and image processing software
- Imaging Technology: CCD, Digital
- Specialty Camera Type: High Speed
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 230˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges. Gearbox with hand wheel on ISO 5211 top flange for easy mounting. For
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 220 F
- Valve Type: Butterfly Valves
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-8300 camera system includes the following: Rugged camera body with rack handles and 2" nosepiece New KAF-8300C imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for integrated filter wheel control Standard guider output port (ST-4 pinout compatible with
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Specialty Camera Type: High Speed
- Format / Output: USB
-
Supplier: Sensor Developments, Inc.
Description: The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel is tilted, the sensitivity
- Angular Range: 0 to 40 degrees
- Angular Resolution: 0.1 degrees
- Level Type: Clinometer / Inclinometer
- Reading Method / Display: Digital Display
-
Supplier: APEM Components, Inc.
Description: Cost effective pushwheel switches with bi-directional snap action detent, large visible readout characters and black housing with white printing. PC board options include solderable lands, gold wiping action contacts. Features: Lower cost miniature pushwheel switches with large visible readout
-
Supplier: APEM Components, Inc.
Description: Gangable front and rear mounting models with spacers and side covers. Large visible readout characters, gold wiping contacts and a bi-directional snap action detent mechanism are some of the features available. Features: Miniature pushwheel switches with large visible readout characters. Models
-
Supplier: Rotek, Inc.
Description: exclusively for installation in vehicle trailers; Fifth wheel for trailers
- Outside Diameter: 12 to 42 inch
- Dynamic Axial / Thrust Load: 610 to 35,000 lbs
- Application: Automotive
- Features: External Gear Only, Internal Gear Only, Non-geared, Other, Single Row Ball
-
Supplier: Premier Lighting & Production Company
Description: This "little giant" is packed with power and features, yet is surprisingly small and compact. It's features include: HTI 300 arc lamp or HMD 300 (long life) Color wheel with 7 colors + white 2 Color temperature correction filters 6 Interchangeable rotating gobos (4 metal, 2 dichoric)
-
Description: functional characteristics of the MF-WPT communication system and related activities, and operational and functional characteristics of the positioning system. The following aspects are under consideration for future documents: - requirements for two- and three-wheel vehicles; - requirements
-
Supplier: Precision Surfacing Solutions
Description: plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Application: Compared with single row bearings, double row angular contact ball bearings have better rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hubs of
- Bore Size: 2.4409462 inch
- Dynamic Axial / Thrust Load: 6,856.4 lbs
-
Description: subsystem, – communication requirements for WPT system while driving, which are under consideration, – communication requirements for two- and three-wheel vehicles, which are under consideration, and – communication requirements for bidirectional power transfer are under consideration
-
Supplier: Cole-Parmer
Description: • Maintain two-point control of vacuum levels • Jog-wheel interface • Storage of ten multistep programs • Bidirectional RS 232 interface This unified controller is dedigned for the rough vacuum range. Use in conjunction with a vacuum pump and solenoid valve, it can maintain two-point
- Signal Output: RS232 / RS485
-
Description: ISO 22915 deals with the safety of industrial trucks, as defined in ISO 5053, relative to their stability and the verification of that stability. For the purposes of ISO 22915, industrial trucks are wheeled, self‑propelled or pedestrian‑propelled vehicles, excepting those running on rails. They are
-
Supplier: DCM Tech Inc.
Description: DCM Tech’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in service
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, Single-Phase, Three-Phase
- Automation: Automatic / Indexing, None / Manual
- Applications / Materials Abraded: Automotive, Brakes / Clutches, Flywheels, MRO / Resurfacing, Metals / Metalworking
-
Description: matters if required by a MF-WPT system, – requirements for positioning to assure efficient and safe MF-WPT power transfer, and – specific EMC requirements for MF-WPT systems. The following aspects are under consideration for future documents: – requirements for two- and three-wheel vehicles,
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder available
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Description: requirements for positioning to assure efficient and safe MF-WPT power transfer, and – specific EMC requirements for MF-WPT systems. The following aspects are under consideration for future documents: – requirements for MF-WPT systems for two- and three-wheel vehicles, – requirements for
-
Description: conditions: counterbalanced trucks with mast; reach and straddle trucks; pallet stackers, double stackers and order-picking trucks up to and including 1200 mm; single side loading trucks; bidirectional and multidirectional trucks; additional stability test for trucks operating in special
-
Supplier: CSA Group
Description: ISO 22915 deals with the safety of industrial trucks, as defined in ISO 5053, relative to their stability and the verification of that stability. For the purposes of ISO 22915, industrial trucks are wheeled, self‑propelled or pedestrian‑propelled vehicles, excepting those running on rails. They are
-
Supplier: Delta Controls Ltd.
Description: extended service life. The unique anti-vibration pin locking safety device at the body bonnet connection is for extra safety. Maximum working temperature up to 240°C and up to 540°C with 004 option at reduced pressure. Many options available including hand wheels and locking devices. Design
-
Supplier: Kivnon Logistica S.L.
Description: Kivnon K11 Two-Way is a reliable and versatile AGV/AMR solution for industrial automation, particularly in processes that require bidirectional transport. Its towing capacity, precise maneuverability, compatibility with fleet management systems, and focus on safety make it a valuable asset in
- Load Capacity: 3,000 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: CSA Group
Description: system; requirements for two- and three-wheel vehicles (under consideration); requirements for WPT system while driving (under consideration); requirements for bidirectional power transfer (under consideration); specific EMC requirements for WPT systems. This standard does not apply
-
Supplier: Microchip Technology, Inc.
Description: x 9 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8
- Clock Speed: 64 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
-
Supplier: Infineon Technologies AG
Description: Potential Applications Control elements for infotainment/navigation systems, air conditions, multifunctional steering wheels, seat controls Top column modules e.g. direction indicator, wiper control Gear stick position sensing Applications Automotive Automotive body control module (BCM)
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
. Key Features: Bidirectional Rotation: Supports CW/CCW operation with high precision (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
electrically noisy industrial environments. The mechanical power meters are available in multiple performance grades of ±0.04, ±0.02, or ±0.01 percent of full scale. The system’s bi-directional rotor shunt calibration system verifies the entire measurement chain (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
Rotary Dial and Thumbwheel Devices for Manually Entering Sequential Data
The subjects moved the wheels in both directions thereby making 20 to 30 percent fewer movements than required for unidirectional changes; however, these were still more than the minimum number for bidirectional wheel move- ments per sequence that were computed to be …
-
Combustion Byproducts Recycling Consortium
tires at unidirectional/ bidirectional wheel loads in the range from 22kN (5,000 lbs) to 134kN (30,000 lbs) at a trafficking speed up to 8km/h (5 mph) under controlled .
-
Spacecraft flywheel systems-benefits, and issues
connected to the spacecraft power bus via a bi- directional wheel drive electronics (WDE) unit.
-
Automatic vehicle identification technology and applications
The car counter consistsof two bidirectional wheel detectors and a logic processor.
-
Practice issue 5-6/07
Abb. 4: With the bidirectional wheel -Line-IO system, the also Repeater solutions can be implemented .
-
Bioinspired legged-robot based on large deformation of flexible skeleton
The addition of a bidirectional controlled wheel -foot mechanism has provided each leg the ability to run over rough or uneven surfaces.
-
The INTELSAT Global Satellite System > Research and Development
Reaction wheels are small bidirectional momentum wheels that operate through zero speed.
-
A Follow-up Study on Bauschinger’s Effect in Bidirectional Wear of Cu-40%Zn against Different Types of Counter-Face
Abstract Previously, we demonstrated a decrease in wear loss of Cu-40%Zn against a steel wheel during bidi- rectional sliding ascribed to Bauschinger’s effect associ- ated with diminished strain-hardening.
-
A Genetic Algorithm for the Design of a Single-Row Layout in Automated Manufacturing Systems
Construction of roulette wheel for bidirectional flow.
-
Neural network control for a fire-fighting robot
Daisy is a four-wheel vehicle with a rear- wheel , bi- directional drive and front-wheel steering.
Indicates content that may require registration and/or purchase.