Products/Services for Billionton Ethernet PC Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PC Card Connectors - (116 companies)PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. The PC card form factor is defined... -
PC/104 Modules - (123 companies)Memory modules are boards that contain memory chips. CPU modules are boards that contain a processor (CPU). Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A Modem/Fax (MODulator-DEModulator) card enables... -
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10... -
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards... -
Smart Card Chips - (29 companies)...microprocessors. Universal serial bus (USB) is a four-wire, 12-Mbps serial interface for low-to-medium speed peripheral device connections to personal computers (PC). PCMCIA devices or PC cards are credit card-sized peripherals used mainly in laptop...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
LCD Drivers - (120 companies)...of providing high resolution for approximately 65,000 colors. Specialized or proprietary LCD drivers may carry additional product specifications or provide extra features. LCD drivers are used in personal computers (PC), laptops, notebooks, cell phones...
-
PC Enclosures - (154 companies)PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
Product News
-
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Advantech
Essential 3U Ethernet Switch Card for Railway Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications. Uncompromising Reliability and Standards Compliance. The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain peace of mind knowing their network backbone is engineered for maximum uptime and regulatory safety compliance... (read more) -
S.I. Tech, Inc.
Industrial Ethernet to Fiber Optic Bit-Driver S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver (R). This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver (R) with one Ethernet port (10/100... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend Ethernet Up to 80Km with Bit-Driver! The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. Optical Unit Connection: Connect the optical transmission line to the T and R receptacles. Note which cable channel goes to T or R by noting... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Micro SIM Card Sockets Product Series -. Micro SIM card PCB mount socket. Features & Benefits -. Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism. High quality, high reliability. Target Market -. Embedded Boards, Vending Machine, Industrial Cell Phone (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFast Card Connectors CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more) -
Rego Electronics Inc.
AviationGrade Compliance CFexpress Card Connectors REGO 's CFexpress card host connectors are engineered for superior performance and durability, ideal for not only modern electronic applications, but also featuring your products by optimizing PCB space, allowing for more compact designs. The multiple card locking mechanisms bring sufficient options for secure connections asked relatively, even under challenging environments in industrial shock and vibration. [Three available options]. Push-Push. Manual. with Lock. [Target Markets... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc.
-
DRIVER NEEDED: Tamarack Technologies TAMARACK TC3299CE 10Mbps Ethernet controller IC (Not Applicable) - Free Drivers Download | Request and Support Forums
With its CF+ and 16-bit bus, this card provides networking capability to notebook PCs (or PDAs) with CF I/O type (CF+) slots or 16-bit PCMCIA slots (by an slot adapter).". .... It says it uses the driver "TAMARACK TC3299CE 10Mbps Ethernet controller IC" but I can't find it. .... http://www. billionton .com.tw/website/product/index.asp?sid=145591221&code=CFLA2&m=1 .
-
Aros/Platforms/AROS USB support - Wikibooks, open books for an open world
Belkin F5U122- PC . .... Billionton USB-100 / Billionton USBLP-100. .... Edimax USB Ethernet Adapter EU-4201. .... no driver . .... Baltech Card reader .
-
Sustainable Development of Urban Infrastructure
…Robotic cell and monitoring station setup Fig. 14 Network setup using a microcontroller and an Ethernet switch. .... with time stamps of the instance when the data was collected, by any PC connected to the … continue to log data on .txt file and store it on the SD card (or equivalent device .... What’s more, it is conducive to driving safety, guiding the vision of the drivers and conductors and .... Turnover of freight traffic ( billionton kilometer) .
-
System of Systems Engineering: Innovations for the Twenty-First Century
One box has five computers, 24-port Ethernet /IP router, firewalled avionics interfaces, internal fire- walls and … com to support airplane system troubleshooting and research, structural repair record management, job card management, customer content .... • Driver . .... either by Blu-Ray Disc or by Advanced Optical Disc), customization (e.g., PC configurations, based on .... www1.eere.energy.gov/biomass/pdfs/final_ billionton _vision_report2.pdf .
-
PCMCIA Interface
The Billionton network cards used in the LTEPIC-25 kits are no longer made. .... Hardware interfaces include PCI, low-profile PCI, PCMCIA, and PC /104. .... are easily supported by Sealevel Systems line of synchronous communication adapters using our SeaMAC v4 device driver . .... • Avionics Full Duplex Switched Ethernet .
-
Modem / ISDN Request Board - Page 28 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: MDG Computers ethernet (Windows XP Home) [Firewire / 1394]. .... Moved: DRIVER NEEDED: Spirit Modems & Video spirit scp1000 pci tv tuner card (Windows XP Home) [IDE]. .... DRIVER NEEDED: SHARP PC -MJ760C (Windows XP Professional). .... DRIVER NEEDED: Billionton PCGPRSQ (PSMCIA GPRS/GSM modem) (Windows Vista) [PCMCIA] .
Indicates content that may require registration and/or purchase.