-
Description: Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Semiconductor lead frames, thermostat bi-metal strips, metal to glass sealing applications in microelectronic components DESCRIPTION Alloy 42 is a nickel-iron alloy that has a low, and normally constant, coefficient of thermal expansion up to
- UNS Number: 94,100
- Tensile Strength (UTS, Break): 71,000 psi
- Yield Strength (YS): 36,000 psi
- Elongation: 43 %
-
Supplier: Isabellenhutte USA
Description: ISOTAN® is notable for its low temperature coefficient and high resistance to oxidation and chemical corrosion. The alloy is non-magnetic. It is suitable for electrical resistors, potentiometers, heating wires, heating cables and mats. Ribbons are used for heating of bimetals. Because of its
- Tensile Strength (UTS, Break): 60,900 psi
- Processing, Temper & Finish: Annealed
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Heat Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
-
Description: SU005-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan).
- Overall Thickness: 0.0013779535 inch
- Overall Length: 1,968.505 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Foil, Non-ferrous - Any Type
-
-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. From
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type, Foil, Hardened / Heat Treated, Semi-finished Shape / Mill Stock, Sheet, Strip, Wrought
-
Description: SU006-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan).
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Foil, Non-ferrous - Any Type
-
Description: SU004-1/2 Carbon-coated Copper Foil, acts as a heat conduction device, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan).
- Overall Thickness: 0.0009842525 inch
- Overall Length: 1,968.505 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Foil, Non-ferrous - Any Type
-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Foil, Other, Semi-finished Shape / Mill Stock, Sheet, Strip, Wrought
-
Description: SU085-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan).
- Overall Thickness: 0.002362206 inch
- Overall Length: 1,968.505 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Foil, Non-ferrous - Any Type
-
Supplier: Arnold Magnetic Technologies
Description: durable under harsh temperature and chemical conditions, titanium sheet and foil materials from Arnold are available in a number of grades for various end-uses. Customers rely on us as a thin-rolled titanium supplier. Ti is used in applications that demand high performance and consistent
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 180,000 psi
- Yield Strength (YS): 170,000 psi
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 66,000 psi
- Yield Strength (YS): 22,000 psi
-
Description: Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347 is a stabilized austenitic stainless steel similar to type 304 with an
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 34,700
-
Description: Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon, low nitrogen, ferritic stainless steel that provides pitting and crevice
- Tensile Strength (UTS, Break): 60,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 22 %
- UNS Number: 44,400
-
Supplier: Ed Fagan, Inc.
Description: Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Elongation: 2 %
- Type: Alloy, Refractory / Reactive (UNS R)
- Features: Cold Finished / Rolled / Drawn, Corrosion Resistant, Foil, Non-ferrous - Any Type, Rhenium / Rhenium Alloy, Rolled / Drawn, Semi-finished Shape / Mill Stock, Wrought
-
Description: Strip, Coil, Foil, Wire. This alloy is unique to Ulbrich: No applicable industry specification APPLICATIONS Cutlery, surgical and dental instruments, scissors, tapes, straight edges, fasteners, firearms DESCRIPTION Type 420LC is a martensitic stainless steel that provides good corrosion
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 18 %
- UNS Number: 42,000
-
Supplier: Thermo Shield
Description: Material below .005 inches in thickness is classified as molybdenum refractory foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts.
- Overall Width / OD: 12 inch
- Overall Thickness: 0.0005 to 0.004 inch
- Features: Foil, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Type: Refractory / Reactive (UNS R)
-
Supplier: Thermo Shield
Description: Material below .005 inches in thickness is classified as tantalum refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts.
- Overall Width / OD: 12 inch
- Overall Thickness: 0.001 to 0.004 inch
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Type: Refractory / Reactive (UNS R), Tantalum / Tantalum Alloy
-
Supplier: Materion Corporation
Description: Foil Integrity: Foil is available in three classifications of integrity: Vacuum Tight: no detectable leakage through the foil when tested with a helium mass spectrometer leak detector, sensitivity of 1 x 10-9 atm-cc/sec. o Optically Dense: not be penetrated by light when tested
- Features: Beryllium / Beryllium Alloy, Foil, Light Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
- Applications: Electronics / RF-Microwave
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
-
Supplier: United Performance Metals
Description: 304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today.
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.008 to 0.3 inch
- Tensile Strength (UTS, Break): 70,000 to 75,000 psi
-
Supplier: Thermo Shield
Description: Material below .005 inches in thickness is classified as tungsten refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts.
- Overall Thickness: 0.001 to 0.004 inch
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Ed Fagan, Inc.
Description: Tantalum is famous for its resistance to corrosion by acids; in fact, below 150˚C, tantalum is almost completely immune to corrosion by aqua regia. Due to its resistance to attack by body fluids, tantalum provides an excellent material for medical devices. Another major use of Tantalum is for
- Overall Thickness: 0.005 to 0.006 inch
- Tensile Strength (UTS, Break): 75,000 to 250,000 psi
- Specifications: ASTM / ASME
- Type: Alloy, Refractory / Reactive (UNS R), Tantalum / Tantalum Alloy
-
Supplier: Trinity Brand Industries
Description: Heat Treating Foil Type 321 Stainless Steel 50 ft & 100 ft 24" Wide 0.002 Thickness Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI® Tool Wrap is used in the heat treating process to help eliminate oxide, decarburization and
- Overall Thickness: 0.002 inch
- Features: Foil, Semi-finished Shape / Mill Stock
- Type: Stainless Steel (UNS S)
-
Supplier: Rhenium Alloys, Inc.
Description: Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications • Aerospace Propulsion •
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, Resistance Alloy / Heating, Wear Parts / Tooling
- Type: Copper, Brass or Bronze Alloy (UNS C), Metal Matrix Composite, Refractory / Reactive (UNS R)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Sheet, Tungsten / Tungsten Alloy
-
Supplier: Elmet Technologies LLC
Description: Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it
- Overall Width / OD: 0.25 to 12 inch
- Overall Thickness: 0.001 to 0.005 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Features: Corrosion Resistant, Fabricated Parts / Shapes, Foil, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
-
Supplier: Alcoa North American Rolled Products
Description: Prepainted Aluminum Coil A Great Finish is Only the Beginning Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil…a versatile, pre-finished material that enhances the appearance and performance of countless products. Across a wide variety of industries,
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Light Alloy, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Sheet, Strip
-
Supplier: Habasit America
Description: Product Sub-Group: Meltable Foils
- Features: Foil
-
Supplier: Zippertubing Co. (The)
Description: SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Description: Pyroid® PG foils are high-purity, free standing foils used to strip electrons in the process of manufacturing radionuclides.
- Features: Foil, Semi-finished Shape / Mill Stock
-
Supplier: JBC Technologies, Inc.
Description: At JBC, we don’t just emboss and die cut foil. If desired, we’ll microperforate foils up to 60” wide as well to improve the acoustical performance of the finished part. At JBC, you have options. We have extensive experience sourcing, die cutting, and converting light gauge aluminum
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Fabricated Parts / Shapes, Foil, Non-ferrous - Any Type
-
Supplier: JBC Technologies, Inc.
Description: Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance heat shielding
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type
-
Supplier: Image Supply, Inc.
Description: Reynolds® Metroline Heavy Duty Aluminum Foil-18in x 500' An economy line of foil rolls and sheets backed by a quality brand name. Available in standard and heavy duty rolls and convenient pop-up sheets. Heavy Duty: For cooking, serving, lining and normal duration freezing. Size: 18" x
- Features: Foil, Semi-finished Shape / Mill Stock
-
Supplier: Zippertubing Co. (The)
Description: Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
Find Suppliers by Category Top
More Information Top
-
Adhesion Failures Caused by Thin-Film Contaminants
A batch of bimetal foil /epoxy laminates was rejected because of poor peel strength.
-
Special Rolling Techniques for Improvement of Mechanical Properties of Ultrafine‐Grained Metal Sheets: a Review
Yu et al.[126,128] studied the bonding strength of ultrathin UFG bimetal foils produced using ARB followed by AR.
-
The morphological stability of lateral growth in solid-solid phase transformation during thin-film interdiffusion in Al/Cu bimetal films
The bimetal foils were heated in situ in a Kratos high-voltage transmission electron microscope (TEM) and analyzed postmortem using a PHILIPS 400T* .
-
Scattering of relativistic electrons by a thin bimetallic foil
Figure 2 shows the dependence θd(α) for the (a) aluminum–lead and (b) aluminum–copper bimetal lic foils .
-
Development of a Monolithic Research Reactor Fuel Type at Argonne National Laboratory
As such, the investigation is performed only to test the cladding to cladding bond (the bimetal bond between the fuel foil and the cladding is not robust enough to survive this treatment).
-
Linden’s Handbook of Batteries, Fourth Edition > THERMAL BATTERIES
A calcium anode—either calcium foil (on nickel or iron foil collector) or calcium bimetal (deposited on either iron or nickel collector).
-
Characteristics and new trends in the production of semi-finished parts from sintered aluminum powder
…manufacturing sintered compacts of SAP by powder metallurgy methods has made it possible to set up the production of clad and unclad sheets, pressed rods, shapes, strips, pressed and roiled, thinned and smoothed tubes of various configurafions, bimetal plates, stampings, and foil .
-
Automotive Mechatronics
X X Electrical conductive- foil hygrometer Capacitor hygrometer Hair hygrometer Bimetal strip hygrometer Color hygrometer Quartz hygrometer Gravimetric hygrometer Indirect methods (measurement of relative humidity) .
-
Bosch Automotive Electrics and Automotive Electronics
X X Electrical conductive- foil hygrometer Capacitor hygrometer Hair hygrometer Bimetal strip hygrometer Color hygrometer Quartz hygrometer Gravimetric hygrometer Indirect methods (measurement of relative humidity) .
-
Welding characteristics of bi-metal, braided wires, aluminum and copper foils using 20 kHz ultrasonic complex vibration welding equipments
Welding of copper, bimetal and braided wires and different metal foils are required for various electronic devices and multi-layer fuel cell, battery or EDLC electrodes for electric or hybrid automobile and various industry fields.
Indicates content that may require registration and/or purchase.