Products/Services for Biscuit Joint Hinges

  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    Description Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces...
    Hinge Type
    Unequal Leaves
    Hinge Direction (Only if applicable.)
  • Router Bits-Image
    Router Bits - (248 companies)
    Router bits are utilized to add shapes and profiles to an edge. A diamond router bit can be used for grinding inside small curves. Router bits are used by many woodworkers to straighten and smooth joints that must be cut to the highest tolerance.
  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  • Swivel Joints-Image
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
  •  
    Pup Joints - (33 companies)
    Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
  •  
    Constant Velocity Joints (CV Joints) - (18 companies)
    Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated...
  •  
    Caulk, Grout, and Joint Compounds - (392 companies)
    Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
  •  
    Waveguide Rotary Joints - (17 companies)
    Waveguide rotary joints (WRJ) are waveguide components used to transmit microwave energy from stationary lines to rotating lines. They are also known as rotating couplers and RF rotary joints. Waveguide rotary joints are made of two waveguide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … jamaicensis'),(18678,'buteo lagopus'),(18679,'buteo lineatus'),(18680,'buteonine'),(18681,'butler'),(18682,'butt'),(18683,'butt against'),(18684,'butt end'),(18685,'butt hinge '),(18686,'butt in'),(18687,'butt joint '),(18688,'butt on' … … 18739,'buttermilk'),(18740,'buttermilk biscuit '),(18741,'buttermilk pancake' …
  • index.sense (edu.mit.mwe2011.zip)
    … butt_against%2:35:00:: 01006316 1 2 butt_against%2:35:01:: 00845185 2 0 butt_end%1:06:00:: 02359063 1 0 butt_ hinge %1:06:00:: 02360056 … … 00530210 1 0 butt_ joint %1:06:00:: 02360170 … … 05878421 1 0 buttermilk_ biscuit %1:13:00:: 05735849 …
  • 2.1to3.0.noun.mono (finlayson-gwc2014.zip)
    … welding%1:04:00:: 00146958 butt-welding%1:04:00:: 00149699 butt_end%1:06:00:: 02898860 butt_end%1:06:00:: 02927296 butt_hinge%1:06:00:: 02899863 butt_ hinge %1:06:00:: 02928299 butt_ joint %1:06:00:: 02899977 … … 13:00:: 07847047 buttermilk_ biscuit %1:13:00:: 07589051 …
  • index.noun (edu.mit.mwe2011.zip)
    … butt n 8 4 @ ~ #p %p 8 1 02359063 07133400 04306560 03472826 02440722 02360170 02359375 02359166 butt_end n 1 2 @ ~ 1 0 02359063 butt_ hinge n 1 1 @ 1 0 02360056 butt_ joint n 1 2 @ … … #p 1 0 05761485 buttermilk n 1 1 @ 1 0 05878421 buttermilk_ biscuit n 1 1 …
  • index.noun (finlayson-gwc2014.zip)
    … weld n 1 2 @ + 1 0 02926849 butt-welding n 1 3 @ ~ + 1 0 00147336 butt_end n 1 2 @ ~ 1 0 02924564 butt_ hinge n 1 1 @ 1 0 02925567 butt_ joint n 1 2 @ … … ~ 1 0 07705233 buttermilk n 1 1 @ 1 0 07828111 buttermilk_ biscuit n 1 1 …
  • index.sense (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … 1 0 butt-welding%1:04:00:: 00149699 1 0 butt_against%2:35:00:: 01466978 1 2 butt_against%2:35:01:: 01240308 2 0 butt_end%1:06:00:: 02927296 1 0 butt_ hinge %1:06:00:: 02928299 … … 00780191 1 0 butt_ joint %1:06:00:: 02928413 … … butterhead_lettuce%1:13:00:: 07723753 1 0 buttermilk%1:13:00:: 07847047 1 0 buttermilk_ biscuit %1:13:00 …
  • index.sense (finlayson-gwc2014.zip)
    … 1 0 butt-welding%1:37:06:: 00151584 1 0 butt_against%2:18:15:: 01228736 2 0 butt_against%2:56:02:: 01454239 1 2 butt_end%1:38:00:: 02953904 1 0 butt_ hinge %1:15:05:: 02954907 … … 00771524 1 0 butt_ joint %1:86:15:: 02955021 … … butterhead_lettuce%1:85:00:: 07798419 1 0 buttermilk%1:69:05:: 07923007 1 0 buttermilk_ biscuit %1:98:11 …
  • index.sense (finlayson-gwc2014.zip)
    … 01185680 3 1 butt%2:35:02:: 01160539 1 3 butt_against%2:35:00:: 01160539 1 2 butt_against%2:35:01:: 00981060 2 0 butt_end%1:06:00:: 02545863 1 0 butt_ hinge %1:06:00:: 02546866 … … 00621140 1 0 butt_ joint %1:06:00:: 02546980 … … butterhead_lettuce%1:13:00:: 06433575 1 0 buttermilk%1:13:00:: 06552326 1 0 buttermilk_ biscuit %1:13:00 …
  • index.noun (finlayson-gwc2014.zip)
    … weld n 1 2 @ + 1 0 02956207 butt-welding n 1 3 @ ~ + 1 0 00151584 butt_end n 1 2 @ ~ 1 0 02953904 butt_ hinge n 1 1 @ 1 0 02954907 butt_ joint n 1 2 @ … … ~ 1 0 07798419 buttermilk n 1 1 @ 1 0 07923007 buttermilk_ biscuit n 1 1 …
  • index.noun (finlayson-gwc2014.zip)
    … weld n 1 2 @ + 1 0 03093871 butt-welding n 1 3 @ ~ + 1 0 00183210 butt_end n 1 2 @ ~ 1 0 03091586 butt_ hinge n 1 1 @ 1 0 03092589 butt_ joint n 1 2 @ … … @ 1 0 19367176 buttermilk n 1 1 @ 1 0 08295211 buttermilk_ biscuit n 1 1 …