Products/Services for Blending Borescope
-
Borescopes - (229 companies)Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece...TypeFiberscopeViewing Angle -
Mixing and Blending Controllers - (50 companies)Mixing controllers and blending controllers govern the ratio, mixing or blending parameters of two or more ingredients in a process. They are used to control the addition of gas or air, liquids, and/or solids. Mixing controllers and blending... -
Formulation, Blending, and Compounding Services - (602 companies)Formulation, blending and compounding services perform custom or contractual processing, development, and/or packaging of bulk materials such as plastics, elastomers, adhesives, chemicals, pharmaceuticals, and lubricants. How to Select Formulation... -
Videoscopes - (118 companies)Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes... -
Fiberscopes - (83 companies)Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle... -
Powder and Solids Blenders - (215 companies)Powder and solids blenders produce a uniform mixture of dry or powdery materials. They are designed for industrial and laboratory environments, and provide either batch or continuous blending. Industrial blenders are durable, heavy-duty devices...
-
Laboratory Homogenizers - (137 companies)Laboratory homogenizers are high-speed, high-shear mixers that reduce samples to uniformed-sized molecules through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances. Laboratory homogenizers...
-
Industrial Homogenizers - (88 companies)Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances. Specifications. Product specifications...
-
Laboratory Shakers - (207 companies)Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. Laboratory shakers and rotators...
-
Metal Files, Rasps, and Rifflers - (105 companies)Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications. Metal files, rasps, and rifflers have...
Product News
-
Continental Products Corp.
Blending and Coating Plastic Products Blending and Coating Plastic Products in the Rollo Mixer. The Rollo-Mixer (R) Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America's largest compounders rely on the Rollo-Mixer (R) to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
Environics, Inc.
Biological or Medical Gas Blending . You can generate the specific reduced oxygen environments needed for anerobes as well as the enriched oxygen environments needed in a variety of cellular, viral and high density culture applications. Systems can also be used to create a specific and stable gaseous environment in a clean room. In all cases, the Environics Atmosphere Mixers allow you to use less expensive single-gas cylinders or bulk tanks in place of a high number of expensive blended cylinders. Benefits of an Environics System... (read more)Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
PCE Instruments / PCE Americas Inc.
Industrial Borescope PCE-VE 360N This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory... (read more)Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Borescope PCE-VE 200-S An industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images... (read more)Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Norton Abrasives
For Single Step Weld Blending & Grinding With the RapidPrep XHD discs, Norton has gone beyond delivering a faster cut and longer life to reducing application steps. Now you can remove weld lines, weld splatter, weld discoloration and blend surfaces in a SINGLE STEP. Ideal for work on stainless steel and aluminum, these discs deliver aggressive performance in any of the following applications: Welding - weld grinding and surface blending. Aluminum Fabrication - casting parting line removal. Stainless Steel Fabrication - weld splatter... (read more)Browse Abrasive Discs Datasheets for Norton Abrasives -
Continental Products Corp.
Gently Blending Grass Seed Mixes Gently Blending Grass Seed Mixes | Mk VII-1 Continental Rollo Mixer Testing. The Continental Rollo-Mixer (R) Mk VII-1 is engineered perfectly for dry blending a wide variety of grass seeds --gently, uniformly, and without cross-contamination. This rotary drum mixer is the advantage for producers who demand gentle handling, precise blending, and complete discharge of every batch. Our customers, blending grass seeds of varying particle sizes and densities, rely on the Mk VII-1 for: * Uniform... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Continental Products Corp.
Recommended Rollo-Mixers for Mixing & Blending Rotary Drum Mixing & Blending. The unique Continental Rollo-Mixer (R) is a Rotary Drum Batch Blender and industrial homogenizer for mixing and blending ingredients having a wide variance in particle size, density and proportions, typically in only 6 to 9 revolutions. Product moves by gravity in all planes. The gentle, low-shear, fast-moving, dividing action creates continuous rivers of material which course into and flow through one another in a random confluence. This is why the Rollo-Mixer (R... (read more) -
Charles Ross & Son Company
Versatile low shear blending and drying The ROSS Vertical Blender is designed for reliable and gentle mixing of friable solids, abrasive materials, and shear-sensitive products. It consists of a low-speed auger that orbits the periphery of a conical vessel while gently lifting material upward. The thorough agitation allows product from the top portions of the batch to cascade to the bottom while blending with material being drawn upwards by the auger. The steep-angled vessel allows efficient blending of batches as small as 10%... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Continental Products Corp.
Blending and Coating Animal Health Products Blending and Coating Animal Health Products in the Rollo-Mixer (R). Our customers, who blend vitamin mineral premixes, achieve low CVs (Coefficient of Variance) with the Rollo-Mixer (R) Batch Mixer. Continental 's unique Free-Fall Processing (R) requires less mineral oil to dedust these products when compared to other rotary drum batch mixers for coating animal health powders. Mixing fermented ruminants with rice hulls and limestone diluents is one of many applications where uniform mixing... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp.
-
Ieee Systems Readiness Technology Conference - Test Technology For The 21st Century
Blending Borescope Inspection (BBI) Maintenance Service Equates to Cost Savings Terri L. Adair, Pratt & Whitney Military Engines Div.
-
Advances in Evolutionary and Deterministic Methods for Design, Optimization and Control in Engineering and Sciences
Existing guidelines for borescope blending repair use circular scallops to be applied perpendicularly to the blades if a damage occurs at the mid height area [6].
-
Federal Register > Friday, August 20, 1999 > [64 FR 45426] Airworthiness Directives; Pratt & Whitney PW4000 Series Turbofan Engines
Request To Allow In-situ Borescope Blending of HPC Airfoils for Minor Damage .
-
http://www.ndt.net/article/aero2010/papers/p1abst~1.pdf
Borescope Blending - How NDT Can Transmute from Pure Diagnostics into Money Making Repair Technique .
-
Medical technology
… mode-switch algorithm smoldering her-baby-endoscope 353, paramagnetic 671 method-antidrome 158-orthodrome of 158 Mikroaxialpumpe 576 micro-CT 268 microclimate 708 233 omnidirectional Mikrotron 546 miniature endoscope 352 miniature video camera 188 mixer system 381 mixing -ventilation 384 tapping swells …
-
International motor congress 2015
Thereby, the mixing distance in the inner region was optically examined by means of endoscope at regular intervals for a possible deposition formation there.
-
Kidney with gas
And when the standard is the endoscopes with 360 degree viewing angle only once, cards are mixed anyway newly.
-
Clinical Pneumologie
… vasopressin 679 VATS 375 Vena-cava-superior-syndrome 601 venoarterielle lung supports 663 venovenöse lung support 664 valve aromatic hydrocarbon 155 ventilation-perfusion-adjustment 26 ventilation disorder, gemischt-restriktive 65-obstructive 64, 65 … … ventilatorassoziierte 61, 651 magnification endoscopes 98 Viani 154, 155 …
-
Medical technology
… fibers 95 mineral material 2194, 2197 miniature salivary glands 1594 of mil eating tone 2301 medium 1902 the miniaturization 641, 643, 761, 1167 miniature pump 2297 429 mini endoscopes 1125 minimalinvasiver OP 1148 … … Minitrokare 1158 MirenaTM 2063 mixing -ventilation 733 mixing elements …
-
Medical technology Life Science Engineering
Reducing perfusion operation technique Minimalinvasive to 1128 mineral fibers 87 mineral structure operation technique 1370 miniaturization 615, 617, 672, 961 miniature pump 407 mini endoscopes 919 minimally 1151 minimalinvasive surgery 620 … … Minithorakotomie 1108 Minitrokare 952 MirenaTM 1503 mixing elements 557 blended yarn …
Indicates content that may require registration and/or purchase.