-
Supplier: HUBER+SUHNER AG
Description: Always given blind mateability Largest connecting range in class Shortest board-to-board distance in class Highest quality thanks to robot assembly Highest capability thanks to 100% interface control Highest capacity and flexibility thanks to robot
- Frequency Range: 6 GHz
- Features: Board-to-Board Connector, Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Anderson Power Products
Description: Power Drawer® Blind Mate with Integral Guide Pins Mixed Power, Ground, & Signal Sequencing of Contacts Wide Temperature Range -40°C to +125°C PowerMod® Reliable Gold-Plated Machined Contacts Option for 3 to 30 Positions Extended Temperature Range -55°C to +180°C
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies’ TMP® series was designed to provide a convenient blindmateable interconnect solution specifically for high power applications. Frequency Range: DC - 23 GHz 50 Ω Impedance; Blind-mateable configuration > 5000 mate & de-mate cycles
- Frequency Range: 0 to 23 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
-
Supplier: Carlisle Interconnect Technologies
Description: Ability to withstand Radial/Axial Misalignment Board-mount, Field-replaceable, Bullets, and Cable Connector configurations Custom Connectors Available
- Frequency Range: 0 to 100 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Anderson Power Products
Description: Optional Latching and Strain Relief Powerpole® Pak, Blind Mate Alignment Through Panel PCB Mount Power Drawer® Blind Mate with Integral Guide Pins Mixed Power, Ground & Signal Sequencing of Industry Standard Contacts First-mate and Last-mate Capability Wide
-
Supplier: Carlisle Interconnect Technologies
Description: The SSMP® Push-On, blind-mate system provides a Micro-Miniature interface that can be used as a smaller and lighter version of the SMP interconnect system. Frequency Range: DC - 40 GHz 50 Ω Impedance; Blindmateable configuration MIL-PRF-39012 compliant Ability to withstand
- Frequency Range: 0 to 65 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Newark, An Avnet Company
Description: MINITEK BLIND MATE-RECEPTACLE FIXED / 500
-
Supplier: Newark, An Avnet Company
Description: MINITEK BLIND MATE-RECEPTACLE FLOATING / 500
-
Supplier: Richardson RFPD
Description: Blind Mate RF Connectors
- Features: Board Mount Connector, Right Angle
- Category: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Fischer Connectors, Inc.
Description: hours salt-mist spray Operating temperature range: -55°C to +135°C Tested to MIL-Specs High shock and vibration resitance 360° EMC shielding Blind mating Color overmolding available Custom designs available on request
- Contact Size (AWG): 21 to 32 AWG
- Voltage Rating: 160 to 320 volts
- Current Rating: 1 to 26 amps
- Number of Contacts: 2 to 42 #
-
Supplier: Smiths Interconnect, a Molex company
Description: We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing
- Frequency Range: 3 GHz
- Features: Board-to-Board Connector, Coaxial Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: compressed heights less than 2 mm and utilized on pitches as tight as 0.4 mm, they are well suited for high density, board-to-board, battery contact and high frequency applications. Mixed signals and functionality can be designed into a single connector. Features &
- Features: Board Mount Connector, Board-to-Board Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects
- Features: Board-to-Board Connector
-
Supplier: Carlisle Interconnect Technologies
Description: These lightweight style connectors have a positive latch type lock. CB/CBX connectors are perfect for PC board and blind mating applications. PC board mounting In-line mating IFE (In-Flight Entertainment) system. Video, Audio, Seat-to-Seat, etc Aircraft
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
-
Supplier: HARTING Inc. of North America
Description: connectors. Crimp, solder, cup and IDC cable mount connectors D-Sub High Density connectors with 15 to 78 straight and right-angled contacts board mount connectors. Crimp and solder cup cable mount connectors D-Sub Mixed connectors with more
- Current Rating: 6.5 to 7.5 amps
- Number of Contacts: 9 to 78 #
- Features: Board Mount Connector, Right Angle, Straight
- Category: D-Sub, Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1333057-0015247140 Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 14 Features: Blind Mating, Board Lock Connector Type: Receptacle
- Voltage Rating: 600 volts
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380357-0015246243 Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins Series: Mini-Fit BMI 42404 Number of Positions: 24 Features: Blind Mating, Board Lock Connector Type: Header Contact Type: Male Pin Number of
- Contacts Pitch: 4.191 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
- Features: Other
-
Description: IEC 61169-48:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ohms board to board connection. They may
-
Supplier: CSA Group
Description: IEC 61169-48:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ohms board to board connection. They may
-
Supplier: Nicomatic North America
Description: Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications.
- Contact Size (AWG): 22 to 8 AWG
- Voltage Rating: 1,500 volts
- Current Rating: 40 amps
- Number of Contacts: 1 to 30 #
-
Supplier: Fischer Connectors, Inc.
Description: cycles: >5,000 1,000 hours salt-mist spray Operating temperature range: -40°C to +135°C Tested to MIL-Specs 360° EMC shielding Usability: blind mating, easy to handle even with gloves Cable assembly integrated solutions and overmolding Custom designs available on request
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
-
Supplier: SIE Computing Solutions, Inc.
Description: 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded
- ISA Slots: 15
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 600 watts
Find Suppliers by Category Top
Featured Products Top
-
& Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Datamate J-Tek connector range (fitted with jackscrews for secure mounting) with a 7.3mm board-to-board height when mated, the new female connector gives a (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Connector to Cable Design: Key Considerations For Use In Aerospace And Defense Systems As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
parts offer mechanical stability and secure the connection to mating components, ensuring they do not easily come apart under vibration or stress. What Are Common Types of Coaxial Connectors? Numerous types of coaxial connectors have come about over the (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
-free mating and unmating, while surface mount tabs have been implemented to improve the retention force holding the connectors to the PCB. Location pegs have also been incorporated to assist with correct board placement and inhibit movement while soldering. Double-Ended Cable (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
the box to board-to-board connections, this family of Nano-miniature connectors makes the tough connections look easy, even though mating such a small connector typically has its challenges. Omnetics’ Nano-strip connector at .025” (.64mm) pitch are some of the smallest (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.