Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Merit Sensor Systems
Description: Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series, to the medical-device industry. The BP Series can also be customized for other
- Working Pressure Range: 0.579 to 5.79 psi
- Operating Temperature: 59 to 104 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Merit Sensor Systems
Description: Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis
- Working Pressure Range: -15 to 5 psi
- Operating Temperature: 50 to 194 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
-
Supplier: Dexter Research Center, Inc.
Description: Features A two-channel silicon-based thermopile detector in a TO-8 package. Each active area size is 1.5mm x 1.5mm. Affordable two-channel design with strong output and a very low Temperature Coefficient of Responsivity of -0.04%/°C. Applications Gas analysis for automotive emissions,
- Operating Temperature: -58 to 212 F
- Electrical Outputs: Analog Voltage
- Features: Temperature Measurement
-
Supplier: Dexter Research Center, Inc.
Description: quality, blood alcohol testing.BenefitPrice and output with moderate signal-to-noise ratio.
- Operating Temperature: -50 to 100 C
- Applications: Industrial
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Process Sensing Technologies USA
Description: The modular RMS Rotronic Monitoring System is the most flexible solution for a wide range of applications and measuring parameters. The data loggers record measurements from Rotronic and third-party sensors and transmit them to a secure database for perfect data integrity. The RMS software
- Instrument Type: Monitor
- Features: Self Calibration
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: compact design allows the sensor to be used for applications with high hygiene requirements. The tube is simply inserted into the sensor and this enables a quick and uncomplicated changeover. The sensor automatically adapts to dynamically changing acoustic conditions. This
- Pipe Diameter: 0.0625 to 0.75 inch
- Media Temperature Range: 40 to 140 F
- Operating Pressure: 0 to 30 psi
- Operating Temperature: 40 to 140 F
-
Supplier: MBW Calibration AG
Description: evaluation and R&D of humidity sensors, humidity sensing systems, and humidity sensitive products, e.g., polymers, composites, film, magnetic medium, blood gas analysis, pharmaceuticals, soil hydrology, consumables, electronics, optics, etc. Depending on the temperature and
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Transcat, Inc.
Description: H2O FS to 3000 psig FS are available. M204 pressure sensors are available to measure gauge, differential, absolute or vacuum pressure. The display can read out in any of eleven pressure units or can be linearly scaled for special user units. Differential models offer a square root flow
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: H2O FS to 3000 psig FS are available. M204 pressure sensors are available to measure gauge, differential, absolute or vacuum pressure. The display can read out in any of eleven pressure units or can be linearly scaled for special user units. Differential models offer a square root flow
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: H2O FS to 3000 psig FS are available. M204 pressure sensors are available to measure gauge, differential, absolute or vacuum pressure. The display can read out in any of eleven pressure units or can be linearly scaled for special user units. Differential models offer a square root flow
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: H2O FS to 3000 psig FS are available. M204 pressure sensors are available to measure gauge, differential, absolute or vacuum pressure. The display can read out in any of eleven pressure units or can be linearly scaled for special user units. Differential models offer a square root flow
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
given force). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
required to carry liquefied gases at cryogenic temperatures down to minus 269 degrees Celsius. Aircraft tubing may transfer cryogenic sensor coolants, supercooled jet fuel or liquid oxygen in a rocket engine. Austenitic stainless steels and some aluminum alloys are suitable for cryogenic service (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Application Note: Redundant air bubble sensor in compliance with 60601 3rd edition
Manufacturer of medical devices have extremely high requirements regarding reliability and accuracy of sensors, especially if they are relevant to the health and safety of the patients. As air bubbles getting into the blood circulation can lead to a gas embolism, FDA requires special measures
More Information Top
-
Clinical evaluation of a multiparameter intra-arterial blood-gas sensor
T~ble 1 Bias and precision with the multiparameter blood gas sensor comparing values for the intra-arterial sensor with those obtained at the same time from the conventional laboratory blood-gas analyzer .
-
Optical Fluorescence and Its Application to an Intravascular Blood Gas Monitoring System
Subject to the above constraints, therefore, each of'the blood gas sensors pro- vided a different challenge to the fluorescent sensor chem- ist.
-
Continuous intra-arterial blood gas monitoring
Over the next 30 years little progress was made in the field of blood gas sensor technology.
-
Blood gas measurement
This is a familiar question to physical scientists in other disciplines, and has plagued the designers of blood gas sensors for three decades now, although the same physical principles determine the mode of action for both in vitro and in vivo blood…
-
Optical sensors for clinical monitoring
Especially interesting was the development of a three components blood gas sensor .
-
Optical measurement of blood gases: approaches, problems, and trends
Fiber-optic blood gas sensors have been under development for nearly twenty years.
-
The evaluation of a new intravascular blood gas monitoring system in the pig
Our objective was to investigate the accuracy of a new intravascular blood gas sensor , the Para- trend 7 (P7) (Biomedical Sensors Ltd, Pfizer Hospital Products Group, High Wycombe, England) in a porcine model. Meth- ods.
-
Implantable Medical Electronics
Implantable Blood Gas Sensors ...................................................
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Blood Gas Analysers
Fibre Optic-based Blood Gas Sensors .
-
Bioengineering aspects of sensors and instruments for continuous monitoring of a ventilated newborn
Invasive blood gas sensors still require further improvements before they can be accepted for routine use.
Indicates content that may require registration and/or purchase.