Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
Supplier: Advanced Technology Products
Description: Flexible Blow Gun
- Nozzle: Flexible Tip
- Style: Pistol Grip
-
Supplier: Advanced Technology Products
Description: OSHA VENTURI NOZZLE BLOW GUN
- Nozzle: Extended Angled
- Style: Pistol Grip
-
-
Supplier: Advanced Technology Products
Description: SIL blow gun
- Style: Pistol Grip
-
Supplier: Advanced Technology Products
Description: METAL NOZZLE BLOW GUN 1/4" FNPT
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: Reid Supply
Description: Explore from a plethora of options that cater to your application needs. Air blow guns available in multiple materials, finishes, grip styles and nozzle types. . COL-601
- Pressure Capacity: 150 psi
- Air Line Connection: 1/4" NPT
- Features: Other
- Nozzle: Rubber Tip
-
Supplier: RS Components, Ltd.
Description: Crevice tool for blow/vacuum gun
-
Supplier: S & G Tool Aid Corp.
Description: 2 in 1 blow gun - specially designed combination safety nozzle for tire inflation and general purpose air blowing. High impact, plastic handle with hang up hooks. Lever action.Specifications: 90-120 PSI operating range; air consumption 90 PSI using 1/4" hose is 13 CFM and using 3/8"
-
Supplier: DME Company
Description: BG Series Blowguns combine durability, excellent performance, and safety to meet your specific cleaning or drying applications. FEATURES: • Lever activation styles • 10 different nozzle choices • Blow gun kit provides versatility • Patented quick-disconnect nozzle adapter • 1/4 “ NPT
- Pressure Capacity: 150 psi
- Air Line Connection: 1/4" NPT
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: DME Company
Description: Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: S & G Tool Aid Corp.
Description: Mounts permanently in line between air hose and coupler - no need to keep on disconnecting an air tool to hook up a blow gun. Has non-marring rubber tip which can be used to make a tight seal for blowing out air lines. To meet OSHA requirements, air line pressure must be reduced to 30
-
Supplier: S & G Tool Aid Corp.
Description: Mounts permanently in line between air hose and coupler - no need to keep on disconnecting an air tool to hook up a blow gun. Meets OSHA requirements of special relief hole in nozzle which limits pressure to 30 PSI when dead ended in an air line of 150 PSI or less. Air stream nozzle
-
Supplier: S & G Tool Aid Corp.
Description: Includes a blow gun with 5 of the most popular interchangeable nozzles. The blow gun has a convenient hang up hook and is activated by smooth lever action. Use for blowing out tubes and pipes or directing a fine stream of air. Versatile kit for cleaning applications:
-
Supplier: Carlisle
Description: Name: Model 190 Air Blow Gun Part Number: 6580 Gun Category: Conventional Gun Type: Cleaning Construction: Die Cast Colors: Silver
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: TAKK Industries, Inc.
Description: rugged plastic airgun handle, and is designed for use with TAKK' s standard power supply. It comes with a 10 foot cable. The system is safe, shockless and durable. The Blow-Off Gun's input voltage is 115 volts, 50/60 Hz and is shockless. It is used to eliminate static electricity and
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other, Quiet Operation
-
Supplier: Newark, An Avnet Company
Description: Top Gun Blow-off Gun, 14 cable
-
Supplier: NRD, LLC
Description: No Description Provided
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Includes Filter, Other, Replaceable Emitter
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 7-piece air blow gun kit (MP514100AV) is perfect for cleaning the garage, workshop and other areas. This blowgun kit has a compact design to fit in confined spaces and a hang-up hook for easy storage. Includes safety nozzle, extension nozzle, rubber tip, inflator
-
Supplier: Accuris
Description: GUN, AIR BLOW, (BLAST CLEANING)
-
Supplier: Newark, An Avnet Company
Description: Optional Footswitch for the 6115 AirForce Ionizing Blow-off Gun (8 cable)
-
Supplier: Kitz Micro Filter Corporation
Description: UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free.
- Style: Pistol Grip
-
Supplier: Vortec
Description: Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Nex Flow Air Products Corp.
Description: The unique Nex Flow™ drying air gun Model 48001 is used to dry applied water and solvent based paints rapidly by blowing air at the painted or coated surfaces. Also useful for blow-drying small areas.
- Style: Pistol Grip
-
Supplier: EXAIR
Description: These hand-held versions of our Super Air Nozzle Clusters and Large Super Air Nozzles provide the same strong blowing force with the added convenience of a comfortable soft grip and easy to operate manual valve. The Super Blast Safety Air Guns are ideal for long distance, wide area blowoff,
- Air Line Connection: 1/2" NPT, 3/8" NPT
- Features: High Volume, Other
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: Vortec
Description: machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality. The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too large to fit, or where
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: EXAIR
Description: TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. These air guns include the option of a 3' or 6' Extension Pipe for longer
- Nozzle: Extended Straight
- Features: High Volume, Other
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Safety Air Gun is a powerful air gun that delivers high force for use in rugged, industrial environments. The 3/8 NPT compressed air inlet increases the compressed air flow available to the Super Air Nozzle, resulting in higher force and flow than other air
- Air Line Connection: 1/2" NPT, 3/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while
- Ionizer type: Blow Off Gun
-
Supplier: NRD, LLC
Description: Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for
- Ionizer type: Blow Off Gun
- Features: Replaceable Emitter
-
Supplier: Nex Flow Air Products Corp.
Description: Many low cost air guns are sold extensively throughout the world but do not necessarily last. In addition they are not all safe to use and may result in dangerous high dead end pressures. Nex Flow™ Safety Air Blowoff Guns / Gun are durable, safe and comfortable to use
- Air Line Connection: 1/4" NPT
- Style: Button Actuated
-
Supplier: CEJN Industrial Corporation
Description: CEJN’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended. Features Unmatched
- Pressure Capacity: 230 psi
- Air Line Connection: 1/4" NPT, Quick-connect, Swivel Connection
- Features: High Volume, Other
- Style: Pistol Grip
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: DME Company
Description: EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun neutralizes static
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Blow Off Gun
- Features: Quiet Operation
-
Supplier: Guardair Corporation
Description: Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Knurled adjusting nut controls air volume Rugged hanging hook Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Unique
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
gate valve to control blowing force on the fly, or without the gate valve. The TurboBlast is available in multiple different flow rates and extensions up to 6 feet long to provide ease of reaching into difficult to reach areas. The TurboBlast Guns are the most powerful air guns from EXAIR and (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Die Cast Aluminimum Blow Gun Die Cast Aluminimum Cube Ashtry (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
easy attachment to compressed air supply pipe. 9401: Use the 9401 Blowgun in any hand held blow-gun application. The trigger lever operated model 9401 incorporates the 1200 nozzle and its benefits noted above. 1201F-12: Use the 1201F-12 nozzle in any (read more)
Browse Nozzles Datasheets for Vortec -
gas. The shielding gas was used not only for the weld gun but also supplied to a fixture to ‘bathe’ the internal sections of the part in the inert gas. This was meant to keep the back side of the weld clean and free of carbon. During the welding operation, the thin stainless-steel was (read more)
Browse Air Blow Guns Datasheets for Vortec -
Industrial processes often face challenges related to heat, which can lead to equipment damage, lower efficiency, and quality issues. An effective solutions for these problems is the use of cold air guns, which provide targeted cooling without the mess or maintenance associated with liquid (read more)
Browse Air Blow Guns Datasheets for Vortec -
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold (read more)
Browse Air Blow Guns Datasheets for Vortec -
slowed down because we could only make a certain number of cuts to the log before having to take a break to permit the blade to cool.” By incorporating Vortec Cold Air Guns into their production, CPC was able to improve production by making, on average, 42% more cuts.“Another positive was (read more)
Browse Air Blow Guns Datasheets for Vortec -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec
Conduct Research Top
-
What is an Ionizing Blow-Off Gun?
An Ionizing Blow-Off Gun is a hand-held device used to eliminate static, dust, and contaminants from a variety of surfaces and parts. It is shaped similarly to a gun and includes a trigger.
-
Cold Gun Increases Tool Life
at the part to cool it. For us, the Cold Gun keeps the tooling cool and allows us to immediately handle the part since the heat blows away with the chips."
-
How to Choose an Ionizer
ionizers, like the Simco Top Gun (4005105). These are used mainly for pinpoint control of the ionized air flow, and are not used when trying to cover an entire area with ionized air. They work really well as a "blow-off" gun to get rid of dust or other contaminants without using normal shop air which
-
Abrasion test results/Lab Report
hours of recirculation through the closed system consisting of : (A). striking the urethane sample, (B) falling into the collection hopper, (C) transport up the sandblast gun feed tube,. then back to step (A). The compressed air which draws the crushed shell up the feed tube and blows the shell
More Information Top
-
air blow dust gun - offers from air blow dust gun manufacturers, suppliers, exporters & wholesalers
Zinc Alloy Dust Blowing Gun .
-
DBC Industrial Supply Co., Inc. - Air & Electric Tools
Home > Air & Electric Tools > Air Tool Accessories > Safety Air Blow Guns & Tips > Safety Air Blow Guns > .
-
Lubrication equipment,
hand-held lubrication tools
and accessories
• 1/4 in. NPT (f) inlet; 1/8 in. NPT (f) outlet Model 5990 rubber tip for blow guns .
-
DBC Industrial Supply Co., Inc. - Air & Electric Tools
Home > Air & Electric Tools > Air Tool Accessories > Safety Air Blow Guns & Tips > Needle Tips & Nozzles .
-
Air line products and accessories
Blow guns , tire inflators and siphon sprayers.. . . . . . . . . . . . .
-
Criminal law, Special part 2
…are devices that for attack, for defense, to the sport game or provided for hunting and by that projectiles are driven by a run." § 1 VII WaffG: that are its nature " lash and shock weapons within the meaning of…
-
Air Gun - Air Gun Manufacturers, Suppliers (Page 5)
Related Searches : toy gun, air soft, spray gun, tire gauge, terminal compression, pneumatic gun, air tools, air shot gun, air rifle, tubing tool kit, mortar gun, engine cleaner, air tool, air nailer, pneumatic nailer, air blow gun More..
-
Ethnobotanical notes from Amazonian Brazil
They work with ceramics, which are hardened by the bark ash of Caripg (Licania octandra Hoffmgg. ex R. & S.) Kuntze; hunt with blow guns made from a species of Iryanthera (Myristi- caceae); and play flutes made from hollowed-out wood.
-
Criminal law in film and television
…the penal meaning, tools are to understand that are not only suited, but are also generally provided for it in manner of its quality, The frequencies of used different weapon types that were divided stitch weapons, impact weapons and other weapons existing…
Indicates content that may require registration and/or purchase.