-
Supplier: TelephoneStuff.com
Description: .Audio 920 Bluetooth Headset is a wireless headset designed to make it simple to have clear conversations on your mobile phone and PC, and move seamlessly between them, anywhere you want to talk using Multipoint technology. Answer and end calls remotely with one-touch control.
- Features: Bluetooth®
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: XLINK Cellular Bluetooth Gateway connects your Bluetooth enabled cellular phone with your standard desktop phone, allowing you to use your regular home or office telephone as a cellular multi-line phone system. All you need is a Bluetooth enabled cell phone, and the XLink will
- Features: Bluetooth®, Digital
- Application: Telephone / Voice Communication
-
Supplier: ZBA, Inc.
Description: The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 2.7 to 3.6 volts
-
-
Supplier: Nordic Semiconductor ASA
Description: Our nRF5340 Audio Development Kit (DK) is the recommended platform for Bluetooth products and contains everything needed to start development. It supports all Auracast™ features. The kit is configurable and can function as a USB dongle to send or receive audio data from a PC. It
-
Supplier: QUALCOMM, Incorporated
Description: qualified to the Bluetooth v4.1 specification for data and voice communications. CSR8311 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.5dBm transmitter
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Class II, Class III, Other, PCM, UART
- Interface: I2C, USB
- Package Type: QFN
-
Supplier: TelephoneStuff.com
Description: hands-free world. Features: - Superior audio quality - Advanced echo cancellation and noise reduction technology - Your car's audio system automatically mutes for incoming calls on most cars - Pair with up to 4 Bluetooth enabled mobile phones - Stylish multi-function backlit
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: stereo audio quality. Bluetooth Adapter Features: - Enjoy hi-fi music wirelessly with a Bluetooth stereo headset - Transfer pictures and files wirelessly - Bluetooth Class 1 device - range up to 300 feet - Bluetooth 2.0 EDR (Enhanced Data Rate) - CD with
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TOP-electronics USA
Description: LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1
- Technology: Bluetooth
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: The CRY577 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It supports a variety of codecs and Hi-Res testing. It is suitable for R&D laboratories and production line testing. It can be used with the CRY6151B electroacoustic tester or
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY576 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It is suitable for testing in R&D laboratories and production lines. It can be used not only with CRY6151B electroacoustic tester, but also as a separate module with other testing
-
Network and Communication Chips - LM1010-0970, Long Range Bluetooth® v4.0 Dual Mode Adapter -- 17732Supplier: TOP-electronics USA
Description: (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution
- Technology: Bluetooth
-
Supplier: Newark, An Avnet Company
Description: Wireless Bluetooth Headphones; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Connector Type:-; Drive Unit Type:-; Product Range:
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR Audio module, Class 2, iWRAP 6.1, U.Fl antenna connector
-
Supplier: Tele-Communication, Inc.
Description: Motorola T305 Car Kit - Wireless Bluetooth Version: Bluetooth 2.0 Palm-sized Bluetooth handsfree speaker for using in the car Clips to your sun visor; powerful 1-watt speaker Effortless controls--press a button for power, another for calls, and 2 more for volume Includes mini
-
Supplier: TOP-electronics USA
Description: Application support (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree fixed hinge and a floating SMA
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: compatible Voice and Data Application support (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree
- Technology: Bluetooth
-
Supplier: Tele-Communication, Inc.
Description: Add to cart Plantronics 79393-01 Lanyard with Micro USB connector More Info | 3 | Add to cart Plantronics 79414-01 Universal AC Adapter Micro USB More Info | 25 | Add to cart Plantronics 76776-01 Spare, Replacement Earbuds (S,M,L) for the Voyager 815 and 855 Bluetooth Headsets More
-
Supplier: Tele-Communication, Inc.
Description: Plantronics Voyager Pro Plus Bluetooth Headset A2DP streams music, podcasts, GPS and more Three layers of protection from wind noise Plantronics Vocalyst text and voice services Whispered voice alerts for low battery and more Enhanced voice alerts for added convenience iPhone headset battery
-
Supplier: Newark, An Avnet Company
Description: BLUETOOTH ENABLED REMOTE & MIC ACCY CBLE; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Connector Type:-; Drive Unit Type:-; Product Range:-; Accessory Type:Bluetooth Cable
-
Supplier: Newark, An Avnet Company
Description: Bluetooth Stereo Headphones with Microphone; Carrier Frequency:2.4GHz; Frequency Response Min:-; Frequency Response Max:-; Connector Type:3.5mm; Drive Unit Type:-; Product Range:
-
Supplier: Richardson RFPD
Description: data rates up to 433 Mbit/s (PHY), beamforming Supports 802.11d/e/h/i/k/r/u/v/w/ai Wi-Fi 20, 40, and 80 MHz channels Wi-Fi operation: Station, Access Point (AP) (with up to 10 clients), and Wi-Fi Direct Dual-mode Bluetooth v5.1 Bluetooth and Bluetooth low energy v5.0;
- Technology: GPS
- Device Type: Receiver
-
Supplier: Tele-Communication, Inc.
Description: Plantronics Discovery 975 Noise Canceling Bluetooth Headset Advanced dual-mic AudioIQ2 technology cancels noise while retaining the unique sound of your voice AudioIQ2 technology self-adjusts to maintain a comfortable listening volume Three layers of protection from wind noise Rechargeable
-
Supplier: Newark, An Avnet Company
Description: Wireless Bluetooth Headphones with Volume Control; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Connector Type:-; Drive Unit Type:-; Product Range:
-
Supplier: Radicom Research, Inc.
Description: are designed to work with Linux and Windows operating systems. Features: Fully qualified Bluetooth Bluetooth® v4.0 system Full-speed Bluetooth operation with full piconet and scatternet support Class 1, 2 and 3 Bluetooth power level supported 2Mbps and 3Mbps EDR support
- Sensitivity: -84 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.1 to 3.6 volts
-
Supplier: Boston Acoustics, Inc.
Description: or audio. Connect Bluetooth and Other Portable Media Devices Use the Bluetooth wireless input to receive music or audio from a compatible Bluetooth device, such as a smartphone or computer (with Bluetooth A2DP capability). You can also use the 3.5-millimeter
- Nominal Input Power: 300 watts
- Speaker Size: 3.1875 inch
-
Supplier: Boston Acoustics, Inc.
Description: mounting brackets allow for positioning at any angle. View larger. Compact speakers and subwoofer complement any home theater setup. View larger. Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger. SoundWare XS Digital Cinema At a Glance: Compact speaker
- Nominal Input Power: 250 watts
- Frequency Response: 39 to 20,000 Hz
- Speaker Size: 3.75 inch
- Weight: 453.51473922902494 to 4,988.662131519274 g
-
Audio Amplifiers and Preamplifiers - RemoteAmp Blue - Wireless Headphone Amplifier -- RemoteAmp BlueSupplier: Visual Sound, Inc.
Description: JK Audio JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with Bluetooth Wireless Technology. This is a listen only connection
-
Supplier: ValueTronics International, Inc.
Description: audio channels. MT8852A is ideal for design proving and production test of Bluetooth wireless technology enabled headsets, telephony products, audio gateways and audio-visual products.
-
Supplier: GL Communications, Inc.
Description: Military/Mobile radio, Bluetooth®, WiMax, WiFi, Broadband 3G/4G, LTE)) Mobile Phones: Bluetooth™® – Works with all Bluetooth™® phones for both call control and send/record audio functions. Bluetooth™® also performs RSSI, Battery level functions, Network
- Form Factor: Desktop, Rack Mount Unit
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: GL Communications, Inc.
Description: NB, WB, SWB. Mobile Phone call control supports Bluetooth®, Dual PTT, 3.5mm Audio Jack, and Dual 3.5mm In/Out terminations for Smartphones (iPhone, Android) Dual UTA HD Bluetooth® can connect to Bluetooth® headsets, Bluetooth® in the car, and any Bluetooth®
- Features: Other
-
Supplier: GL Communications, Inc.
Description: all Bluetooth® phones for both call control and send/record audio functions. Bluetooth® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Narrow Band (NB) with Frequency Range 204Hz to 3404Hz, Wideband (WB) with Frequency Range: 204Hz
-
Supplier: Visual Sound, Inc.
Description: to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and
-
Supplier: Handheld
Description: SDXC 1 x Audio/Microphone *Waterproof even with latch open Docking Connector Contact Pin Type 1 x External GPS antenna input 1 x External GSM antenna input Communication Audio Speaker / Mic / Headset jack Bluetooth Integrated Bluetooth v4.0 Cellular (WWAN) WWAN
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Richardson RFPD
Description: the IoT Expansion Card open standard Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality,
- Category: Development Suite / Kit
-
Supplier: Visual Sound, Inc.
Description: Quick startup/cooling/shutdown minimizes projector setup and teardown in between meetings Built-in audio via the stereo mini connector brings presentations to life Lamp life extended up to 40% with ECO ModeTM (up to 3500 hours) Quiet operation at <32dB in ECO Mode
Find Suppliers by Category Top
Featured Products Top
-
BLE and connected compliance testing. The LB480A, with Option 004 is recommended for applications requiring time gated measurements. When connecting directly to the Bluetooth transmitter, an attenuator is recommended. A proper attenuator assures that the sensor will not be overloaded and (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
more ?exible and with the ability to connect multiple WiGauge™ to a single receiver. Cable tangles are eliminated in multi-point gauging applications. Using one centralized WiGauge™ wireless solution for bore gauging on multi-machine cell projects, eliminates any redundancy that would occur (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology
More Information Top
-
Anatomy of a ubiquitous media center
Although this is enough for playing informative radio broadcasting, these devices have audio output connectors and Bluetooth adapters that can be used to connect headsets or external speakers for better sound quality.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA466368&Location=U2&doc=GetTRDoc.pdf
The Prototype Development IPT looked at the following types of headset audio connectors , in addition to Bluetooth ® headsets: • Single connector 3.5mm .
-
Acquisition and elaboration of cardiac signal in android Smartphone devices
The signal acquisition stage is versatile; in fact, the signal could be acquired through both Bluetooth communication (Hands-Free Profile - HFP) and audio connector , that in the modern terminals is configured to lodge altogether the microphone input as well as the stereo …
-
Paris Air Show 2015: Thales reveals full JTAC connectivity suite
… with Ethernet, serial, and USB and a new integrated Ethernet switch enabling virtual local area networks (VLANs) to be established; a multipurpose connector which also supplies power; an ancillary connector for audio and external GPS; and WiFi, Bluetooth , and 4G/LTE wireless connection.
-
The What You've just Bought thread! - Page 496 - Techist - All Things Tech
… 3.0 x16 slots (SLI and CrossFireX support is included), PCIe disable switches, voltage read points, a debug LED, dual Gigabit Ethernet, two eSATA ports, 7.1 channel audio , Bluetooth , EVBot support, and six USB 3.0 connectors (four on the back …
-
Mp3 Module Exporters, Mp3 Module Selling Leads
Sell bluetooth audio amplifier MAX 2*20W larger board with connectors .
-
Apple MacBook Air MC233LLA Notebook Computer
Audio PCB Audio Interconnect PCB HDD Connector Flex PCB WLAN / Bluetooth Module Connector Flex PCB I/O Interface PCB .
-
Malaysia Networking Device, Malaysia Networking Device Manufacturers
Networking None Wireless Networking Wirelss-A+B+G+N Bluetooth -Enabled Yes S-Video Outputs None Additional Audio /Video Connectors Analog audio output; mini DVI Speakers Built-in stereo PCMCIA Slots None USB 2.0 Ports 1 IEEE 1394 FireWire Ports None …
-
Apple iPod Touch 8GB (Fourth Generation)
… an elongated PCB design that separates the MEMSBroadcom flipchip BT/WLAN chip, the new iPod Touch uses an elongated PCB design that separates the MEMS sensors, audio codec and 30-pin connector away from the core apps processing, Bluetooth /WLAN and storage functions.
-
RS Components Announces New mbed Application Board for Engineering Projects
… array of features including a 128 x 32 graphics LCD; a 3-axis accelerometer; temperature sensor; servo-motor headers; PWM controlled LEDs; socket for ZigBee, Wi-Fi and Bluetooth wireless connectivity; Ethernet and USB connectors ; and a speaker and I/O audio jacks.
Indicates content that may require registration and/or purchase.