-
Supplier: Radicom Research, Inc.
Description: costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: QUALCOMM, Incorporated
Description: Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems - Multi-constellation GNSS
- Technology: Bluetooth
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MOD BLUETOOTH CHIP SMD
- TJ: -40 to 85 C
- Sensitivity: -88 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: ZBA, Inc.
Description: ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor.
-
Supplier: ZBA, Inc.
Description: ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor.
-
Supplier: Quarktwin Technology Ltd.
Description: Bluetooth Bluetooth v1.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
- Data Rate: 115.2 kbps
- Sensitivity: -85 dBm
- Output Power: 6 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -25 to 85 C
-
Description: RF TXRX MOD BLUETOOTH CHIP SMD
- Data Rate: 2,000 kbps
- Sensitivity: -96 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MOD BLUETOOTH CHIP SMD
- Data Rate: 433,000 kbps
- Operating Frequency: 2,400 to 5,000 MHz
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235661-SPBTLE-RF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BlueNRG Standard Package: 144 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -88dBm
- Sensitivity: -88 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339071-BC127-1103383 Category: RF and Wireless - RF Transceiver Modules and Modems Series: BC - AirPrime® Package: Tape & Reel Standard Package: 1,000 Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 3Mbps Memory Size: 16MB Flash Antenna Type:
- Sensitivity: -88 dBm
- Output Power: 10 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MOD BLUETOOTH CHIP SMD Product overview: EYSHCNZWZ from Kaga Electronics USA is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 2,000 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: embedded boot loader routines (UART, USB) and IAP routines 8-bit Static Memory Controller (SMC): SRAM, PSRAM, NOR and NAND Flash support External Bus Interface - 8-bit data, 4 chip selects, 24-bit address Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
Find Suppliers by Category Top
Featured Products Top
-
The Bluetooth SIG recently adopted Bluetooth® Core 6.2, which brings exciting new features and improvements for Bluetooth products. A standout feature included is undoubtedly Bluetooth® Shorter Connection Intervals (SCI), which introduces a new range of connection intervals below 7 (read more)
Browse Bluetooth ® Chips Datasheets for Nordic Semiconductor ASA -
Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54 dBmV TCP with a CCN of 51dB. The QPL1840 is packaged in a 3.0 x 3.0 16–pin QFN (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5V to 8V with current set from 250-375mA. At 5V, the QPL1842 provides an output of 64.5dBmV TCP with a CCN of 51dB. The device is packaged in a 12-pin 5x5mm² Laminate Module. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
T) market. SKY66430-11 is the world's smallest, fully pre-certified all-in-one system-in-package (SiP) incorporating cellular modem (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
routers, gateways, IoT devices, modems, and telemetry units. Its low-profile design and moderate 3 dBi gain enable consistent reception and signal performance in space-constrained applications. Key Features : Frequency (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, and modems. IoT and M2M devices include inbuilt cellular modules. Telemetry and remote monitoring systems. Compact wireless products require embedded antenna (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
GSM/2G routers, gateways, and modems IoT/M2M devices and telemetry systems. (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Radio Design in Nanometer Technologies
Single- chip Bluetooth modem .
-
NETWORKING 2002: Networking Technologies, Services, and Protocols; Performance of Computer and Communication Networks; Mobile and Wireless Communications
In Section 2 we provide a brief description of the main features of the Bluetooth technology and in Section 3 we summarize the main characteristics of the Bluetooth chip - modem currently available on the market.
-
Impulsesoft signs two more Bluetooth partners
Impulsesoft will also collaborate with Conexant to develop a V.90 modem reference design that employs Conexant's V.90 single-chip modem and Bluetooth chip sets with Impulsesoft's iBTStack.
-
A direct-conversion single-chip radio-modem for Bluetooth
In contrast, this commercially-available direct- conversion single- chip Bluetooth radio- modem is well-suited for cellular applications where power consumption and blocking per- formance are critical.
-
A 12-mW ADC delta-sigma modulator with 80 dB of dynamic range integrated in a single-chip Bluetooth transceiver
Abstract—This paper presents a switched-capacitor multibit ADC delta–sigma modulator for baseband demodulation inte- grated in a single- chip Bluetooth radio- modem transceiver that achieves 77 dB of signal-to-noise-plus-distortion ratio (SINAD) and 80 dB of dynamic range over…
-
A 12 mW ADC delta-sigma modulator with 80 dB of dynamic range integrated in a single-chip Bluetooth transceiver
Abstract A 12 mW switched-capacitor (Somulti-bit ADC delta-sigma modulator for baseband demodulation integrated in a single- chip Bluetooth radio- modem transceiver achieves 77 dB of SINAD and 80 dB of dynamic range over a 500 kHz bandwidth with a…
-
RF Micro Devices and Silicon Wave Announce Strategic Relationship for Bluetooth Solutions
Founded in 1997, the company was the first to deliver a fully qualified, single- chip radio modem for Bluetooth communications and first to achieve Bluetooth Specification Version 1.1 qualification for its products.
-
Silicon Wave And RF Micro Devices Announce Availability Of Bare Die Single-Chip CMOS Bluetooth(R) Components
Founded in 1997, the company was the first to deliver a fully qualified, single- chip radio modem for Bluetooth communications and first to achieve Bluetooth Specification Version 1.1 qualification for its products.
-
RF Micro Devices and Silicon Wave Announce Strategic Relationship for Bluetooth Solutions
Founded in 1997, the company was the first to deliver a fully qualified, single- chip radio modem for Bluetooth communications and first to achieve Bluetooth Specification Version 1.1 qualification for its products.
-
Silicon Wave Bluetooth Radio Modem Qualified by Qualcomm for Use with MSM Chipsets
Founded in 1997, the company was the first to deliver a fully qualified, single- chip radio modem for Bluetooth communications and first to achieve Bluetooth Specification Version 1.1 qualification for its products.
Indicates content that may require registration and/or purchase.