Products/Services for Bluetooth Repeater Chip
-
Network and Communication Chips - (603 companies)...fidelity (WiFi) or IEEE 802.11, worldwide interoperability for microwave access (WiMAX) or IEEE 802.16, wireless mesh (Wi-Mesh), and ZigBee or IEEE 802.15.4. Bluetooth (R) chips provide wireless connectivity in solution-on-chip (SoC) platforms that power...TechnologyInterfaceDevice Type -
RF and Wireless Chips - (249 companies)RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications. There are seven device types: receiver, repeater, transmitter... -
IC Interfaces - (659 companies)...and ZigBee or IEEE 802.15.4. Bluetooth chips also provide wireless connectivity in solution-on-chip (SoC) platforms that power short-range radio communication applications. Wireless IC interfaces are also described as using 3G or 4G technologies. 3G... -
Bluetooth® Chips - (124 companies)Bluetooth (R) chips are board level components which broadcast in the 2.4 GHz industrial, scientific, and medical (ISM) radio band. Bluetooth (R) chips are board level components that broadcast in the 2.4 GHz industrial, scientific, and medical (ISM... -
Network Repeaters and Extenders - (184 companies)Image Credit: Mazza Networks. Types of Network Repeaters. The GlobalSpec SpecSearch database allows industrial buyers to select networking repeaters that are LAN, MAN, or WAN capable. These devices are available as chips, boards, and stand-alone... -
RF Repeaters - (110 companies)RF repeaters have independent paths for reception and transmission, through which they collect and send signals to antennas and other stations. Radio frequency (RF) repeaters, or RF repeaters, are communication devices designed to amplify...
-
Antennas - (1286 companies)Internal (Chip). Internal antennas fit within the enclosure or case of the radio transmitter, receiver, transceiver or waveguide. For example, a microstrip antenna may be in the formed onto the surface of a plastic case or on the printed circuit board...
-
Telephones and Cellular Phones - (483 companies)Telephones and cellular phones convert voice or other sound signals into a form that can be transmitted to another device that receives and reconverts the waves back into sound.
-
Radios - (371 companies)...by the Federal Communications Commission (FCC) and use ultra high frequency (UHF) and very high frequency (VHF) bands. UHF radios use line-of-sight communications and repeaters. They provide better reception than CB radios, which can use either HF 27 MHz or UHF...
-
LAN Chips - (38 companies)LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform. A LAN chip is a device on an Ethernet network that broadcasts information and provides Ethernet functions, including PHYceivers and media access control...
Product News
-
S.I. Tech, Inc.
Unleash the Power: 10G Optical Repeater S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Nordic Semiconductor ASA
What’s new in Bluetooth®? Core 6.2: An overview The Bluetooth SIG recently adopted Bluetooth (R) Core 6.2, which brings exciting new features and improvements for Bluetooth products. A standout feature included is undoubtedly Bluetooth (R) Shorter Connection Intervals (SCI), which introduces a new range of connection intervals below 7.5 ms. This enables ultra-low latency Bluetooth LE applications that can have report rates exceeding 2 kHz over a secure connection - something that many Bluetooth developers and consumers have been eagerly... (read more) -
Nordic Semiconductor ASA
Turbocharge Your Bluetooth with Ultra Memory Power SoftDevice S112 is a memory-optimized Bluetooth (R) Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and supports the following Bluetooth features: high-throughput 2 Mbps and channel selection algorithm 2 (CSA #2). The number of connections and bandwidth per connection are configurable, offering memory and performance... (read more) -
S.I. Tech, Inc.
10 Gigabit Optical Repeater Bit-Driver FEATURES for Model 2092. Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Boost Fiber Links Now with Optical Repeaters S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. View Data Sheet (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Skyworks Solutions, Inc.
Front-end Modules for Bluetooth IoT Applications Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions significantly improve range (more than 2X) when compared to standalone system-on-chip (SoC) implementations, and efficiently deliver more power to the antenna, thereby minimizing or potentially eliminating any required... (read more) -
Win Source Electronics
ESP32 Dual-Core WiFi & Bluetooth Module Product Overview. At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with various peripherals, including GPIO pins, analog-to-digital converters, and pulse-width modulation, making it a versatile choice for a range of applications. It can operate as a station, access point, or both simultaneously, giving... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Anritsu Company
Bluetooth Test Set MT8852B Bluetooth (R) technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers comprehensive testing capabilities for various Bluetooth aspects. It supports Basic Rate (BR), Enhanced Data Rate (EDR), and Bluetooth Low Energy (BLE) measurements, covering key parameters like transmit power, frequency... (read more) -
HydraCheck Inc.
Wireless Bluetooth Pressure Transducer Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view... (read more)Browse Pressure Sensors Datasheets for HydraCheck Inc.
-
Shopping In Wireless Networking - Big Bruin
Intel - 2230 2230bn_hmw Half Mini Pci-e Wireless Wlan Wifi Card Bluetooth Module 802.11 B G … • Importer520 25 Foot Premium Active USB 2.0 Extender / Repeater / Extension Cable with Built-in signal booster chips - Supports High Speed Data Transfer Rate of up to 480 Mbps .
-
Shopping In Wireless Networking - Big Bruin
Intel - 2230 2230bn_hmw Half Mini Pci-e Wireless Wlan Wifi Card Bluetooth Module 802.11 B G … • Importer520 25 Foot Premium Active USB 2.0 Extender / Repeater / Extension Cable with Built-in signal booster chips - Supports High Speed Data Transfer Rate of up to 480 Mbps .
-
2005 Index
Radiocommunication; cf. Bluetooth Radio equipment; cf. Transceivers Random access memories 3D fully depleted SOI comput. Jin-Fu Li, + , T-VLSI Jun 05 742-745 Random-access storage; cf. DRAM chips ; SRAM chips Randomized algorithms; cf. Genetic algorithms Random noise; cf. Gaussian noise Reactors (electric); cf. Inductors Receivers; cf. Microwave receivers; Optical receivers; Radar receivers; Repeaters ; Transceivers .
-
PDF - Lenovo YOGA 3 Pro-1370 (80HE)
BCM20702A1KWFBG 1x Die - Bluetooth, Single Chip , Bluetooth V4.0, w/ Bluetooth Low Energy Support, 65nmBCM20702HA111111, Logo 1 I/O & Interface PCB 1x Die - HDMI Jitter Cleaning Repeater , HDMI 1.4b, Supports 4K x 2K and 1080p Stereo 3D …
-
http://www.revistaie.ase.ro/content/57/12%20-%20Marsanu,%20Ciobanu.pdf
… transmitter can be used, e.g. a class 1 device, or a signal repeater , via the Scatternet … In mobile devic- es such as mobile phones, power consump- tion is very important and fitting them with a Class 2 radio transmitter to be used by Blu- etooth is the only viable option [3]. … to implement a so- lution at low cost with low power consump- tion in a single chip .
-
Model of response spectrum and modal interaction in coupled
nanomechanical resonators
… Electro- Mechanical Systems), of which NEMS (Nano-Electro- Mechanical Systems) or nanomechanics is the natural extension, has been the portfolio of MEMS applications in optical communication (routers, switches, repeaters ), passive devices in cell … … and inductors for integrated chip de- sign), and sensor … … devices: Cellular (0.4 GHz, 0.85 GHz, 1.9 GHz), WiFi and Bluetooth (2.4 GHz …
-
Feedforward Linearization Technique for Reducing Nonlinearity in Semiconductor Optical Amplifier
His M.Res. thesis was concerned with highly integrated microwave multi- chip module (MCM) transceivers for future … … he was an RF Engineer with Interwave Communication Ltd., developing base stations and repeaters for CDMA2000 and … … the Far Aim Research Ltd. as a Senior RF Engineer, developing ultrawideband and bluetooth for tracking systems.
-
Popular Products In Networking - Big Bruin
Package contains: 1xWireless-N WIFI Repeater WI-FI Amplifier 802.11N/B/G Network Router Range Expander 300M 2dBi … … 4 channel wireless remote control kits 10PCS RS232 / TTL HC-05 Wireless Bluetooth Transceive?r Module … Has the on- chip voltage regulator oltage regulators3.
-
PDF - Apple MacBook Pro (MC975LLA)
26.1 Apple Macbook Pro MC975LL/A Parade Technologies PS8401A HDMI Repeater - HDMI 1.4b, 3.0Gbps, Jitter … BCM20702A3KWFBG Bluetooth - Single Chip , Bluetooth 4.0 HCI Solution, w/ Bluetooth Low Energy Support, 65nm BCM20702, A3KWFBG, HC1218, P13, 198984, N1W BCM20702HA111111, Logo $ .
-
[Back cover]
… Zeroed CMOS Analogue to Digital Converter Core for the NASA TRIO Smart Sensor System on a Chip Sterrantino Scott • A 2V Low-Power CMOS 125Mbaud Repeater Architecture for UTP5 Cables Steyaert Michiel • A Fully Integrated Class 1 Bluetooth 0.25µm CMOS PA • A 1.3dB …
Indicates content that may require registration and/or purchase.