-
Supplier: Taco Comfort Solutions
Description: Taco Boiler Feed Valves automatically feed water to a system whenever pressure in the system drops below the pressure setting of the valve. The Dual Control models combine the boiler feed with an in-line pressure relief valve. Features
- Media Description: Water (General)
-
Supplier: Sussman Electric Boilers
Description: unit is complete with automatic features, including pressure and liquid level controllers, ASME Code pressure vessel and safety valve and are fully tested under power. Each one must pass Sussman's rigid quality control inspection before it is shipped. Sussman Electric Boilers - your
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 40942 to 614125 BTU/hr
- Maximum Pressure: 100 psi
-
Supplier: Chromalox
Description: Elements One or Two Operating Controls Manual Reset High Limit Mechanical Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 20471 to 614125 BTU/hr
- Maximum Pressure: 135 psi
-
-
Supplier: Spirax-Sarco
Description: Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor
- Actuation: Mechanical Device
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: Watts
Description: Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least 10psi (68.9 kPa) higher than steam pressure. Series 142 is ideal for use in
- Media Description: Water (General)
- Valve Size: 0.5000 inch
-
Supplier: Watts
Description: Series 144 Process Boiler Water Feeders are used in heating applications on pressing machines when feed through the float chamber is permissible. It has external water feed connections: a 1/2 in. (15mm) NPT female water feed connection and a 1/2 in.
- Media Description: Water (General)
- Valve Size: 0.5000 inch
-
Supplier: Watts
Description: Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to
- Media Description: Water (General)
- Valve Size: 0.7500 inch
- Valve Type: Regulators
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and
- Maximum Discharge Pressure: 249 psi
- Maximum Discharge Flow: 100 GPM
- Type of Pump: Centrifugal Pumps, Turbine Pumps
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and
- Maximum Discharge Pressure: 249 psi
- Maximum Discharge Flow: 100 GPM
- Type of Pump: Centrifugal Pumps, Turbine Pumps
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and
- Maximum Discharge Pressure: 249 psi
- Maximum Discharge Flow: 100 GPM
- Type of Pump: Centrifugal Pumps, Turbine Pumps
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and
- Maximum Discharge Pressure: 249 psi
- Maximum Discharge Flow: 100 GPM
- Type of Pump: Centrifugal Pumps, Turbine Pumps
- Water Temperature: 210 F
-
Supplier: Cleaver-Brooks
Description: removal through a design that is trouble free in performance. Features: Two-Stage Deaeration in a Common Vessel Self-Cleaning Water Spray Valve Removable Water Spray Inlet Assembly Pressurized Tank Reduces Flashing and Minimal Venting Variety of Tank Sizes to Handle
-
Supplier: Watts
Description: Series BD1156F feed water pressure regulators are designed to fill the boiler and system piping with water and to maintain water pressure in the system at all times. These valves also provide make up water to the system in the event of system leaks.
- Media Description: Water (General)
- Valve Size: 0.5000 to 0.7500 inch
- Valve Type: Regulators
-
Supplier: Cleaver-Brooks
Description: Condenser Self-Cleaning Water Spray Valve Stainless Steel Deaeration Assembly Packaged Units for Cost Effective Installation
-
Supplier: Accuris
Description: PERFORMANCE REQUIREMENTS FOR BACKFLOW PREVENTERS WITH INTEGRAL PRESSURE REDUCING BOILER FEED VALVE AND INTERMEDIATE ATMOSPHERIC VENT STYLE FOR DOMESTIC AND LIGHT COMMERCIAL WATER DISTRIBUTION SYSTEMS
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Other
- Media Temperature: Up to 100 F
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Other
- Media Temperature: 100 to 400 F
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Other
- Media Temperature: 100 to 400 F
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Other
- Media Temperature: 100 to 450 F
-
Supplier: Taco Comfort Solutions
Description: For more than 40 years, designers and installers have used Taco Flo-Cheks in forced hot water heating systems to prevent “gravity” circulation during periods when the boiler is hot, but the space heating zone is not wanted. This makes it possible to use the heating boiler to
- Media Description: Water (General)
-
Supplier: Schutte & Koerting
Description: . Pumping and mixing operations. Introduce water treating compound into boiler feed water. Producing emulsions. Control water level in evaporation in chemical processing. Control level in latex sump in chemical processing. Control level of waste in photo and glass
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: supported by an additional protection circuit. The valve is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS
- Actuation: Electric
- Connection: Tube Fitting
- Features: Normally Closed (Closed Center)
- Media Description: Water (General), Hot Water, Cold Water, Potable Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: different PSU valve housing types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct
- Actuation: Electric
- Connection: Tube Fitting
- Features: Normally Closed (Closed Center)
- Media Description: Water (General), Hot Water, Cold Water, Potable Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting
- Actuation: Electric
- Connection: Tube Fitting
- Features: Normally Closed (Closed Center)
- Media Description: Water (General), Hot Water, Cold Water, Potable Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting
- Actuation: Electric
- Connection: Tube Fitting
- Features: Normally Closed (Closed Center)
- Media Description: Water (General), Hot Water, Cold Water, Potable Water
-
Supplier: Sussman Electric Boilers
Description: -seasons or when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 10235 to 68236 BTU/hr
- Maximum Pressure: 100 psi
-
Supplier: Schutte & Koerting
Description: . Applications Used to empty tanks. Pumping and mixing operations. Introduce water treating compound into boiler feed water. Producing emulsions. Control water level in evaporation in chemical processing. Control level in latex sump in chemical processing. Control
-
Supplier: Chromalox
Description: " INCOLOY® 800 Sheath Heating Elements 0-100% Proportional Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure
- Heat Output (Capacity): 3.92E6 to 3.74E7 BTU/hr
- Maximum Pressure: 250 to 450 psi
- Maximum Temperature: 406 to 460 F
- Type: Steam
-
Supplier: Azbil Corporation
Description: Control valve with a ceramic body. EGVM/EAVM model Recirculation control valve for feed pumps of boilers in power plants. EGVT model Control valve for turbine bypass and auxiliary steam decompression for boilers in power plants. VSB model Control
- Valve Type: Angle Valves, Butterfly Valves, Control Valves
-
Supplier: Schutte & Koerting
Description: packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in
- Actuation: Pneumatic
- Pressure Rating: 150 to 600 psi
- Valve Type: Check Valves
-
Supplier: FEBCO
Description: Reduced Pressure Zone Assemblies are used to protect against high hazard (toxic) fluids in water services to industrial plants, hospitals, morgues, mortuaries, and chemical plants. They are also used in irrigation systems, boiler feed, water lines and other installations
- AWWA Certified: Yes
- Actuation: Manual / Hand
- Connection: Threaded, Bolt Flange
- Features: SDWA "Lead Free" Compliant
-
Supplier: Mar Cor Purification
Description: Colleges and Universities Beverage Production Hospitals (Central Systems) Parts Washing Microelectronics Pharmaceutical Chemical Processing Boiler Feed Water Humidification Systems
- Filter Medium Material: Other
- Industry Use: Electronics, Food and Beverage
- Maximum Liquid Flow: 25 to 600 GPM
- Maximum Pressure: 300 psi
-
Supplier: Hach
Description: limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.
- Built-in or Self-calibration: Yes
- Mounting / Environment: Panel
- User Controls: Digital Front Panel
-
Supplier: Cleaver-Brooks
Description: , strong base anion resin, diaphram-style control valves, inlet/outlet sampling valves, galvanized steel face piping, brine tank and caustic injection system. The model CDAF chloride-cycle dealkalizer system reduces incoming alkalinity in feed water resulting in lower
- Continuous Flow Rate: 10 to 300 GPM
- Market: Industrial
- Removal Application: Dealkalization
-
Supplier: Armstrong International
Description: -rayed in accordance with the ASME code. Unfired steam generators from Armstrong are carefully designed to provide the correct balance of steaming area, coil size and control components to meet the specified requirements. In addition, they include an over-pressure safety system that will shut the
Find Suppliers by Category Top
Featured Products Top
-
DFT® has solved the problem associated with short-lived check valves in boiler feed service applications. Featuring the DFT® model WLC® BF, a severe duty wafer style check valve built for longevity, it outlasts other valves 2 to 3 times longer. The (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
351 CF8M stainless steel. Other alloys available Horizontal or vertical installation Spring-assisted silent closing Also available for Boiler Feed and Severe Service applications The DFT Model (read more)
Browse Check Valves Datasheets for DFT Inc. -
Chillers Boiler feed Municipal/industrial drainage water treatment Sewage treatment Municipal water supply Seawater desalination Mining water reclamation Fracking water treatment Shut off valve automation (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
water and wastewater industry, such as: Drinking water treatment Process water for energy production or industrial use Cooling water circuits Chillers Boiler feed Municipal/industrial drainage water treatment Sewage (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
may act upon a diaphragm or a piston which in turn activates the control valve, examples of this type of valve found commonly are safety valves fitted to hot water systems or boilers. More complex control systems using valves requiring automatic control based on an external input (i (read more)
Browse Water Valves Datasheets for Flomatic Valves -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. Some of the many common chemical dosing applications include municipal water treatment for sodium bisulfite metering, disinfection, fluoride treatment, dispersant polymer dosing, sodium hypochlorite systems, alum feed, potassium permanganate dosing, coagulation & flocculation, sodium (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
30-90ºF. Incoming water pressure may vary considerably, anywhere from well water to municipal systems as high as 100 PSI or more. Problem: One system manufacturer used a combination of a diaphragm style solenoid valve and a flow control valve on the supply side (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Improvement of process closed-loop control systems for power units
(ii) Efforts are taken to minimize the pressure differ- ence across the boiler feed water valve (BFV) and simultaneously preserve the control margin for increas- ing the controlled parameter, the required pressure dif- ference across the injection valves, and the sufficient slope …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10888.pdf
We also recommend adding Y-strainers and a 10% side-stream filter to the system after flushing to capture debris that may be added in future through the boiler feed water valve .
-
Robust controller design for a nuclear power plant using H∞ optimization
Boiler feed water valve actuator.
-
Troubleshooting Process Plant Control
… condensate seal, in condensate level control, 150 Boiler blowdown, 164 controlling, 176–177 Boiler feed water (BFW), 147 deaerators and, 174–177 wet steam and, 164 Boiler feed water charge pump, override control for, 101–102 Boiler feed water control valve , 98 Boiler feed water …
-
Model Predictive Control of Integrated Gasification Combined Cycle Power Plants
Subsequently, the boiler feed - water valve is opened permitting .
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Condenser Boiler Feed Water Control Valve (air to close) F a i l u r e Analysis .
-
Programming Industrial Control Systems Using IEC 1131-3
Boiler Feed Water Discharge Valve Steam Exhaust Valve .
-
Advanced Technologies in Manufacturing, Engineering and Materials
Experiment and research of flow characteristic of DRAG-Labyrinth minimum flow control valve of boiler feed water pump [J].
-
CR4 - Thread: ARC Valve
is there anyone that can give me a detailed function of an ARC valve on boiler feed water pump and the specific action done.
-
CR4 - Thread: Silencer for Steam Safety Relief Valve
I am involved in designing a conditioner steam skid which is integrated by one three way valve using boiler feed water as tempering water. the maximum steam floe rate is 400 ton/hr, downstream of the three way valve is located two safety …