Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Seals - Bond Test Fixture and Procedure
-
Supplier: SAE International
Description: the function of elastomeric radial lip seals and other precision. bonded parts. This SAE Recommended Practice describes a universal bond test fixture developed by the RMA that can be mounted to a conventional tensile test machine. This will allow a quantitative evaluation of
-
Supplier: SAE International
Description: function of elastomeric radial lip seals and other precision bonded parts. This SAE Recommended Practice describes a universal bond test fixture developed by the RMA that can be mounted to a conventional tensile test machine. This will allow a quantitative evaluation of bond
-
-
Supplier: SAE International
Description: the function of elastomeric radial lip seals and other precision bonded parts. This SAE Recommended Practice describes a universal bond test fixture developed by the RMA that can be mounted to a conventional tensile test machine. This will allow a quantitative evaluation of bond
-
Supplier: Newark, An Avnet Company
Description: 392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 50 ml Tube RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 1 liter Bottle RoHS Compliant: Yes
-
Supplier: Palomar Technologies, Inc
Description: Overview Palomar Technologies' 3880 Die Bonder component placement die attach system features a state of the art, integrated Z-Theta bidirectional 8-tool bond head, making it the fastest and most reliable multiple die-type bonder on the market. The machine’s 5um placement accuracy capability,
-
Supplier: Dymax
Description: UV/Visible light, pre-applied activator, or for applications where shadow areas exist, with secondary heat. Common applications include automotive latch assembly, potting, and bonding glass fixtures and furniture. Dymax materials have no solvents added and cure upon exposure to light. Their
- Viscosity: 6,000 cP
- Tensile Strength (Break): 4,090.0388698729553 psi
- Substrate Compatibility: Ceramic / Glass, Metal
- Features: Other
-
Supplier: Mecmesin Corporation
Description: The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around the Pull Pell Wheel and the free end is clamped in a suitable upper grip connected to a loadcell. As the test
- Force / Load Capacity: 44.96 lbs
- Application: Adhesion (Bond / Peel)
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: Hernon Manufacturing, Inc.
Description: assembly, alternator and flywheel applications, tacking, unitizing, ruggedizing, sealing and shallow potting. ReAct® 767 fixtures in seconds, is acrylic acid free and non-corrosive, non-flammable, and suitable for harsh environments. ReAct® 767 exhibits good thermal shock, impact and peel
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Dymax
Description: 9211-W low-stress plastic bonding adhesive cures with UV/Visible light energy for ultra-fast bonding and sealing of camera module components found in consumer wearable devices. This product forms excellent bonds to PC, LCP, ABS, and FR4 substrates and is specifically designed for CCM
- Viscosity: 20,000 cP
- Elongation: 191 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Titebond
Description: Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and
- Viscosity: 2,400 cP
- Chemical System: Cyanoacrylate
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide
- Chemical System: Acrylic / Polyacrylate, Vinyl
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Metal, Plastic
- Features: Specialty / Other
-
Supplier: Mark-10 Corporation
Description: Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of the loop is secured by an upper grip (not included - suggested model: G1008). The test strip may be indexed in
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
-
Supplier: Dymax
Description: Multi-Cure® 9-20801 cures upon exposure to UV light, heat, and/or activator. The material rapidly mounts heat-sensitive components on printed circuit boards to provide highly conductive bonds to heat-dissipation elements such as heat sinks. 9-20801 thermal interface material is a Multi-Cure®
- Viscosity: 110,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof, Other
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
- Lamp Type: Incandescent
- Application: Industrial
-
Supplier: Hernon Manufacturing, Inc.
Description: Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high-performance thermoset plastic
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Features: Specialty / Other, UV / Radiation Cured (EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high performance thermoset plastic suitable for
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Features: Specialty / Other, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: wire-tacking applications where precise placement is critical to achieving optimal performance. Faster UV fixture time results in increased throughput and less work in progress. It is specially formulated to cure with heat in applications where shadow areas exist. Solvent-resistant
- Viscosity: 25,000 cP
- Substrate Compatibility: Dissimilar Substrates
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 498 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 180 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 499 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 to 100 sec fixture time. Delivers great performance with a shear strength of 2610 to 3770 psi, tensile strength of 1740 to 3625 psi and peel
- Viscosity: 100 to 450 cP
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 409 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 75 sec fixture time. Delivers great performance with a shear strength of 3200 psi and tensile strength of 1740 to 3625 psi. Minimum to maximum
- Use Temperature: -65 to 180 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 493 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 20 to 40 sec fixture time. Delivers great performance with a shear strength of 2900 to 4350 psi, tensile strength of 1740 to 3625 psi and peel
- Viscosity: 1 to 4 cP
- Chemical System: Cyanoacrylate
-
Supplier: ASTM International
Description: 1.1 This test method provides an instrumental means for the determination of thermoplastic traffic marking material bond strengths using cement bricks and loading fixtures. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Mactac
Description: ideal for indoor or outdoor fixture, sign and panel applications, including nameplate and face mounting applications.
- Thickness: 0.002 inches
- Backing Materials: Acrylic / Acrylate
- Type: Transfer
-
Supplier: Mactac
Description: ideal for indoor or outdoor fixture, sign and panel applications, including nameplate and face mounting applications.
- Thickness: 0.004 inches
- Backing Materials: Acrylic / Acrylate
- Type: Transfer
-
Supplier: ASTM International
Description: 1.1 This test method provides an instrumental means for the determination of thermoplastic pavement marking material bond strengths using cement bricks and loading fixtures. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are
-
Supplier: Master Bond, Inc.
Description: Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. It is able to partially cure or fixture up to 6 mm deep or in cross sections under LED light at the right intensity.
- Applied Thickness / Gap Fill: 0.004 to 0.005 inch
- Viscosity: 25,000 to 250,000 cP
- Use Temperature: -80 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.555555555555554 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Key Features Outstanding physical properties Superb chemical resistance Bonds well to many types of plastics Withstands thermal cycling Product Description Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It
- Viscosity: 1,200 to 4,800 cP
- Use Temperature: -60 to 250 F
- Dielectric Constant (Relative Permittivity): 3.6
- Index of Refraction: 1.524
-
Supplier: Master Bond, Inc.
Description: Master Bond LED415DC90Med is a one component, dual cure adhesive system designed for high-speed manufacturing of medical electronic devices.
- Applied Thickness / Gap Fill: 0.1574804 to 0.2362206 inch
- Viscosity: 25,000 to 250,000 cP
- Use Temperature: -80 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.555555555555554 µin/in-F
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of apparent in-plane shear strength and stiffness properties of flat sandwich constructions with composite face sheets. Permissible core material forms include those with continuous bonding surfaces (such as balsa wood and foams) as well as those with
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA 3035 Polyolefin Bonder is a high strength, fast fixturing acrylic adhesive designed for bonding low energy plastics with no surface preparation. It is non-flammable, low odor and solvent free and will also bond metals and plastics. 50 mL Cartridge.
- Viscosity: 7,500 to 60,000 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Marine
- Substrate Compatibility: Plastic
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE® 404 is a transparent, colorless to straw colored, low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and
- Applied Thickness / Gap Fill: 0.005 inch
- Viscosity: 110 cP
- Use Temperature: 65 to 180 F
- Chemical System: Cyanoacrylate
Find Suppliers by Category Top
Featured Products Top
-
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
physical property, flammability, and developmental testing. Capabilities Custom formulating Build-to-print fabrication Pattern making Tooling, trim jigs, bonding fixtures Thermoforming (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
physical property, flammability, and developmental testing. Capabilities Custom formulating Build-to-print fabrication Pattern making Tooling, trim jigs, bonding fixtures Thermoforming (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
. Capabilities Custom formulating Build-to-print fabrication Pattern making Tooling, trim jigs, bonding fixtures Thermoforming Molded Parts Composite Layup CNC (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
. Capabilities Custom formulating Build-to-print fabrication Pattern making Tooling, trim jigs, bonding fixtures Thermoforming Molded Parts Composite Layup CNC (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
This fast curing, non-drip compound is ideal for bonding and sealing applications with a forgiving mix ratio of one to one by weight or volume. It has a rapid set up time, convenient handling, and good physical properties. It sets up very quickly at room temperature, with a working life of 3 (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
manufacturing processes. As electronic components continue to get smaller and the use of automated handling systems increases, the fixturing and handling can cause labels to soften and scratch. Polyonics XF-731 (1 mil) and XF-732 (2 mil) labels feature durable topcoat chemistries that are (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
(480°F) applications. Uniform, grain-free and highly machinable, LAST-A-FOAM® tooling foam boards are ideal for master models, check fixtures, rapid prototypes, mold and foundry patterns, master-plugs, and composite tooling. Our rigid tooling foam boards bond securely and easily using a (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
ranges from edge preparation to fixturing & special handling for solvents and adhesives. To compound those issues, it has a relatively high incidence of dis-bonding, which creates rework, increasing the cost of poor quality. Spring-Fast is Simply Better (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
Conduct Research Top
-
Bonding an Arthroscopic Device (.pdf)
Induction heating provides localized, even heating of sheath, reduced discoloration, innovative coil design which eliminates fixture heating...
More Information Top
-
Comparison of fabrication techniques for hollow retroreflectors
We examine the benefits and limitations of each bonding fixture as well as the present results and analysis of hollow retroreflectors made using both epoxy and HCB techniques.
-
ZASMHBA0003489
The bonding fixture for these panels is configured to place the larger skin next to the face sheet of the tool.
-
Ceramic Element Bonding For Piezoelectric Motors
The delrin posts from the previous bonding fixture were used to hold the stator while slipping the o-ring onto the stator.
-
HIGH-STRENGTH, LOW-TEMPERATURE BONDING OF BERYLLIUM AND OTHER METALS.
43 Specimen Installation in the Bonding Fixture .
-
Wafer Level 3-D ICs Process Technology
BSA microscopes or IR light source Load slide chuck Transport or bond fixture .
-
Angular alignment for wafer bonding
An offset angle indicating mark and a self-aligning bonding fixture are developed to satisfy the alignment requirement.
-
Micromanufacturing and Nanotechnology
The TEER technique employs the difference in CTE between the bonding fixture and the laminated material to produce a registration force on the laminae at the bonding temperature.
-
ZASMHBA0003047
Bonding fixtures represent an investment in tooling and have a significant impact on cost.
-
Procedures and Fixtures for Removing, Capping, Handling, and Testing Masonry Prisms and Flexural Bond Specimens
Flexural Bond Fixtures .
-
Adhesive bond cryogenic lens cell margin of safety test
TEST ARTICLE BOND FIXTURE DESIGN .
Indicates content that may require registration and/or purchase.