Products/Services for Borg Warner Hydraulic Pump
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations... -
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Piston Pumps and Plunger Pumps - (602 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
Product News
-
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis by size and concentration. Manufacturers of hydraulic systems will specify what ISO code one should use when evaluating system cleanliness. For instance they might recommend that ISO code 20/18/15 be applied to the pump in the hydraulic system, while ISO code 18/16/13 be used for the valve and actuator. Water is the other contaminant that is often found in hydraulic systems. Water can cause corrosion and oxidize the hydraulic fluid. Typically water contamination should be kept below 2500 ppm. Key... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
An Experimental Hydraulic Power Module for Use with Harvest-Aids
A Borg Warner * hydraulic gear pump model S30-24 (1.491 per min @ 2000 rpm and 703,100 kg per m2 or 23.7 gpm @ 2000 rpm and 1000 psi) is directly connected to the engine through a flexible coupling.
-
Ultracoatings: Enabling Energy and Power Solutions in High Contact Stress Environments through next-generation Nanocoatings Final Technical Report
Prior to the project’s start, Eaton Corporation had identified aerospace hydraulic and fuel systems as lead application … Borg Warner Morse TEC had identified engine timing chain components (links and pins) as a strong opportunity to validate the coating’s performance. Lastly, Pratt and Whitney Rocketdyne identified their dry solids pump and components therein as hardware benefiting from …
-
Lubricant Technology for Dual Clutch Transmissions
… system consists of two separate input shafts, twin multi-plate wet clutches, a pump system, mechatronic module … Figure 3 Schematic of the DCT system ( Borg Warner ) Gears 1, 3, 5 and reverse are mounted on the inner input shaft and 2, 4 and 6 on the hollow, outer shaft. … shafts can be selected individually by each of the two wet clutches, operating under hydraulic piston pressure.
-
The Motor Car
stiffness, 219 structure, 227 Bollée, 10, 39 Bordino, 38 Bore, 315 Borg Warner , 452 Bosch, 10, 11, 299 Brake band, 72 booster, 295 by wire … … circuit, 294 disc, 297 drum, 73, 298 external shoe, 72 fade, 294 pump , 295 Braking, 620 efficiency … … Clutch band, 130 disc, 131 driven plate, 468 driving plate, 468 electromagnetic, 135 hydraulic , 137, 471 pressure …
-
Effect of pump selection on fuel economy in a dual clutch transmission vehicle
We would like to acknowledge Borg - Warner Inc. for providing us with the data used to develop the models, and the technical and financial support for this project. [1] D. B. Parker, “Positive displacement pumps -performance and applica- tion,” in Proceedings of the 11th … [2] S. N. Herzog and D. Placek, “Predicting the pump efficiency of hydraulic fluids to maximize system …
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
Feed' Pump Hydraulic Performance and Design Improvement, Phase I: J2esearch Program Design Prepared by Borg - Warner Corporation (Byron Jackson Pump Division nr^ Borg-Warner Research Cente.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Advertisment
Hydraulic Propeller Feathering Pump DIVISION BORG - WARNER .
-
ULTRACOATINGS: Enabling Energy and Power Solutions in High Contact Stress Environments through Next-Generation Nanocoatings
These tasks were undertaken by Eaton Corporation, and indicated the technical and cost feasibility of incorporating AMB nanocomposite coatings in several products including hydraulic and aircraft fuel pumps . In the spring of 2010, Eaton Corporation, Ames Laboratory, Oak Ridge National Laboratory, Borg - Warner Morse TEC, and Pratt & Whitney Rocketdyne (PWR), proposed and were awarded an DOE, Industrial Technologies Program, Grand Challenge project titled “Ultracoatings - Enabling energy and power solutions …
-
Measurement of Mechanical Properties of Muscle under Servo Control
The hydraulic equipment will not be described; pumps and pressure regulators can be obtained to suit commercially available servo-valves. Among those in the U. S. are: a) Midwestern Instruments, Tulsa, Okla.; b) Pesco Products Div., Borg Warner Corp., Bedford, Ohio; c) Moog Valve Co., East Aurora, N. Y. 19 Tektronix, Inc., Portland, Ore.
-
Pump Handbook, Fourth Edition > LIST OF CONTRIBUTORS
Manager, Proposal Applications, Byron Jackson Pump Division, Borg - Warner Industrial Products, Inc., Long Beach, CA Hydraulic Consulting Engineer, Denver, CO.
Indicates content that may require registration and/or purchase.