-
Supplier: Linde North America, Inc.
Description: 11Boron Trifluoride Electronic Grade. 11BF3 has applications in silicon semiconductor manufacturing as a P-type dopant. It is used where shallow, high concentration boron doping is needed. It can be applied via ion implantation or chemical vapor deposition(CVD). 11BF3 is a colorless,
- Concentration: 99.99 %
- Industrial Gases: Boron Trichloride
- Product Form: Gas
- Supply Options: Other
-
Supplier: Linde North America, Inc.
Description: The Linde group is the world’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics
- Industrial Gases: Boron and Boron Compounds
- Features: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
-
Supplier: Linde North America, Inc.
Description: Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order.
- Concentration: 99.5 %
- Industrial Gases: Boron Trifluoride
- Product Form: Gas
- Supply Options: Gas Cylinder
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: Boron trifluoride dihydrate
-
Supplier: Linde North America, Inc.
Description: Boron Trifluoride ( 10 BF 3 ) proportional counters are largely sensitive to thermal neutrons. Typical applications include: Thermal Neutron Diffraction, Spectroscopy, Density Gauges, and Neutron Monitoring. Compared to 3 He, 10 B has a lower cross section for thermal neutrons, making
- Concentration: 99.99 %
- Industrial Gases: Boron Trichloride
- Supply Options: Other
- Composition: Trace Gas
-
Supplier: Pfaltz & Bauer, Inc.
Description: Boron trifluoride 99.5%
-
Supplier: Pfaltz & Bauer, Inc.
Description: Boron trifluoride tetrahydrofuran complex
-
Supplier: Pfaltz & Bauer, Inc.
Description: Boron trifluoride ether 95%
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 358 mg/kg Packaging Under Nitrogen
- Boiling Point: 258.8 F
- Flash Point: 118.4 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical Family: Methanol
-
Supplier: ASTM International
Description: linseed, soya, safflower, and cottonseed oils. Unsaturated oils with a tendency to undergo alkaline isomerization or to polymerize in the presence of boron trifluoride (BF3) may give erroneous results. Unsaponifiables are not removed. 1.3 This standard does not purport to address all
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 20.3 Application Review of synthetic utility.1 In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling.2
- Boiling Point: 151.52 F
- Flash Point: 5 F
- Viscosity: 0.46 cps
- Purity: 98 %
-
Description: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics
-
Supplier: Accuratus Corporation
Description: and mechanical properties. Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid. Macor is attacked by halogen acids at elevated temperatures.
- Shape / Form: Fabricated / Custom Shape
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: TCI America
Description: Boron Trifluoride - Methanol Reagent (10-20%) [for Esterification] (1mL*10) / For GC analysis, the substance to be analyzed must be in the gaseous form. Because of this, the analysis of many organic compounds requires that injections, columns, and detectors are kept at relatively high
-
Supplier: Gelest, Inc.
Description: of thermal expansion: 1.3 x 10-3 Fundamental builing-block for silicone resins Forms silicon carbide by pyrolysis In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling In combination with H2 forms SiC by CVD Standard grade
- Boiling Point: 151.52 F
- Flash Point: 5 F
- Viscosity: 0.46 cps
- Purity: 99 %
-
Description: mixtures containing butyric acid. The general method, the boron trifluoride (BF3) method is concerned with the preparation of methyl esters of fatty acids with six or more C atoms, originating from fats, oils and free fatty acids. The KOH/HCl method is concerned with the preparation of
-
Supplier: ASTM International
Description: applicable in the concentration ranges from 0.0001 to 0.100 mole percent, depending on the analyte. 1.6 These test methods can also be used for the determination of non-metallic fluorides such as silicon tetrafluoride (SiF4), phosphorus pentafluoride (PF5), boron trifluoride (BF3), and
Electronic and Semiconductor Gases
(40 Companies)
Fluid Feedthroughs
(29 Companies)
Industrial Gases
(333 Companies)
Welding Gases and Thermal Process Gases
(113 Companies)