Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SCHOTT AG
Description: BOROFLOAT® 33 glass from Germany is the world’s first floated borosilicate flat glass. It combines superior quality and excellent flatness with outstanding thermal, optical, chemical and mechanical features. The chemical composition and physical properties of BOROFLOAT® 33 are
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I,
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: Abrisa Technologies
Description: BOROFLOAT® 33 is a UV-NIR transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material, making it ideal for the volume manufacture of windows, mirrors, filters,
- Length: 45.275615 to 90.55123 inch
- Width / O.D.: 33.464585 to 66.92917 inch
- Thickness / Wall Thickness: 0.001968505 to 0.01574804 inch
- Thermal Conductivity: 1.2 W/m-K
-
-
Supplier: Abrisa Technologies
Description: DESCRIPTION Glass Type - Alkaline Earth Boro-Aluminnosilicate Forms Available - Fusion drawn Sheet Principle Uses - Substrates for Active Matrix flat panel displays
- Length: 61 inch
- Width / O.D.: 52 inch
- Thickness / Wall Thickness: 0.02755907 to 0.04330711 inch
- Thermal Conductivity: 1.09 to 1.42 W/m-K
-
Supplier: Lovibond® Tintometer®
Description: 2" path length borosilicate cell
- Glass Material: Glass - Borosilicate
-
Supplier: Accuris
Description: FLASK, KJELDAHL, (BOROSILICATE GLASS)
-
Supplier: Accuris
Description: FLASK, VOLUMETRIC (BOROSILICATE GLASS)
-
Supplier: Accuris
Description: BEAKER, LABORATORY (BOROSILICATE GLASS)
-
Supplier: Accuris
Description: PIPET, SEROLOGICAL (BOROSILICATE GLASS)
-
Supplier: SCHOTT AG
Description: lighting, gift items, renewable energies and industrial systems and plants. Borosilicate glass 3.3 products, including DURAN® glass rods, DURAN® glass tubes and DURAN® glass capilliaries, are characterized by a wide range of dimensions, narrow tolerances and
-
Supplier: U.S. Plastic Corporation
Description: Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification.
- Volume: 11.090071585909337 cc
- Mouth Type: Standard Mouth
-
Description: Borosilicate glass 3.3 -- Properties
-
Supplier: Tower Optical Corporation
Description: Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0º is preferred. The most
- Wavelength Range: 420 to 700 nm
- Diameter/Width: 15 to 300.00000000000006 mm
- Thickness: 3.3000000000000003 mm
- Surface Flatness: λ/2
-
Supplier: Top Seiko Co., Ltd.
Description: Top Seiko offers precision fabrication of glass products with our latest machines, custom tools and jigs. Glass Materials we machine include: Fused Quartz / Fused Silica, TEMPAX Float®,Corning Glass ULE®, Macor and many more. Let us help you select the best glass material
- Features: East Asia / Pacific Only
- Services: Glass Part Fabrication, Inspection / Testing, Material Selection
- Process: Grinding / Beveling, Machining
- Applications: Labware (Dewars / Manifolds), Optical / Semiconductor
-
Supplier: Tower Optical Corporation
Description: Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally,
- Wavelength Range: 800 to 1,200 nm
- Diameter/Width: 15 to 300.00000000000006 mm
- Thickness: 3.3000000000000003 mm
- Surface Flatness: λ/2
-
Supplier: Hartford Technologies, Inc.
Description: Characteristics of Borosilicate Precision Glass Balls Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical
- Diameter / OD: 0.09375 to 1.25 inch
- Applications: Bearing / Power Transmission, Gaging / Alignment, Medical / Biotech, Sprayers / Pumps, Valves
- Features: Corrosion Resistant, Specialty / Other
- Ball Type: Glass Balls
-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and polarization maintaining fiber as well. Available with
- Operating Temperature: -45 to 500 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Glass
-
Description: The requirements specify material including its hydrolytic resistance and thermal coefficient of expansion. The range of sizes and tolerance and external diameters and well thickness are tabled and described. In a second table the limits on bow for different external diameters are specified.
-
Supplier: CSA Group
Description: The requirements specify material including its hydrolytic resistance and thermal coefficient of expansion. The range of sizes and tolerance and external diameters and well thickness are tabled and described. In a second table the limits on bow for different external diameters are specified.
-
Supplier: Newport MKS
Description: The 77343 Photomultiplier Tube covers the 400 to 1200 nm range with a peak wavelength of 800 nm, with a Borosilicate glass window material. PMTs are the most sensitive single channel detector offered by Oriel Instruments, making them an excellent choice for low-light measurements.
- Spectral Response Range: 400 to 1,200 nm
- Rise Time: 1.1 ns
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.25
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.66
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: ASTM International
Description: 1.1 This specification covers Type 58 borosilicate sealing glass for use in electronic applications. Note 1--This specification is primarily intended to consider glass as most generally used, that is, glass in its transparent form as normally encountered in fabricating
-
Supplier: SAE International
Description: This specification covers a barium aluminum borosilicate glass in the form of sheet.
-
Supplier: Cole-Parmer
Description: These Pasteur pipettes are manufactured to conform to rigid specifications and are suitable for use in hematology, blood banks, bacteriology, and general laboratory applications. These economical pipettes feature straight-cut tips and smooth, fire-polished tops to facilitate bulb attachment.
- Pipette Volume: 2,499.7359954579865 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: These Pasteur pipettes are manufactured to conform to rigid specifications and are suitable for use in hematology, blood banks, bacteriology, and general laboratory applications. These economical pipettes feature straight-cut tips and smooth, fire-polished tops to facilitate bulb attachment.
- Pipette Volume: 2,499.7359954579865 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: These Pasteur pipettes are manufactured to conform to rigid specifications and are suitable for use in hematology, blood banks, bacteriology, and general laboratory applications. These economical pipettes feature straight-cut tips and smooth, fire-polished tops to facilitate bulb attachment.
- Pipette Volume: 1,999.788796366389 µl
- Configuration: Pipettor
-
Supplier: VM Glass Co.
Description: Rectangular Borosilicate Tubing
- Thickness / Wall Thickness: 0.02755907 inch
- Bore Diameter (I.D.): 0.0787402 to 0.1574804 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.3000000000000003 mm
- Shape: Circular
-
Supplier: VM Glass Co.
Description: Square Borosilicate Tubing
- Thickness / Wall Thickness: 0.09842525 inch
- Bore Diameter (I.D.): 3.149608 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.3000000000000003 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.3000000000000003 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.75 mm
- Shape: Circular
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
Find Suppliers by Category Top
Featured Products Top
-
of soda-lime glass, borosilicate glass, ceramic glass, alkaline earth silicate glass and aluminium silicate glass products. It additionally covers insulated glazing, including its glass and materials. (read more)
Browse Datasheets for AENOR -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Borosilicate glass (containing boron oxide and alkali metal oxides) Crystal structure Amorphous (isotropic) Amorphous (isotropic (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Type Borosilicate glass (German Schott Brand) Chinese standard optical glass (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
What materials are commonly used for VIS neutral density filters? Germany Schott: NG series (e.g. NG4, NG9): borosilicate glass doped with iron, nickel and other metal ions, excellent spectral neutrality, high temperature resistance. Hoya ND series. Chinese materials: AB series materials. Russian materials: HC series. (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
production in Tempax glass (borosilicate glass) - jet engine parts in CMC (Ceramic Matrix Composites) - components for ion implantation in molybdenum and tungsten, and other materials. You can find more samples here and please enjoy seeing our skills. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
deformations cause decreases in the dimensional accuracy of final products it produces. Heat-Resistant Resin/Plastic Aluminum Alloy Steel Stainless Steel Fused Silica Glass Borosilicate Glass Alumina Zirconia Silicon Nitride Molybdenum/ Molybdenum (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Glass Ceramics These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like (read more)
Browse Datasheets for Insaco, Inc. -
Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in (read more)
Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Borosilicate Glass (PYREX 7740; Schott 8330)
Borosilicate glass is composed of 80.6% SiO2, 12.6% NaO2, 2.2% Al2O3 and traces of other key materials. This glass was formulated to achieve excellent thermal shock resistance and high-temperature resistance. Additional benefits include low thermal expansion and high resistance to chemical attack
-
Case Study - Using Near Infrared Thermal Imaging Borescope to Optimise Production and Quality From Oxy-Gas Borosilicate Furnace
SGD Pharma, a global leader in glass pharmaceutical packaging, chose AMETEK Land's Near Infrared Borescope (NIR-B-656- GLASS) in-furnace thermal imaging system to replace its existing CCTV system and to optimise the production and quality of borosilicate glass from its newly rebuilt 50tpd oxy-gas
-
Glass Blended Rapidly with Abrasion Resistant Rotary Mixer
Kopp Glass, a world leading producer of precision molded borosilicate glass, relies on a rotary batch mixer from Munson Machinery to blend more than 300 glass compositions in unlimited colors.
-
Glass Components
MDC glass to metal adapters provide a means of attaching glass components to a metal vacuum system and or metal hardware to a glass system. These glass adapters are produced with the latest in glass-to-metal seal technology and are available in either Pyrex® code 7740 or Borosilicate code 7052
-
Mercury Chemical Stability
The stability of mercury-containing solutions has been a topic of concern for all trace analysts performing Hg determinations. Our in-house stability studies have yielded the following conclusions. Hg is stable in glass (only borosilicate glass studied) in 5% nitric acid at room temperature at all
-
Bonding Components
strengthened), borosilicate, and filter glass
More Information Top
-
Vitrification publication bibliography
Anonymous Performance of borosilicate glass high-level waste forms in disposal systems. Nuclear.Techno1og-y. v. 73 (May '86):139-209, 1986.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38817/35823215-MIT.pdf?sequence=2
Proliferation Resistance of Borosilicate Glass as a Host Form for Weapons-Grade Plutonium .
-
Excess Weapons Plutonium Immobilization in Russia
Cask with phosphate or borosilicate glass .
-
Ceramics in nuclear waste management
Characterization of Borosilicate Glasses Containing Simulated High-Level Radioactive Wastes from PNC .
-
Thoria-based Nuclear Fuels
The borosilicate glass matrix has been universally adopted for vitrification of HLW [19–21].
-
Fiberglass and Glass Technology
E-type aluminum borosilicate glass fiber .
-
The immobilization of high level radioactive wastes using ceramics and glasses
Although, at the present time, borosilicate glass is the generally accepted first generation wasteform for the immobilization of HLW, the emergence of new sources of radioactive materials requiring immobilization has renewed interest in many of the alternative candidates.
-
DEVELOPMENT OF GLASS MATRICES FOR HLW RADIOACTIVE WASTES
Most of the nations that have generated HLW are immobilizing in either borosilicate glass or phosphate glass.
-
Tank waste remediation system high-level waste feed processability assessment report
… should be increased from 228 to about 845 MT in the high-activity waste, based on critical review of the Reduction Oxidation Plant (REDOX) flowsheets, tons of uranium processed, and certain purchase records. because chromium oxide is relatively insoluble in borosilicate glass .
-
High-Level Waste Melter Study Report
… that the following requirements should be further evaluated to determine the extent to which they could be challenged such that waste loadings could be increased or costs could be reduced: • Waste form type (i.e., borosilicate glass ) • Product Consistency requirement …
Indicates content that may require registration and/or purchase.