Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Superlift Material Handling Inc.
Description: Heavy Duty welded frame Tilt from 0° – 90° Includes Battery and External Battery Charger Internally mounted 1 HP DC with flow control 1 year warranty
- Weight Capacity: 2,000 to 6,000 lbs
- Tilt Angle / Rotation: 0 to 90 degrees
- Bulk Container Type: Box
- Equipment Type: Dumper / Tilter
-
Supplier: Econo Lift Limited
Description: The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick
- Capacity: 6,000 lbs
- Stroke: 32 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: Lift Products, Inc.
Description: The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for
- Equipment Type: Dumper / Tilter
-
-
Supplier: Lift Products, Inc.
Description: control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor
-
Supplier: DME Company
Description: Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Econo Lift Limited
Description: The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick
- Capacity: 2,000 lbs
- Stroke: 33 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: Optimal Handling Solutions
Description: Adjustable chime hook Ships knockdown with easy assembly Boxed dimensions 16.5" W x 22" D x 3" H
-
Supplier: Electro-Sensors, Inc.
Description: the sensing of alarm conditions in rock box, screen classifier, etc. The SCU-200 Control Unit provides a safe low voltage power source for any of Electro-Sensors' tilt switch probes. Input from the probe is switch selectable so that either tilted or vertical position may be selected as
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work
-
Supplier: DME Company
Description: weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
Supplier: DME Company
Description: at any desired weight: this unit will lift 1000 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. These tilt tables are durable and easy to maintain. We use heavy duty 1" flange bearings to ensure smooth controlled pivoting.
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 5.583333333333333 ft
- Length: 4.25 ft
- Tilt Angle: 45 degrees
-
Supplier: Lift Products, Inc.
Description: Single or three phase voltage If 115/1/60V, 20 amp circuit required 24V operating control voltage NEMA-4X constant-pressure pushbutton box NEMA-12 prewired controls Magnetic starter & control transformer Thermal overload & fuses 10 ft. power cord (plug not included) 12 in. high lip on pivot
-
Supplier: Optimal Handling Solutions
Description: Fork Truck Drum Lifter & Tilter Model WES-240039 - Fork truck driver does not have to leave truck to dispense - Offers versatile drum dispensing capabilties that to not require hoists - Geared design allows controlled dumping and dispensing - Does not require any modifications to the fork
-
Supplier: CECOR
Description: CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks, refuse and plastic scrap. Designed to do the job better than drums or boxes which load up too
- Capacity: 540 lbs
- Length: 59.25 inch
- Width: 30 inch
- Tires: Solid / Cushion
-
Supplier: Haas Automation, Inc.
Description: with rotary control box.
- Work Table Diameter: 8.3 inch
- Thru Hole Diameter: 2 inch
- Maximum Axial load: 200 lbs
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
-
Supplier: Optimal Handling Solutions
Description: Fork Truck Drum Lifter & Tilter Model WES-240039 - Fork truck driver does not have to leave truck to dispense - Offers versatile drum dispensing capabilties that to not require hoists - Geared design allows controlled dumping and dispensing - Does not require any modifications to the fork
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 6.3 inch
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: with rotary control box.
- Work Table Diameter: 12.2 inch
- Thru Hole Diameter: 3.25 inch
- Maximum Axial load: 500 lbs
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
-
Supplier: Haas Automation, Inc.
Description: with rotary control box.
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Table Rotation Speed: 0.000166666666666667 to 13.3333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Southland Equipment Service
Description: All-welded steel construction. Box Dumpers dump the contents of your bulk containers in less than a minute. Chutes feature a ¼” plate steel base with 7 gauge sides. Dumpers include NEMA 12 power up/gravity down “Deadman” controls. Hold-down bar adjusts from 30-42” to handle 28-40” containers.
- Dump Height: 3 ft
- Bulk Container Type: Box
- Equipment Type: Dumper / Tilter
-
Supplier: SP Industries, Inc.
Description: Product Description ROLO Dumpers dump up to 84” and provide a strong and consistent performance day after day and year after year. With a dump angle of 135 degrees, this dumper is great for carts, bins, and cans. Custom fabrication to fit your cart is standard on these dumpers. Additional options
- Equipment Type: Dumper / Tilter
-
Supplier: FABCO Equipment Company, Inc.
Description: The Fabco 70 Lb. Box Dumper, Model F6-BD70 is constructed of T304 stainless steel and is USDA approved for use in poultry, meat and food processing plants. Specifications: The Fabco Equipment Company, Inc. 70 Lb. Box Dumper operates through the use of cylinders and Fabco bearings for
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: failure. The 48" width body has room for most containers, but special widths are available as well. The box retainer is adjustable from 32" to 48", plus there’s also a permanent safety retainer bar! Abrasion resistant epoxy painted blue. Push button controls permit stopping the unit at any
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Flexicon Corporation
Description: Flexicon's dust-free TIP-TITE® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material contact
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Supplier: Powell Electronics, Inc.
Description: 1599K LONG TILT GRAY CASE
- Type: Terminal and Junction Boxes
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market. Choose from our standard selection of dumpers to suit your particular application.
- Weight Capacity: 2,500 lbs
- Tilt Angle / Rotation: 90 degrees
- Dump Height: 2.5833333333333335 ft
- Common Features: Control Panel
-
Supplier: TMP Pro Distribution
Description: steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: DigiPas Technologies Inc.
Description: RS485 interface for Digi-Pas® 2-Axis sensor modules Operating temperature: -20°C to +70°C Storage temperature: -30°C to +80°C Weight: Approx. 490g Dimension: 234 x 132 x 53 mm Benefit The Control Box (when used in conjunction with PC Sync Software - Pro edition) is particularly useful to
-
Supplier: DigiKey
Description: CP TILTING ADAPTOR 45
-
Supplier: Optimal Handling Solutions
Description: Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is
-
Supplier: Surface Combustion, Inc.
Description: within the design when special processing atmospheres are required. The furnace design is typically loaded through a single vertically opened door, but the furnace can be configured as a lift cover, tilt top or with multiple doors. The box furnace can be combined with loading cars, companion
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type K TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type T TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: LINAK U.S. Inc.
Description: The CBJ Care is a high-end JUMBO control box for patient lifts. Among other benefits the control box has: Efficient and user-friendly max. weight adjustment (according to EN10535) Data collection in the control box (work counter & intelligent cycle counter) Possibility of
- Setup: Computer Interface
- Features: Data Logger / Recorder
- Application: Medical, Other
- Form Factor: Panel Mount
-
Supplier: Terra Universal, Inc.
Description: Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice Durable 304 stainless steel glove box ensures a clean processing environment Optional air locks provide separate entrance/exit ports Tilt-up window and built-in quick connect CGA 320 fitting allows
- Internal Length: 34.12 inch
- Internal Width: 23.81 inch
- Internal Depth / Height: 23.81 inch
- Components: Cabinets / Enclosures, Pumps
Find Suppliers by Category Top
Featured Products Top
-
OKW’s robust DATEC-MOBIL-BOX handheld plastic enclosures are now available in seven versions. They are rated IP 65 (optional) for use in harsh environments. High-performance DATEC-MOBIL-BOX is ideal for mobile data recording and transfer, measuring and control, and stock and sales (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
, but accuracy is not as critical as during the positioning, such as moving boxes from a floor to a mezzanine. Other applications for Screw Jack Lifting Systems include machine adjustment, conveyors, and ergonomic platforms. Screw Jack Positioning (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
battery powered equipment such as data-collection units, machine controllers, robot programmers and test and measurement devices. The new configurations include portable models with shoulder straps and bump protection. There are also desktop models with a tilt stand which can be set at different (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
various measurement scenarios, including one-handed work. Stress-free hardware design includes easy positioning with the electronic viewfinder, improved visibility with a slight tilt of the operation screen, and a comfortable workspace with wireless connectivity. The CM-17d offers higher (read more)
Browse Photometers Datasheets for Konica Minolta Sensing Americas, Inc. -
position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
lift systems. Special Features: Full 135 degree tilt Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
lift systems. Special Features: Full 135 degree tilt Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Bin Tilters (BT) Bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Seamless multiresolution isosurfaces using wavelets
Average pyramid with box tilter .
-
Automated microcalcification detection in mammograms using statistical variable-box-threshold filter method
Keywords: digital enhancement, early detection of bre-t cancer, inmge statistics, mammogramp microcalcitkations, threshold filter, variable resoludon box - tilter 1.
-
Increasing efficiency in the utilization of production capacity and fixed assets
The section set aside for this purpose has a stand for pressing out closed- ended and open-ended axle bearings, a tilter for charging box platforms and ladle cars, an automatic welding instal- lation, etc.
-
Imaging vector fields using Line Integral Convolution
Using this sarne box window on a phase shifted Hanning tilter we get a filter with .
-
Experimental rolling of sections from continuously cast slabs
The slabs were uptilted with tilters and guards and fed into the box passes with a width at the bottom 185 mm and a depth of groove 65 ram, Since the roll pass was wider than the slabs and the groove,not…
-
Centralized repair of rolling stock
Beach for repairing and reinforcing mold car and charging- box buggy platforms: 1) tailstock of tilter ; 2) headstock of tilter; 3) ABS self-propelled universal machine; 4) carriage; 5) carriage guide; 6) platform; 7) strip.
-
A unified approach using neural networks efficient algorithms in audio signal processing
Ail FIR digital filter was first designed to tilter the noise using DSP filter design tool box in Matlab The simulation results verify that the filtcr worked satisfactoriIy.
-
Integrated Treatment and Storage Solutions for Solid Radioactive Waste at the Russian Shipyard Near Polyarny
If the container is determined to be acceptable for processing, the waste box is moved via the trolley into Room IV and is placed onto a tilter (a device that lifts and tilts the waste box to allow the contents to be…
-
How chaos boosts the encoding capacity of small recurrent neural networks : learning consideration
Prakhorov, C. Eagen. and F. Yuan, -Enhanced mulfi- stream kalman tilter training for recurrentnetworks:’ Nonlinear model- ing: advanced blrrck- box rechniques. pp. 29-53, 1998.
-
TRANSFORMATION OF BALB 3T3 CELLS EXPOSED TO A GERMICIDAL UV LAMP AND A SUNLAMP
The dishes were then placed in an airtight box , gassed with 10% CO, in air and placed on a tilter platform (approximately 2 cycles per min) in a 37°C room.
Indicates content that may require registration and/or purchase.