-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1079046-CM5232-000 Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding:
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Cole-Parmer
Description: • Designed for Easy Installation on Small Round Vessels • Ideal for permanent installation on hoses or pipes • Several Different clamp sizes for diameters ranging from .44†DIA to 2.25†DIA • Response Time: 1.5 seconds or greater • Each probe comes with a color coded ANSI mini connector:
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Designed for Easy Installation on Small Round Vessels • Ideal for permanent installation on hoses or pipes • Several Different clamp sizes for diameters ranging from .44†DIA to 2.25†DIA • Response Time: 1.5 seconds or greater • Each probe comes with a color coded ANSI mini connector:
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
-
Supplier: Cole-Parmer
Description: • Designed for Easy Installation on Small Round Vessels • Ideal for permanent installation on hoses or pipes • Several Different clamp sizes for diameters ranging from .44†DIA to 2.25†DIA • Response Time: 1.5 seconds or greater • Each probe comes with a color coded ANSI mini connector:
- Sensed Temperature: 32 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Designed for Easy Installation on Small Round Vessels • Ideal for permanent installation on hoses or pipes • Several Different clamp sizes for diameters ranging from .44†DIA to 2.25†DIA • Response Time: 1.5 seconds or greater • Each probe comes with a color coded ANSI mini connector:
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features Seal on inner and outer sheath Clamp to secure wire braid or steel wire armouring Also available in stainless steel Applications Outdoor or
- Mounting Size: 0.787402 to 2.9527575 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: Win Source Electronics
Description: Material: Stainless Steel Plating: Passivated Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring Diameter - Outside: 0.709" (18.00mm) Thread Size: M12x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: II, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Stainless Steel Plating: Passivated Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Family Name: TXR54 Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 90° Categories: Connectors,
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: THERMOCOUPLE, PIPE CLAMP MOUNT, STAINLESS STEEL CLAMP, TWO LEAD WIRE, BRAIDED METAL COIL, TYPE K CALIBRATION, 60 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EXAIR
Description: EXAIR's Super Air Wipe™, with stainless steel hardware and shims, provides a uniform 360° airstream that is ideal for blowoff, drying, cleaning and cooling of pipe, cable, extruded shapes, hose, wire and more. Models up to 4" diameter include stainless steel braided hose
-
Supplier: DME Company
Description: include stainless steel screws and shims. Stainless steel wire braided hose is also included on sizes up to 4" (102mm) for added corrosion and heat resistance. Aluminum models are rated for temperatures up to 400°F (204°C) and stainless steel models for temperatures up to
- Ionizer type: Benchtop
- Features: Other, Quiet Operation
-
Supplier: Qualitrol Company, LLC
Description: channel gasket uniformly clamped in place with a powder coated, die-cast aluminum bezel ring and stainless steel hardware, sealing against water entry around entire lens Reset knob magnetically coupled through front of lens reduces the possibility of moisture entry UV-stabilized polycarbonate
-
Supplier: Waytek, Inc.
Description: Umpco S340G20 1 1/4 Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly .406" mounting hole diameter Hold
- Features: Other
- Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Nickel Weight of Item (g) 298 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25557 1/4 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25582 2 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25512 3/4 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is
- Features: Other
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: DK CABLE CLAMPS, FOR Ø: 38 - 42 MM
- Features: Other
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8141 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Half Clamp Type: Cable Clamp
- Diameter: 0.187 inch
- Features: Other
- Material: Steel
-
Supplier: DigiKey
Description: "Cable Clamp, P-Type Black, Silver Fastener 0.563"" (14.30mm)"
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8164 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
- Diameter: 0.437 inch
- Features: Other
- Material: Steel
-
Supplier: DigiKey
Description: "15A Insulated Sleeve Battery Terminal Clamp, Micro Test Clip Steel 0.750"" (19.05mm) 3/4"""
- Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Nickel Weight of Item (g) 61 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 16.2 Width of Item (in) 0.6875 All-Stainless Steel N Are Fasteners Included N
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8107 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Full Type: Cable Clamp
- Diameter: 0.625 inch
- Features: Other
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8129 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Type: Cable Clamp
- Diameter: 0.687 inch
- Features: Other
- Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Nickel Weight of Item (g) 438 Length or Depth of Item when closed (mm) 192 Length or Depth of Item when closed (in) 7.5625 Height of Item (mm) 69 Height of Item (in) 2.75 Width of Item (mm) 121 Width of Item (in) 4.8125 All-Stainless Steel N Are Fasteners Included
- Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Nickel Weight of Item (g) 793 Length or Depth of Item when closed (mm) 340 Length or Depth of Item when closed (in) 13.4375 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included
- Material: Steel
-
Supplier: icotek Corp
Description: SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief
- Features: Other
- Material: Steel
-
Supplier: icotek Corp
Description: EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using
- Diameter: 0.3149608 inch
- Features: Other
- Material: Steel
-
Supplier: icotek Corp
Description: EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using
- Diameter: 0.1181103 inch
- Features: Other
- Material: Steel
-
Supplier: icotek Corp
Description: with a 12 mm cable shield: width 26.25 mm). The shield clamps can be mounted on C section rails C30 using the SC screw foot. With the LFC cable shield clamp the cable shield is directly contacted at the C section rail. Your existing cable clamp can
- Diameter: 0.1181103 inch
- Features: Other
- Material: Steel
-
Supplier: icotek GmbH
Description: The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly into the EMC clamps. Separte functions according to regulations - carried out quickly
- Diameter: 0.05905515 to 0.4330711 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Steel
-
Supplier: Pentair, Inc.
Description: RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.38 TO 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
- Diameter: 2.38 to 2.88 inch
- Material: Steel
-
Supplier: Madison Electric Products
Description: ZINC PLATED COLD ROLLED STEEL MATERIAL 0.75 INCH W SIZE 1-HOLE INSTALLATION (3) 2 AWG, 1 AWG, 1/0 AWG, 2/0 AWG CABLE SIZE 0.313 INCH MOUNTING HOLE SIZE ROHS COMPLIANT PACKAGING QUANTITY 250
- Material: Steel
-
Supplier: Producto Electric Corp.
Description: STEEL MATERIAL 3.14 INCH L X 0.75 INCH W X 0.81 INCH H SIZE 2 HOLE INSTALLATION (3) 1/0 AWG, (3) 2/0 AWG CABLE SIZE
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
In addition to the wide variety of backshell options available, we now offer a Cable Clamp Backshell in Size 18 and 24. Made of Aluminum Alloy and Nickel Plated with Stainless Steel screw and lock washers, as well as EPDM bushings (read more)
Browse Circular Connectors Datasheets for Amphenol Communications Solutions -
. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Metrology offers a large range of displacement sensors to suit multiple applications with different cable outlets (radial or axial), multiple measuring ranges, different cable types like steel braided which provides additional protection for displacement sensors that are being used in harsh (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
.5mm gap is allowed between the encoder body and the tape. The tape is available in lengths up to 20 meters and can be cut to length. A stainless-steel cover is provided to protect the tape with end clamps available to protect the ends and provide additional mounting security (read more)
Browse Datasheets for Automationdirect.com -
, and maintenance-free. BinMaster offers a wide choice of Delrin, Teflon, stainless steel, and bare probes—all made in the USA and custom assembled to your specifications in just days (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, ErgoStrip wire and cable strippers, hose and PVC cutters, ear-clamp pliers, and a variety of multi-piece tool sets. Select models feature VDE 1000V insulation for electrical safety and tether-compatible designs for work-at-height applications. Forged from premium tool steel with induction-hardened cutting edges, every KNIPEX tool is engineered for exceptional durability, precision, and long service life. (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
SLA®, UL Listed, is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30°C to 80°C Dry/60°C Wet/70°C Oil while the braid offers a minimum of 90% shielding (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the flexible, stainless steel braided cable for quick installation and longer life. Wheelspace, disc cavity and compressor discharge thermocouples – Conax Technologies’ thermocouples for this application meet the operational and performance requirements, per the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
design, in particular, is a key element that has a significant impact on the high temperature stability. These plug-in models are made of robust stainless steel and have a defined clamping range, which allows temperature-related expansions of the housing to be reproducibly compensated. In (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
or moving during installation or maintenance. They are typically made from high-strength materials such as steel or aluminum and are available in various sizes to accommodate different cable or wire diameters. One of the key benefits of wire clamps is that they help to improve (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
EOS AM-1 GaAs/Ge flexible blanket solar array
The lid is clamped to the pallet with braided steel cables at six locations along the length of the blanket box.
-
Autogenetic reflex action in tibialis anterior compared with that in soleus muscle in the decerebrate cat
Each muscle tendon was attached by way of a special clamp to one steel rod, and a fine braided steel cable was used to connect the other rod to the motor pulley.
-
Ground Clamps - Grainger Industrial Supply
• Ground Clamp , 500 Amps AC, 3/0 Cable Connection, Steel With Braided Copper Shunt, Grounding, For Use With Arc Welder, Includes Bush .
-
Microwave discharge source for the production of supersonic atom and free radical beams
…2 Coupling stub: A, microwave plug body; B, PTFE insulation; C, ceramic insulation; D, cable conductor; E, PTFE cable insulation; F, steel washer; G, spacer; H, stainless steel coupling stub; I, steel grub screw; J, cable earth braid ; K, plug earthing clamp . .
-
Cranfield University
The connector has an internal Nickel coated copper over braid cable ground lead that is retained with a Stainless Steel (SS) clamp and it is terminated at the connector self-locking back shell.
-
Advanced Photovoltaic Solar Array Program status
…latches t h a t secure the l i d t o the p a l l e t structure before deployment o f the blanket. clamped t o the p … w i t h braided steel cables a t four locations…
-
Characterization and Suppression of the Electromagnetic Interference Induced Phase Shift in the JLab FEL Photo - Injector Advanced Drive Laser System
The EO cell HV cables were threaded through stainless steel braided sleeves and the stainless steel sleeves were joined to casing of the high voltage connectors with small diameter stainless steel hose clamps to ensure the shielding had a good contact to…
-
Modal kinematics for multisection continuum arms
The Polyester braided sheath (min. inner dia- meter 7 mm, max. outer diameter 17 mm) is then inserted and tightened with high strength Nylon cable ties which are light weight alternatives to steel worm gear hose clamps within the operation pressure range…
-
CR4 - Thread: Noise Problem in I Current Circuit
…of course seperate any low voltage signals) - be sure 85% braided copper outer shield is … box with metal EMC cable gland) - also be sure … at a minimum the steel back panel directly beneath the drive - use cable clamps arond shield that are…
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
…decals; caps; steering wheel knobs; thrust washers; air ducts; plugs; clamps and seals); silicon hoses … drawings; schematics; catalogs; diamond braid polyester rope with acrylic … assemblies; cold-rolled iron/ steel hollow tubes; galvanized steel … copper/zinc-plated steel/galvanized steel cables ; cable assemblies; metal ropes…
Indicates content that may require registration and/or purchase.