-
Supplier: Newark, An Avnet Company
Description: Bipolar Module-Rectifier+Brake VG-B / BOX
-
Supplier: Radwell International
Description: ONE-WAY BRAKE RECTIFIER, 1.5AMP HOLDING CURRENT, 150-500VAC RANGE, 7CHANNEL, COLOR CODE RED, ELECTRONIC SWITCHING WITH FAST RELEASE. FREE 2 YEAR RADWELL WARRANTY
-
Circuit Protection Components - Bipolarmodule-Rectifier+Brake E2-Pk-Pfp / Box Littelfuse -- 03AH2525Supplier: Newark, An Avnet Company
Description: BipolarModule-Rectifier+Brake E2-Pk-PFP / BOX
-
-
Supplier: Newark, An Avnet Company
Description: BipolarModule-Rectifier+Brake E2-Pk-PFP / BLISTER
-
Supplier: Newark, An Avnet Company
Description: Bipolar Module-Rectifier+Brake V2-Pk / BOX
-
Supplier: Radwell International
Description: RECTIFIER BRAKE, 230 VAC, 6 INCH DIAMETER, 17.7-29.5 LB-FT BRAKE TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Stearns®
Description: in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes
- Torque Rating: 1.5 to 8.3 Ft-lbs
- Power: 0.04154683193198742 HP
- Speed: 3,600 rpm
- Operating Voltage: 460 volts
-
Supplier: Stearns®
Description: for holding (H) or dynamic (D) stopping applications Corrosion resistance Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly
- Torque Rating: 0.25 to 4.166666666666666 Ft-lbs
- Power: 0.02278374654334794 HP
- Operating Voltage: 230 volts
- Bore Diameter: 0.5 inch
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.81 volts
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.88 volts
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.79 volts
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.81 volts
- Features: Rectifier Diode
-
Supplier: Stearns®
Description: Features & Benefits Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base Released when voltage is applied Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Stearns®
Description: Features & Benefits Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications Class H coil Few moving parts Comes standard with carrier friction disc Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian
- Torque Rating: 3 to 300 Ft-lbs
- Configuration: Disc
- Magnetic Type: Electromagnetic
- Engagement: Friction
-
Supplier: Radwell International
Description: RECTIFIER, INPUT VOLTAGE: 100-110 VAC / OUTPUT: 90 VDC, RECTIFIER FOR BRAKE MOTOR, INCLUDED WITH BRAKE MOTOR.. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 3-Phase Rectifier Bridge with Brake
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: 3-Phase Bridge Rectifier + IGBT braking chopper
- IF: 1,050,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount Module
- Tj: -40 to 150 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: Semikron, Inc.
Description: Bridge Rectifier Modules for reliable inverter design Bridge rectifiers are components which have every branch of a rectifier circuit in a single, compact case. Bridge rectifiers exist from a few amps to several hundred amps in different package types. SEMIKRON offers
- Product Type: Bridge Rectifier
-
Description: BIPOLARMODULE-RECTIFIER+BRAKE E2
- Features: Other, Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: BIPOLARMODULE-RECTIFIER+BRAKE E2
- Features: Other, Rectifier Diode
-
Supplier: SAE International
Description: mechanical motion rectifier (MMR) is used in this paper. This paper presents the assessment of vehicle dynamic performance with the proposed energy-harvesting shock absorber in braking process. Moreover, a PI controller is proposed to attenuate the negative effect due to the pitch motion. The
-
Supplier: Infineon Technologies AG
Description: EconoBRIDGE™ 2200 V half controlled bridge with brake chopper eupec™ 2200 V, 180 A EconoBRIDGE™ - half controlled three phase bridge module with brake chopper for a more compact converter design. Summary of Features 2.5 kV AC 1min Insulation Al2O3 Substrate with Low Thermal Resistance
- IFSM: 870 amps
- Rectifier Configuration / Technology: Bridge
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 938912-VUB120-16NOXT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Through Hole Module Package: Module Package: Bulk Mounting: Through Hole Family Name: VUB120 Categories: Discrete
- Tj: -40 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 846804-VUB120-16NO2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK Package: Bulk Package: V2-PAK Mounting: Chassis Mount Part Status: Obsolete Family Name: VUB
- Tj: -40 to 150 C
- Features: Other
-
Supplier: Richardson RFPD
Description: 3-Phase Bridge Rectifier + IGBT braking chopper
- Features: IGBT, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules Standard Rectifier Bridge+Brake Unit
- Features: IGBT
-
Supplier: Vincotech GmbH
Description: Brake Chopper Brake sense Common rectifier and brake DC+ Temperature sensor Three-phase Rectifier High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief
- Output Voltage: 1,600 volts
- Output Current: 36 amps
- Features: Other / Specialty Configuration, Other / Specialty Technology
- Technology: Thyristor
-
Supplier: Richardson RFPD
Description: Three-phase bridge rectifier + brake, chopper + three-phase inverter, intelligent power module
-
Supplier: Radwell International
Description: MOTOR, W/ BRAKE, BUILT IN RECTIFIER, 220 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vincotech GmbH
Description: Three-phase Rectifier Brake Chopper High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin
- Output Voltage: 1,600 volts
- Output Current: 140 amps
- Features: Other / Specialty Configuration, Other / Specialty Technology
- Technology: Rectifier
-
Supplier: Vincotech GmbH
Description: The standard inrush resistor S30814-Q791-A in thick film technology is used as an inrush current limiter. The resistor is designed for charging a capacitor of 235 µF (2x470 µF serial) with up to 750 V, as used in 400 V~, 3-phase rectifier circuits. Product Features R = 100 Ω E(pulse) = 66 J
- Resistance Range: 100 ohms
- Tolerance: 25 +/- %
- Power Rating: 4 watts
- Category / Application: Dynamic Braking Resistor, Industrial
-
Supplier: Vincotech GmbH
Description: Three-phase Rectifier Brake Chopper High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin
- Output Voltage: 1,600 volts
- Output Current: 50 amps
- Features: Other / Specialty Configuration, Other / Specialty Technology
- Technology: Rectifier
-
Supplier: Richardson RFPD
Description: required that drives be connected to a common bus power supply or the system be directly powered through the drive input rectifiers, resulting in drive fusing and rectifier problems. The M3345D modules provide blocking diodes that isolate drives from each other while establishing a
- Output Current (IOUT): 30 amps
- Input Voltage (VIN): 230 to 460 volts
- Features: Switching Regulator
-
Supplier: Specialty Product Technologies
Description: insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current.
- Type: Electrical Contactor
Find Suppliers by Category Top
Conduct Research Top
-
Regeneration vs. Dynamic Braking in DC Drives
Both regeneration and dynamic braking (DB) slow down a rotating DC motor and its load, but when should one method be chosen over another, or when possibly should both be used? There are significant differences in stopping time, controllability during stopping, and safety issues depending how one
-
Braking and Regenerative Energy with AC Drives
someplace. In the case of an AC PWM drive, that someplace is back to the DC bus (The DC bus is that portion of the drive after the rectifier section where DC power is collected and stored for use by the inverter section).
More Information Top
-
CR4 - Thread: Selecting a Brake Rectifier?
Selecting a Brake Rectifier ?
-
Some industrial electronic servo and regulator systems
Thus, when Vx — V2 and the bight is stationary, both reeling and braking rectifiers are firing late in the cycle and delivering negligible output, and in normal operation the output of the reeling or braking rectifier is increased as V{ becomes …
-
CR4 - Thread: Design LT Panel Switch Rating
Next in Forum: Selecting a Brake Rectifier ?
-
CR4 - Thread: Substation IPS
Previous in Forum: Selecting a Brake Rectifier ?
-
Performance of generator protection relays during off-nominal frequency operation
Fig. 3 shows an example one-line diagram with a static exciter, a stator shorting switch, a dedicated braking rectifier , and switches to swap between the automatic voltage regulator (AVR) and braking rectifier.
-
Three-phase front end converters and current control techniques for unity power factor
Diode rectifier with PWM regenerative braking rectifier or active power filtering rectifier.
-
Eddy-current press drives
Basically it consists of separate thyratron rectifiers for the clutch and brake; the clutch recti- fier grid-phasing network; the brake rec- tifier grid-phasing network; and a relay panel and a cam-operated limit switch (not shown).
-
Methodologies and Techniques for Advanced Maintenance
Motor Overload cut-out Motor winding Motor shaft supports Brake rectifier Input shaft supports Joint Brake shoes Output shaft Pulley Limit Switch contacts .
Indicates content that may require registration and/or purchase.