Help with Semiconductor Power Modules specifications:
Technology
Back to Top
|
|
| ||
| Your choices are... | |||
| IGBT | Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching). | ||
| Intelligent Power Module (IPM) | Intelligent power modules (IPM) contains power switches and gate drivers in one module. These devices contain additional control circuitry providing greater performance with implemented circuits. | ||
| MOSFET | Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts. | ||
| Rectifier | Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal with a net value greater than zero volts, a process otherwise known as rectification. The essential component in a rectifier is the diode. | ||
| SiC | Silicon Carbide modules provide great efficiency and have a greater power density over traditional power modules. They can be used in high power applications due to the reduced cooling needs. | ||
| Si/SiC | Silicon/Silicon Carbide modules are hybrid modules used for DC-AC applications. | ||
| Thyristor | Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators. When triggered, thyristors turn on and become low-resistance current paths and remain so, even after the trigger is removed, until the current is reduced to a certain level or until thyristors are triggered off, depending on the type of device. | ||
| Other / Specialty Technology | The power module has another / specialty technology. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Configuration
Back to Top
|
|
| ||
| Your choices are... | |||
| Full Bridge | The power module has a full bridge circuit configuration. | ||
| Half-Bridge | The power module has a half bridge circuit configuration. | ||
| H-Bridge | The power module has an H-bridge circuit configuration. | ||
| Six-Pack | The power module has a six-pack circuit configuration. | ||
| Power Factor Correction (PFC) | The power module has a power factor correction circuit configuration. | ||
| Three Phase | The power module has a three phase circuit configuration. | ||
| Other / Specialty Configuration | The power module has another or specialty circuit configuration. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Input Voltage | The input voltage range of the power module. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Input Current | The input current range of the power module. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Output Voltage | The output voltage range of the power module. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Output Current | The output current range of the power module. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Output Power | The output power range of the power module. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||