-
Supplier: Cocker-Weber Brush Company
Description: Flat & Handle BrushesHand held brushes are used for those hard-to-get-to areas. People often refer to them as toothbrush style, welders, platers or scratch brushes. Hand held brushes can be used for cleaning, scraping, deburring, finishing, removing static electricity, washing,
-
Supplier: Hardware House, LLC
Description: 13-1667 BRAS SCRUB & BBQ BRUSHBrass bristle brush - great for scrubbing -or used to clean bbq grillDual material handleHeavy-duty construction
- Applications: Cleaning / Surface Preparation
- Specific Product Type / Shape: End Brush
-
Supplier: Allied Electronics, Inc.
Description: Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact cleaner. The
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star bristle refill is another quality product from Excelta. This bristle refill is designed to work with 265 - Scratch Brush.
-
Supplier: TAKK Industries, Inc.
Description: Constructed of high quality brass bristles mounted in a kiln dried varnished hardwood holder, TAKK's Model 8200 brass brush is a self-energizing, induction type (no power needed) static eliminator, which does not spark or cause sparks, and can be used in hazardous locations. The
- Number Of Emitters: 0
- Ionizer type: Ionizer Bar
- Features: Other, Quiet Operation
-
Supplier: Gilson Company, Inc.
Description: Small Fine Sieve Cleaning Brush Soft, 100% China bristles in round 3/4in (19mm) ferrule are tapered for use with fine sieves. Especially handy for AutoSiever sieves and others of small diameter. Overall length is 5in (127mm) with wood handle.
-
Supplier: Gilson Company, Inc.
Description: Small Fine Sieve Cleaning Brush Soft, 100% China bristles in round 3/4in (19mm) ferrule are tapered for use with fine sieves. Especially handy for AutoSiever sieves and others of small diameter. Overall length is 5in (127mm) with wood handle.
-
Supplier: Newark, An Avnet Company
Description: WIRE BRUSH SET, 3PC, 0.875"STEEL BRISTLE; Kit Contents:3 Pcs of 201 Stainless, Galvanized and Brass Wire Brushes; Product Range:-; Bristle Material:Steel; Handle Material:Plastic RoHS Compliant: NA
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star retractable tip brush is another quality product from Excelta. Includes: Brass Refill, Fiberglass Refill, Handle, Nylon Refill, Steel Refill.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star retractable tip brush is another quality product from Excelta. The overall length measures 4 3/4 in.
-
Supplier: Tanis Incorporated
Description: these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These
- Trim Length: 0.75 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair
- Applications: Cleaning / Surface Preparation
- Mounting: None / Handheld
-
Supplier: Newark, An Avnet Company
Description: BRUSH, CLEANING, 118MM, BRASS; Overall Length:118mm; Width:-; Bristle Material:Brass Wire; Handle Material:-; Product Range:- RoHS Compliant: NA
-
Supplier: Oil-Rite Corp.
Description: Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a
-
Supplier: Newark, An Avnet Company
Description: CLEANING BRUSH, 4.75", BRASS/PLASTIC; Overall Length:4.75"; Width:0.38"; Bristle Material:Brass; Handle Material:Plastic; Product Range:- RoHS Compliant: NA
-
Supplier: Oil-Rite Corp.
Description: Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a
-
Supplier: RS Components, Ltd.
Description: Wooden angled brush with brass bristle
- Width: 0.4724412 inch
- Face Width: 0.4724412 inch
- Brush Filament / Fill Material: Abrasive Filament, Brass / Bronze, Metal Wire, Specialty Blend / Other
- Applications: Cleaning / Surface Preparation
-
Supplier: Tanis Incorporated
Description: Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard
- Outer Diameter (OD): 0.5625 inch
- Trim Length: 0.25 inch
- Rotary Speed: 25,000 rpm
- Applications: Blending / Intermediate Cutting (Medium Grits / Filaments), Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
-
Supplier: Tanis Incorporated
Description: separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
- Outer Diameter (OD): 0.25 inch
- Shank / Bore Diameter: 0.09375 inch
- Trim Length: 0.375 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Tanis Incorporated
Description: brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or
- Trim Length: 1.125 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Brush Filament / Fill Material: Natural Bristle / Hair
- Mounting: None / Handheld
-
Supplier: Braun Brush Co.
Description: This brush is filled with brass wire to effectively clean the side walls of your tires. The bristles are epoxy set to prolong the life of your brush compared to standard staple set bristles.
- Width: 9 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire
- Applications: Cleaning / Surface Preparation
- Features: Janitorial
-
Supplier: Braun Brush Co.
Description: Spoke Brush Tampico
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair
- Applications: Cleaning / Surface Preparation
- Specific Product Type / Shape: Disc Brush, Strip Brush
- Features: Janitorial
-
Supplier: Oil-Rite Corp.
Description: Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and
- Outer Diameter (OD): 0.0025 inch
- Width: 0.095 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: Braun Brush Co.
Description: There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the
- Width: 9.75 inch
- Trim Length: 1.5 inch
- Applications: Cleaning / Surface Preparation, Cleanroom / Heat Tolerant
- Features: Janitorial, Metal, Sanitary / Hygienic, Specialty / Other
-
Supplier: Cocker-Weber Brush Company
Description: brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 4 Row Brass Wheel Brush 4" diameter
-
Supplier: DME Company
Description: The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher
- Outer Diameter (OD): 0.25 to 1.25 inch
- Applications: Cleaning / Surface Preparation, Dry, Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Metal, Specialty / Other
- Brush Filament / Fill Material: Metal Wire
-
Supplier: Cocker-Weber Brush Company
Description: brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 3 Row Brass Wheel Brush 4" diameter
-
Supplier: S & G Tool Aid Corp.
Description: Contains one each of the most popular brushes - brass, nylon and stainless steel bristles. Use the brass and stainless steel brushes where aggressive action is needed. The nylon brush is used for milder cleaning action. Polypropylene handles have been molded for
-
Supplier: Maryland Brush Company, Inc.
Description: Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3163, 3/16 inch Miniature End Brush Wire, .003, 3/32 inch Stem
- Outer Diameter (OD): 0.1875 inch
- Trim Length: 0.25 inch
- Rotary Speed: 25,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME5166S, 5/16 inch Miniature End Brush Wire, .005 SS, 1/8 inch Stem
- Outer Diameter (OD): 0.3125 inch
- Trim Length: 0.5625 inch
- Rotary Speed: 25,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3166B, 3/16 inch Miniature End Brush Wire, .003 B, 1/8 inch Stem
- Outer Diameter (OD): 0.1875 inch
- Trim Length: 0.25 inch
- Rotary Speed: 25,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MC48H3, 9/16 inch Miniature Cup Brush Wire, Stiff Hair, 3/32 inch Stem
- Outer Diameter (OD): 0.5625 inch
- Trim Length: 0.25 inch
- Rotary Speed: 25,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Newark, An Avnet Company
Description: CLEAN BRUSH, PRECISION, 4.75", PLASTIC; Overall Length:4.75"; Width:0.38"; Bristle Material:Brass, Fiberglass, Nylon, Steel; Handle Material:Plastic; Product Range:- RoHS Compliant: NA
Find Suppliers by Category Top
More Information Top
-
Extending the Corrosion in Glassware Test for Developing and Evaluating Extended Service Interval Engine Coolant Formulations
Iron and Steel—Remove adherent deposits by means of a brass scraper or brass bristle brush , followed by scrubbing with a wet bristle brush and fine pumice to clean the specimen completely.
-
Subpanel to Main panel wiring - Self Help Forums
Don't use a steel or brass bristled brush .
-
Subpanel to Main panel wiring - Self Help Forums
Don't use a steel or brass bristled brush .
-
Lennox G12 Gas Furnace shuts down after being lit only short time - Self Help Forums
I bought one of the brass bristle brushes at Lowe's, but it is too large to get between the spark igniter and the flame sensor.
Indicates content that may require registration and/or purchase.